32-bit ARM Cortex-M3 MCU, 72MHz, 256KB Flash, LQFP Product overview: STM32F103RCT6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103RCT6TR can be used for catalog matching and distributor lookup.
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
ARM Microcontrollers - MCU 32BIT Cortex M3 M3 72MHz 64pins
IC MCU 32BIT 256KB FLASH 64LQFP
256KB 2V~3.6V CM3 48KB 72MHz FLASH 51 LQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS
IC MCU 32BIT 256KB FLASH 64LQFP
IC MCU 32BIT 256KB FLASH 64LQFP
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
MCU, 32BIT, 72MHZ, LQFP-64; Product Range:STM32 Family STM32F1 Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:256KB; RAM Memory Size:48KB; No. of Pins:64Pins; MCU Case RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-STM32F103RCT6TR | 497-17384-2-ND | STM32F103RCT6TR | STM32F103RCT6TR | STM32F103RCT6TR | STM32F103RCT6TR | STM32F103RCT6TR | STM32F103RCT6TR | 07AH7013 |
| Product Name | ARM Cortex-M 32-bit 72MHz 256KB Embedded Microcontroller MCU | Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Mcu, 32Bit, 72Mhz, Lqfp-64; Product Range Stmicroelectronics |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | ||
| RAM | 48 KB | 48 KB | 48 KB | 48 KB | 48 KB | 48 KB | 48 KB | ||
| Supply Voltage | 2 to 3.6 volts | 2 to 3.6 volts | 2 to 3.6 volts | 2 to 3.6 volts | 3.6 volts | ||||
| Serial Interface | I2C, SPI, CAN, USART, USB, IrDA, UART, LIN | CAN; SPI; UART; USART; USB | |||||||
| Package Type | Other; LQFP | LFQP; Other; 64-LQFP | QFP; Other; 64-LQFP | QFP | Other; 64-LQFP | QFP; Other; 64-LQFP |