STMicroelectronics, Inc. Microcontrollers STM32F103RBT6

Description
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH
Request a Quote
Description
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STM32F103RBT6 is a medium-density performance microcontroller from Quarktwin Technology Ltd., featuring an ARM 32-bit Cortex-M3 core with a maximum frequency of 72 MHz. It offers 128 KB of Flash memory and 20 KB of SRAM, making it suitable for a variety of applications requiring efficient processing and memory management. This microcontroller supports multiple communication interfaces, including USB 2.0, CAN, I2C, and USART, allowing for versatile connectivity options. It is equipped with seven timers, two 12-bit ADCs with a dual-sample and hold capability, and a temperature sensor, enhancing its functionality for real-time applications. The STM32F103RBT6 operates within a supply voltage range of 2.0 to 3.6 V and includes various low-power modes, such as Sleep, Stop, and Standby, which are beneficial for battery-operated devices. Additionally, it features a 7-channel DMA controller to optimize data transfer between peripherals, improving overall system performance. With up to 80 fast I/O ports, the STM32F103RBT6 provides flexibility in interfacing with external components. It also includes debugging capabilities through Serial Wire Debug (SWD) and JTAG interfaces, facilitating development and troubleshooting. This microcontroller is packaged in multiple formats, including VFQFPN36 and LQFP48, catering to different design requirements.

Datasheet Summary
Powered by GS/AI

The STM32F103RBT6 is a medium-density performance microcontroller from Quarktwin Technology Ltd., featuring an ARM 32-bit Cortex-M3 core with a maximum frequency of 72 MHz. It offers 128 KB of Flash memory and 20 KB of SRAM, making it suitable for a variety of applications requiring efficient processing and memory management. This microcontroller supports multiple communication interfaces, including USB 2.0, CAN, I2C, and USART, allowing for versatile connectivity options. It is equipped with seven timers, two 12-bit ADCs with a dual-sample and hold capability, and a temperature sensor, enhancing its functionality for real-time applications. The STM32F103RBT6 operates within a supply voltage range of 2.0 to 3.6 V and includes various low-power modes, such as Sleep, Stop, and Standby, which are beneficial for battery-operated devices. Additionally, it features a 7-channel DMA controller to optimize data transfer between peripherals, improving overall system performance. With up to 80 fast I/O ports, the STM32F103RBT6 provides flexibility in interfacing with external components. It also includes debugging capabilities through Serial Wire Debug (SWD) and JTAG interfaces, facilitating development and troubleshooting. This microcontroller is packaged in multiple formats, including VFQFPN36 and LQFP48, catering to different design requirements.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-6066-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-6066-ND
Microcontrollers 497-6066-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH

Buy Now Datasheet
Integrated Circuits(ICs) - 088467-STM32F103RBT6 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
088467-STM32F103RBT6
Integrated Circuits(ICs) 088467-STM32F103RBT6
Manufacturer: STMicroelectronics Win Source Part Number: 088467-STM32F103RBT6 Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: STM32 F1 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M3 Speed: 72MHz Package: 64-LQFP Manufacturer Device Package: * Standard Package: 160 Catalog: STM32 F1 Operating Supply Voltage: 2 V ~ 3.6 V Core Size: 32-Bit Connectivity: CAN I²C IrDA LIN SPI UART/USART USB Peripherals: DMA Motor Control PWM PDR POR PVD PWM Temp Sensor WDT Number of I/O: 51 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 20K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Family Name: STM32F103RB Alternative Parts (Cross-Reference): LM3S5R36-IQR80-C3; ATSAME70J21A-AN; LM3S5951-EQR100-C0T; Introduction Date: June 01, 2007 ECCN: 3A991.a.2 Country of Origin: China, Malaysia, Philippines, Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 088467-STM32F103RBT6
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: STM32 F1
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M3
Speed: 72MHz
Package: 64-LQFP
Manufacturer Device Package: *
Standard Package: 160
Catalog: STM32 F1
Operating Supply Voltage: 2 V ~ 3.6 V
Core Size: 32-Bit
Connectivity: CAN I²C IrDA LIN SPI UART/USART USB
Peripherals: DMA Motor Control PWM PDR POR PVD PWM Temp Sensor WDT
Number of I/O: 51
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 20K x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Family Name: STM32F103RB
Alternative Parts (Cross-Reference): LM3S5R36-IQR80-C3; ATSAME70J21A-AN; LM3S5951-EQR100-C0T;
Introduction Date: June 01, 2007
ECCN: 3A991.a.2
Country of Origin: China, Malaysia, Philippines, Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient

Buy Now
Microcontrollers - 402251 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
402251
Microcontrollers 402251
STM32 Cortex,128k Fl,20k RAM,72MHz,RBT6

STM32 Cortex,128k Fl,20k RAM,72MHz,RBT6

Supplier's Site
Microcontrollers - 402251P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
402251P
Microcontrollers 402251P
STM32 Cortex,128k Fl,20k RAM,72MHz,RBT6

STM32 Cortex,128k Fl,20k RAM,72MHz,RBT6

Supplier's Site
Microcontrollers - 1023542 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1023542
Microcontrollers 1023542
STM32 Cortex,128k Fl,20k RAM,72MHz,RBT6

STM32 Cortex,128k Fl,20k RAM,72MHz,RBT6

Supplier's Site
Singapore, Singapore
ARM Cortex-M 32-bit 128KB 72MHz Embedded Microcontroller MCU
685-STM32F103RBT6
ARM Cortex-M 32-bit 128KB 72MHz Embedded Microcontroller MCU 685-STM32F103RBT6
32-bit ARM Cortex-M3 MCU, 128KB Flash, 72MHz, LQFP Product overview: STM32F103RBT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 128KB, 72MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 128KB, 72MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103RBT6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 128KB Flash, 72MHz, LQFP Product overview: STM32F103RBT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 128KB, 72MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 128KB, 72MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103RBT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM32F103RBT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F103RBT6
Microcontrollers STM32F103RBT6
IC MCU 32BIT 128KB FLASH 64LQFP

IC MCU 32BIT 128KB FLASH 64LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F103RBT6
ARM Microcontrollers - MCU STM32F103RBT6
ARM Microcontrollers - MCU 32BIT Cortex M3 128K FLASH 20KB RAM

ARM Microcontrollers - MCU 32BIT Cortex M3 128K FLASH 20KB RAM

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F103RBT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F103RBT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F103RBT6
IC MCU 32BIT 128KB FLASH 64LQFP

IC MCU 32BIT 128KB FLASH 64LQFP

Supplier's Site
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - STM32F103RBT6 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
STM32F103RBT6
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) STM32F103RBT6
128KB 2V~3.6V CM3 20KB 72MHz FLASH 51 LQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

128KB 2V~3.6V CM3 20KB 72MHz FLASH 51 LQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32F103RBT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F103RBT6
Embedded - Microcontrollers STM32F103RBT6
IC MCU 32BIT 128KB FLASH 64LQFP

IC MCU 32BIT 128KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontroller Mcu, 32 Bit, Cortex-M3, 72Mhz, Lqfp-64; Product Range Stmicroelectronics - 59M2183 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M3, 72Mhz, Lqfp-64; Product Range Stmicroelectronics
59M2183
Microcontroller Mcu, 32 Bit, Cortex-M3, 72Mhz, Lqfp-64; Product Range Stmicroelectronics 59M2183
MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 72MHZ, LQFP-64; Product Range:STM32 Family STM32F1 Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:128KB; RAM Memory Size:20KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 72MHZ, LQFP-64; Product Range:STM32 Family STM32F1 Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:128KB; RAM Memory Size:20KB RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - STM32F103RBT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F103RBT6
Microcontrollers STM32F103RBT6
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-6066-ND 088467-STM32F103RBT6 402251 402251P 685-STM32F103RBT6 STM32F103RBT6 STM32F103RBT6 STM32F103RBT6 STM32F103RBT6 STM32F103RBT6 59M2183 STM32F103RBT6
Product Name Microcontrollers Integrated Circuits(ICs) Microcontrollers Microcontrollers ARM Cortex-M 32-bit 128KB 72MHz Embedded Microcontroller MCU Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Embedded - Microcontrollers Microcontroller Mcu, 32 Bit, Cortex-M3, 72Mhz, Lqfp-64; Product Range Stmicroelectronics Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 72 MHz 72 MHz 72 MHz 72 MHz 72 MHz 72 MHz
Bits Other; A/D 16x12b Other; 12bit
RAM 20 KB 128 KB 20 KB 20 KB 20 KB 20 KB 20 KB 20 KB 20 KB
ROM 128 KB 128 KB 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6125IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ACE1101BEMT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
 - C161SL25MAABXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP80
View Details
6 suppliers