STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32F103RBH7 STM32F103RBH7

Description
Manufacturer: STMicroelectronics Win Source Part Number: 708390-STM32F103RBH7 Series: TPS series Series: STM32 F1 Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: ARM Cortex-M3 Speed: 72MHz Package: 64-TFBGA Core Size: 32-Bit Connectivity: CAN, I2C, IrDA, LIN, SPI, UART/USART, USB Peripherals: DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT Number of I/O: 51 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 20K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 2 V ~ 3.6 V Family Name: STM32F103RB Categories: Integrated Circuits (ICs) Manufacturer Package: 64-BGA (5x5) Alternative Parts (Cross-Reference): R5F51114ADLF#U0; MKL27Z256VMP4; MK10DX32VMP5; Introduction Date: June 01, 2007 ECCN: 3A991.a.2 Country of Origin: Malaysia Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 708390-STM32F103RBH7 Series: TPS series Series: STM32 F1 Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: ARM Cortex-M3 Speed: 72MHz Package: 64-TFBGA Core Size: 32-Bit Connectivity: CAN, I2C, IrDA, LIN, SPI, UART/USART, USB Peripherals: DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT Number of I/O: 51 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 20K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 2 V ~ 3.6 V Family Name: STM32F103RB Categories: Integrated Circuits (ICs) Manufacturer Package: 64-BGA (5x5) Alternative Parts (Cross-Reference): R5F51114ADLF#U0; MKL27Z256VMP4; MK10DX32VMP5; Introduction Date: June 01, 2007 ECCN: 3A991.a.2 Country of Origin: Malaysia Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32F103RBH7 - 708390-STM32F103RBH7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F103RBH7
708390-STM32F103RBH7
Embedded - Embedded - Microcontrollers - STM32F103RBH7 708390-STM32F103RBH7
Manufacturer: STMicroelectronics Win Source Part Number: 708390-STM32F103RBH7 Series: TPS series Series: STM32 F1 Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: ARM Cortex-M3 Speed: 72MHz Package: 64-TFBGA Core Size: 32-Bit Connectivity: CAN, I2C, IrDA, LIN, SPI, UART/USART, USB Peripherals: DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT Number of I/O: 51 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 20K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 2 V ~ 3.6 V Family Name: STM32F103RB Categories: Integrated Circuits (ICs) Manufacturer Package: 64-BGA (5x5) Alternative Parts (Cross-Reference): R5F51114ADLF#U0; MKL27Z256VMP4; MK10DX32VMP5; Introduction Date: June 01, 2007 ECCN: 3A991.a.2 Country of Origin: Malaysia Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 708390-STM32F103RBH7
Series: TPS series
Series: STM32 F1
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: ARM Cortex-M3
Speed: 72MHz
Package: 64-TFBGA
Core Size: 32-Bit
Connectivity: CAN, I2C, IrDA, LIN, SPI, UART/USART, USB
Peripherals: DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT
Number of I/O: 51
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 20K x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 2 V ~ 3.6 V
Family Name: STM32F103RB
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-BGA (5x5)
Alternative Parts (Cross-Reference): R5F51114ADLF#U0; MKL27Z256VMP4; MK10DX32VMP5;
Introduction Date: June 01, 2007
ECCN: 3A991.a.2
Country of Origin: Malaysia
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
ARM Cortex-M 32-bit 72MHz 128KB Embedded Microcontroller MCU - 685-STM32F103RBH7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 72MHz 128KB Embedded Microcontroller MCU
685-STM32F103RBH7
ARM Cortex-M 32-bit 72MHz 128KB Embedded Microcontroller MCU 685-STM32F103RBH7
32-bit ARM Cortex-M3 MCU, 72MHz, 128KB Flash, TFBGA Product overview: STM32F103RBH7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103RBH7 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 72MHz, 128KB Flash, TFBGA Product overview: STM32F103RBH7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103RBH7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-18522-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18522-ND
Microcontrollers 497-18522-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 64-TFBGA (5x5)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 64-TFBGA (5x5)

Buy Now Datasheet
Embedded - Microcontrollers - STM32F103RBH7 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F103RBH7
Embedded - Microcontrollers STM32F103RBH7
IC MCU 32BIT 128KB FLASH 64BGA

IC MCU 32BIT 128KB FLASH 64BGA

Supplier's Site Datasheet
Microcontrollers - STM32F103RBH7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F103RBH7
Microcontrollers STM32F103RBH7
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 64-TFBGA (5x5)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 64-TFBGA (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F103RBH7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F103RBH7
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F103RBH7
IC MCU 32BIT 128KB FLASH 64BGA

IC MCU 32BIT 128KB FLASH 64BGA

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F103RBH7
ARM Microcontrollers - MCU STM32F103RBH7
ARM Microcontrollers - MCU 32-Bit ARM Cortex 128kb Performance

ARM Microcontrollers - MCU 32-Bit ARM Cortex 128kb Performance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 708390-STM32F103RBH7 685-STM32F103RBH7 497-18522-ND STM32F103RBH7 STM32F103RBH7 STM32F103RBH7 STM32F103RBH7
Product Name Embedded - Embedded - Microcontrollers - STM32F103RBH7 ARM Cortex-M 32-bit 72MHz 128KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 72 MHz 72 MHz 72 MHz 72 MHz
RAM 128 KB 20 KB 20 KB 20 KB 20 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products