STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32F103RBH6TR STM32F103RBH6TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1103284-STM32F103RBH 6TR Packaging: Reel - TR Core Processor: ARM Cortex-M3 Number of I/O: 51 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-TFBGA (5x5) Speed(Frequency): 72MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 20K x 8 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1103284-STM32F103RBH 6TR Packaging: Reel - TR Core Processor: ARM Cortex-M3 Number of I/O: 51 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-TFBGA (5x5) Speed(Frequency): 72MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 20K x 8 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32F103RBH6TR - 1103284-STM32F103RBH6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F103RBH6TR
1103284-STM32F103RBH6TR
Embedded - Embedded - Microcontrollers - STM32F103RBH6TR 1103284-STM32F103RBH6TR
Manufacturer: STMicroelectronics Win Source Part Number: 1103284-STM32F103RBH 6TR Packaging: Reel - TR Core Processor: ARM Cortex-M3 Number of I/O: 51 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-TFBGA (5x5) Speed(Frequency): 72MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 20K x 8 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1103284-STM32F103RBH6TR
Packaging: Reel - TR
Core Processor: ARM Cortex-M3
Number of I/O: 51
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-TFBGA (5x5)
Speed(Frequency): 72MHz
Supply Voltage - Operating: 2 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 20K x 8
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
ARM Cortex-M 32-bit 72MHz 128KB Embedded Microcontroller MCU - 685-STM32F103RBH6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 72MHz 128KB Embedded Microcontroller MCU
685-STM32F103RBH6TR
ARM Cortex-M 32-bit 72MHz 128KB Embedded Microcontroller MCU 685-STM32F103RBH6TR
32-bit ARM Cortex-M3 MCU, 72MHz, 128KB Flash, TFBGA Product overview: STM32F103RBH6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103RBH6TR can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 72MHz, 128KB Flash, TFBGA Product overview: STM32F103RBH6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103RBH6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F103RBH6TR
ARM Microcontrollers - MCU STM32F103RBH6TR
ARM Microcontrollers - MCU Mainstream Performance line, ARM Cortex-M3 MCU with 128 Kbytes Flash, 72 MHz CPU, motor control, USB and CAN

ARM Microcontrollers - MCU Mainstream Performance line, ARM Cortex-M3 MCU with 128 Kbytes Flash, 72 MHz CPU, motor control, USB and CAN

Buy Now Datasheet
Microcontrollers - STM32F103RBH6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F103RBH6TR
Microcontrollers STM32F103RBH6TR
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 64-TFBGA (5x5)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 64-TFBGA (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F103RBH6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F103RBH6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F103RBH6TR
IC MCU 32BIT 128KB FLASH 64TFBGA

IC MCU 32BIT 128KB FLASH 64TFBGA

Supplier's Site
Embedded - Microcontrollers - STM32F103RBH6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F103RBH6TR
Embedded - Microcontrollers STM32F103RBH6TR
IC MCU 32BIT 128KB FLASH 64TFBGA

IC MCU 32BIT 128KB FLASH 64TFBGA

Supplier's Site Datasheet
Microcontrollers - STM32F103RBH6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F103RBH6TR
Microcontrollers STM32F103RBH6TR
IC MCU 32BIT 128KB FLASH 64TFBGA

IC MCU 32BIT 128KB FLASH 64TFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1103284-STM32F103RBH6TR 685-STM32F103RBH6TR STM32F103RBH6TR STM32F103RBH6TR STM32F103RBH6TR STM32F103RBH6TR STM32F103RBH6TR
Product Name Embedded - Embedded - Microcontrollers - STM32F103RBH6TR ARM Cortex-M 32-bit 72MHz 128KB Embedded Microcontroller MCU ARM Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit 32 Bit
Life Cycle Stage Active Active Active
Clock Speed 72 MHz 72 MHz 72 MHz 72 MHz
RAM 128 KB 20 KB 20 KB 20 KB 20 KB
ROM Type Flash; FLASH Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806848 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
 - C164CILMCAFXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
7 suppliers
CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
2 suppliers