STMicroelectronics, Inc. Microcontrollers STM32F103R8T6

Description
STM32 Cortex,64k Fl,20k RAM,72MHz,R8T6
Request a Quote Datasheet
Description
STM32 Cortex,64k Fl,20k RAM,72MHz,R8T6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 402324 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
402324
Microcontrollers 402324
STM32 Cortex,64k Fl,20k RAM,72MHz,R8T6

STM32 Cortex,64k Fl,20k RAM,72MHz,R8T6

Supplier's Site
Microcontrollers - 402324P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
402324P
Microcontrollers 402324P
STM32 Cortex,64k Fl,20k RAM,72MHz,R8T6

STM32 Cortex,64k Fl,20k RAM,72MHz,R8T6

Supplier's Site
Microcontrollers - 1023544 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1023544
Microcontrollers 1023544
STM32 Cortex,64k Fl,20k RAM,72MHz,R8T6

STM32 Cortex,64k Fl,20k RAM,72MHz,R8T6

Supplier's Site
Embedded - Embedded - Microcontrollers - STM32F103R8T6 - 031278-STM32F103R8T6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F103R8T6
031278-STM32F103R8T6
Embedded - Embedded - Microcontrollers - STM32F103R8T6 031278-STM32F103R8T6
Manufacturer: STMicroelectronics Win Source Part Number: 031278-STM32F103R8T6 Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 51 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b Family Name: STM32F103RC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 64-LQFP Speed(Frequency): 72MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 20K x 8 Alternative Parts (Cross-Reference): LM3S5R31-EQR20-C0; LPC1519JBD64E; LM3S5R36-EQR50-C0; Introduction Date: April 07, 2008 ECCN: 3A991.a.2 Country of Origin: China, Malaysia, Philippines, Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 031278-STM32F103R8T6
Packaging: Tray
Core Processor: ARM Cortex-M3
Number of I/O: 51
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b
Family Name: STM32F103RC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 64-LQFP
Speed(Frequency): 72MHz
Supply Voltage - Operating: 2 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 20K x 8
Alternative Parts (Cross-Reference): LM3S5R31-EQR20-C0; LPC1519JBD64E; LM3S5R36-EQR50-C0;
Introduction Date: April 07, 2008
ECCN: 3A991.a.2
Country of Origin: China, Malaysia, Philippines, Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
ARM Cortex-M 32-bit 64KB 72MHz Embedded Microcontroller MCU
685-STM32F103R8T6
ARM Cortex-M 32-bit 64KB 72MHz Embedded Microcontroller MCU 685-STM32F103R8T6
32-bit ARM Cortex-M3 MCU, 64KB Flash, 72MHz, LQFP, USB, CAN Product overview: STM32F103R8T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 64KB, 72MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 64KB, 72MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103R8T6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 64KB Flash, 72MHz, LQFP, USB, CAN Product overview: STM32F103R8T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 64KB, 72MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 64KB, 72MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103R8T6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-6065-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-6065-ND
Microcontrollers 497-6065-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH

Buy Now Datasheet
Microcontrollers - STM32F103R8T6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F103R8T6
Microcontrollers STM32F103R8T6
IC MCU 32BIT 64KB FLASH 64LQFP

IC MCU 32BIT 64KB FLASH 64LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F103R8T6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F103R8T6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F103R8T6
Mainstream Performance line, Arm

Mainstream Performance line, Arm

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F103R8T6
ARM Microcontrollers - MCU STM32F103R8T6
ARM Microcontrollers - MCU 32BIT Cortex M3 64KB 20KB RAM 2X12 ADC

ARM Microcontrollers - MCU 32BIT Cortex M3 64KB 20KB RAM 2X12 ADC

Buy Now Datasheet
Microcontrollers - STM32F103R8T6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F103R8T6
Microcontrollers STM32F103R8T6
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH

Buy Now Datasheet
Embedded - Microcontrollers - STM32F103R8T6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F103R8T6
Embedded - Microcontrollers STM32F103R8T6
IC MCU 32BIT 64KB FLASH 64LQFP

IC MCU 32BIT 64KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontroller Mcu, 32 Bit, Cortex-M3, 72Mhz, Lqfp-64; Product Range Stmicroelectronics - 57P1241 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M3, 72Mhz, Lqfp-64; Product Range Stmicroelectronics
57P1241
Microcontroller Mcu, 32 Bit, Cortex-M3, 72Mhz, Lqfp-64; Product Range Stmicroelectronics 57P1241
MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 72MHZ, LQFP-64; Product Range:STM32 F1 ARM Cortex-M3 Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:64KB; RAM Memory Size:20KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 72MHZ, LQFP-64; Product Range:STM32 F1 ARM Cortex-M3 Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:64KB; RAM Memory Size:20KB RoHS Compliant: Yes

Supplier's Site
32 Bit Microcontroller, Motor Control, Arm Cortex-M3, 72 Mhz, 64 Kb, 20 Kb, 64, Lqfp Rohs Compliant Stmicroelectronics - 59M2185 - Newark, An Avnet Company
Chicago, IL, United States
32 Bit Microcontroller, Motor Control, Arm Cortex-M3, 72 Mhz, 64 Kb, 20 Kb, 64, Lqfp Rohs Compliant Stmicroelectronics
59M2185
32 Bit Microcontroller, Motor Control, Arm Cortex-M3, 72 Mhz, 64 Kb, 20 Kb, 64, Lqfp Rohs Compliant Stmicroelectronics 59M2185
32 Bit Microcontroller, Motor Control, ARM Cortex-M3, 72 MHz, 64 KB, 20 KB, 64, LQFP RoHS Compliant: Yes

32 Bit Microcontroller, Motor Control, ARM Cortex-M3, 72 MHz, 64 KB, 20 KB, 64, LQFP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 402324 402324P 031278-STM32F103R8T6 685-STM32F103R8T6 497-6065-ND STM32F103R8T6 STM32F103R8T6 STM32F103R8T6 STM32F103R8T6 STM32F103R8T6 57P1241 59M2185
Product Name Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - STM32F103R8T6 ARM Cortex-M 32-bit 64KB 72MHz Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Microcontroller Mcu, 32 Bit, Cortex-M3, 72Mhz, Lqfp-64; Product Range Stmicroelectronics 32 Bit Microcontroller, Motor Control, Arm Cortex-M3, 72 Mhz, 64 Kb, 20 Kb, 64, Lqfp Rohs Compliant Stmicroelectronics
Data Bus 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit 32 Bit
RAM 20 KB 64 KB 20 KB 20 KB 20 KB 20 KB 20 KB 20 KB
ROM 64 KB 64 KB 64 KB
Package Type QFP; Other; Lqfp QFP; Other; LQFP Other; LQFP LFQP; Other; 64-LQFP QFP; Other; 64-LQFP Other; 64-LQFP QFP; Other; 64-LQFP
Pin Count 64 64 64
Unlock Full Specs
to access all available technical data

Similar Products

Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - AM3352BZCZD80 - LCSC Electronics Technology (HK) Limited
Specs
Features LCD Driver
Package Type BGA
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
 - C167CSL16M3VCAFXQLA2 - Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package Type QFP; Other; PG-MQFP-144-11
View Details
4 suppliers