STMicroelectronics, Inc. ARM Cortex-M 32-bit 64KB 72MHz Embedded Microcontroller MCU STM32F103R8H6TR

Description
32-bit ARM Cortex-M3 MCU, 64KB Flash, 72MHz, 64-pin BGA Product overview: STM32F103R8H6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 64KB, 72MHz, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 64KB, 72MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103R8H6TR can be used for catalog matching and distributor lookup.
Request a Quote
Description
32-bit ARM Cortex-M3 MCU, 64KB Flash, 72MHz, 64-pin BGA Product overview: STM32F103R8H6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 64KB, 72MHz, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 64KB, 72MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103R8H6TR can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STM32F103R8H6TR is a medium-density performance microcontroller based on the ARM® Cortex®-M3 core, operating at a maximum frequency of 72 MHz. It features 64 KB of Flash memory and 20 KB of SRAM, making it suitable for a variety of applications requiring efficient processing and memory management. The device supports multiple communication interfaces, including USB 2.0, CAN, USART, I2C, and SPI, allowing for versatile connectivity options. This microcontroller includes two 12-bit ADCs with a conversion range of 0 to 3.6 V and supports up to 16 channels, which is beneficial for applications requiring analog input. It also features seven timers, including motor control PWM capabilities, and a 7-channel DMA controller to enhance data handling efficiency. The STM32F103R8H6TR is designed with low-power modes, including Sleep, Stop, and Standby, making it suitable for battery-operated devices. The device operates within a supply voltage range of 2.0 to 3.6 V and is available in various package options, including LQFP and BGA formats. Its robust feature set, including a temperature sensor and debug interfaces, makes it a strong candidate for engineers looking for a reliable microcontroller for embedded systems.

Datasheet Summary
Powered by GS/AI

The STM32F103R8H6TR is a medium-density performance microcontroller based on the ARM® Cortex®-M3 core, operating at a maximum frequency of 72 MHz. It features 64 KB of Flash memory and 20 KB of SRAM, making it suitable for a variety of applications requiring efficient processing and memory management. The device supports multiple communication interfaces, including USB 2.0, CAN, USART, I2C, and SPI, allowing for versatile connectivity options. This microcontroller includes two 12-bit ADCs with a conversion range of 0 to 3.6 V and supports up to 16 channels, which is beneficial for applications requiring analog input. It also features seven timers, including motor control PWM capabilities, and a 7-channel DMA controller to enhance data handling efficiency. The STM32F103R8H6TR is designed with low-power modes, including Sleep, Stop, and Standby, making it suitable for battery-operated devices. The device operates within a supply voltage range of 2.0 to 3.6 V and is available in various package options, including LQFP and BGA formats. Its robust feature set, including a temperature sensor and debug interfaces, makes it a strong candidate for engineers looking for a reliable microcontroller for embedded systems.

Suppliers

Company
Product
Description
Supplier Links
ARM Cortex-M 32-bit 64KB 72MHz Embedded Microcontroller MCU - 685-STM32F103R8H6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 64KB 72MHz Embedded Microcontroller MCU
685-STM32F103R8H6TR
ARM Cortex-M 32-bit 64KB 72MHz Embedded Microcontroller MCU 685-STM32F103R8H6TR
32-bit ARM Cortex-M3 MCU, 64KB Flash, 72MHz, 64-pin BGA Product overview: STM32F103R8H6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 64KB, 72MHz, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 64KB, 72MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103R8H6TR can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 64KB Flash, 72MHz, 64-pin BGA Product overview: STM32F103R8H6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 64KB, 72MHz, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 64KB, 72MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103R8H6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32F103R8H6TR - 111926-STM32F103R8H6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F103R8H6TR
111926-STM32F103R8H6TR
Embedded - Embedded - Microcontrollers - STM32F103R8H6TR 111926-STM32F103R8H6TR
Manufacturer: STMicroelectronics Win Source Part Number: 111926-STM32F103R8H6 TR Packaging: Reel - TR Core Processor: ARM Cortex-M3 Number of I/O: 51 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-TFBGA (5x5) Speed(Frequency): 72MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 20K x 8 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Application Field: Used in Motor Drive & Control, Medical, Industrial

Manufacturer: STMicroelectronics
Win Source Part Number: 111926-STM32F103R8H6TR
Packaging: Reel - TR
Core Processor: ARM Cortex-M3
Number of I/O: 51
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-TFBGA (5x5)
Speed(Frequency): 72MHz
Supply Voltage - Operating: 2 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 20K x 8
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Application Field: Used in Motor Drive & Control, Medical, Industrial

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F103R8H6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F103R8H6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F103R8H6TR
IC MCU 32BIT 64KB FLASH 64TFBGA

IC MCU 32BIT 64KB FLASH 64TFBGA

Supplier's Site
Microcontrollers - STM32F103R8H6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F103R8H6TR
Microcontrollers STM32F103R8H6TR
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 64-TFBGA (5x5)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 64-TFBGA (5x5)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F103R8H6TR
ARM Microcontrollers - MCU STM32F103R8H6TR
ARM Microcontrollers - MCU Mainstream Performance line, ARM Cortex-M3 MCU with 64 Kbytes Flash, 72 MHz CPU, motor control, USB and CAN

ARM Microcontrollers - MCU Mainstream Performance line, ARM Cortex-M3 MCU with 64 Kbytes Flash, 72 MHz CPU, motor control, USB and CAN

Buy Now Datasheet
Embedded - Microcontrollers - STM32F103R8H6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F103R8H6TR
Embedded - Microcontrollers STM32F103R8H6TR
IC MCU 32BIT 64KB FLASH 64TFBGA

IC MCU 32BIT 64KB FLASH 64TFBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32F103R8H6TR 111926-STM32F103R8H6TR STM32F103R8H6TR STM32F103R8H6TR STM32F103R8H6TR STM32F103R8H6TR
Product Name ARM Cortex-M 32-bit 64KB 72MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32F103R8H6TR Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 72 MHz 72 MHz 72 MHz 72 MHz
Supply Voltage 2 to ? volts 2 to 3.6 volts 3.6 volts
Pin Count 64
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C164CL8RMCAKXUMA3 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers