STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32F103R8H6 STM32F103R8H6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 708386-STM32F103R8H6 Series: STM series Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M3 Speed: 72MHz Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT Program Memory Size: 64KB Program Memory Type: FLASH Data Converters: A/D 16x12b Supply Voltage: 2V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 64-BGA (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-TFBGA Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Family Part Number: STM32F103 Manufacturer Pack Quantity: 640 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 51 Date RAM Size: 20K x 8
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 708386-STM32F103R8H6 Series: STM series Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M3 Speed: 72MHz Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT Program Memory Size: 64KB Program Memory Type: FLASH Data Converters: A/D 16x12b Supply Voltage: 2V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 64-BGA (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-TFBGA Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Family Part Number: STM32F103 Manufacturer Pack Quantity: 640 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 51 Date RAM Size: 20K x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32F103R8H6 - 708386-STM32F103R8H6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F103R8H6
708386-STM32F103R8H6
Embedded - Embedded - Microcontrollers - STM32F103R8H6 708386-STM32F103R8H6
Manufacturer: STMicroelectronics Win Source Part Number: 708386-STM32F103R8H6 Series: STM series Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M3 Speed: 72MHz Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT Program Memory Size: 64KB Program Memory Type: FLASH Data Converters: A/D 16x12b Supply Voltage: 2V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 64-BGA (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-TFBGA Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Family Part Number: STM32F103 Manufacturer Pack Quantity: 640 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 51 Date RAM Size: 20K x 8

Manufacturer: STMicroelectronics
Win Source Part Number: 708386-STM32F103R8H6
Series: STM series
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex-M3
Speed: 72MHz
Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals: DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT
Program Memory Size: 64KB
Program Memory Type: FLASH
Data Converters: A/D 16x12b
Supply Voltage: 2V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 64-BGA (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 64-TFBGA
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Family Part Number: STM32F103
Manufacturer Pack Quantity: 640
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 51
Date RAM Size: 20K x 8

Buy Now
Microcontrollers - 497-11523-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-11523-ND
Microcontrollers 497-11523-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 64-TFBGA (5x5)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 64-TFBGA (5x5)

Buy Now Datasheet
ARM Cortex-M 32-bit 72MHz 64KB Embedded Microcontroller MCU - 685-STM32F103R8H6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 72MHz 64KB Embedded Microcontroller MCU
685-STM32F103R8H6
ARM Cortex-M 32-bit 72MHz 64KB Embedded Microcontroller MCU 685-STM32F103R8H6
32-bit ARM Cortex-M3 MCU, 72MHz, 64KB Flash, TFBGA Product overview: STM32F103R8H6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103R8H6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 72MHz, 64KB Flash, TFBGA Product overview: STM32F103R8H6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103R8H6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F103R8H6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F103R8H6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F103R8H6
IC MCU 32BIT 64KB FLASH 64BGA

IC MCU 32BIT 64KB FLASH 64BGA

Supplier's Site
Microcontroller Mcu, 32 Bit, Cortex-M3, 72Mhz, Tfbga-64; Product Range Stmicroelectronics - 99W9793 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M3, 72Mhz, Tfbga-64; Product Range Stmicroelectronics
99W9793
Microcontroller Mcu, 32 Bit, Cortex-M3, 72Mhz, Tfbga-64; Product Range Stmicroelectronics 99W9793
MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 72MHZ, TFBGA-64; Product Range:STM32 Family STM32F1 Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:64KB; RAM Memory Size:20KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 72MHZ, TFBGA-64; Product Range:STM32 Family STM32F1 Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:64KB; RAM Memory Size:20KB RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F103R8H6
ARM Microcontrollers - MCU STM32F103R8H6
ARM Microcontrollers - MCU 32BIT Cortex M3 M/D Performance LINE

ARM Microcontrollers - MCU 32BIT Cortex M3 M/D Performance LINE

Buy Now Datasheet
Embedded - Microcontrollers - STM32F103R8H6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F103R8H6
Embedded - Microcontrollers STM32F103R8H6
IC MCU 32BIT 64KB FLASH 64BGA

IC MCU 32BIT 64KB FLASH 64BGA

Supplier's Site Datasheet
Microcontrollers - STM32F103R8H6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F103R8H6
Microcontrollers STM32F103R8H6
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 64-TFBGA (5x5)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 64-TFBGA (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 708386-STM32F103R8H6 497-11523-ND 685-STM32F103R8H6 STM32F103R8H6 99W9793 STM32F103R8H6 STM32F103R8H6 STM32F103R8H6
Product Name Embedded - Embedded - Microcontrollers - STM32F103R8H6 Microcontrollers ARM Cortex-M 32-bit 72MHz 64KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 32 Bit, Cortex-M3, 72Mhz, Tfbga-64; Product Range Stmicroelectronics ARM Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 72 MHz 72 MHz 72 MHz 72 MHz 72 MHz
RAM 64 KB 20 KB 20 KB 20 KB 20 KB 20 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7030BCPZ-8V - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
 - A2C04189800 - Rochester Electronics
Specs
Life Cycle Stage Obsolete
View Details
3 suppliers