STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32F103R6T6A STM32F103R6T6A

Description
Manufacturer: STMicroelectronics Win Source Part Number: 031277-STM32F103R6T6 A Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 51 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-LQFP (10x10) Speed(Frequency): 72MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 10K x 8 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 031277-STM32F103R6T6 A Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 51 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-LQFP (10x10) Speed(Frequency): 72MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 10K x 8 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STM32F103C4 is a 32-bit microcontroller based on the ARM Cortex-M3 core, operating at a maximum frequency of 72 MHz. It features 32 KB of Flash memory and 10 KB of SRAM, making it suitable for a variety of embedded applications. The device supports multiple communication interfaces, including USB 2.0, CAN, I2C, and USART, which enhance its connectivity options. This microcontroller includes six timers, two 12-bit ADCs with up to 16 channels, and a range of low-power modes, allowing for efficient power management in battery-operated devices. It operates within a supply voltage range of 2.0 to 3.6 V and is available in a 64-pin LQFP package. The STM32F103C4 also incorporates a CRC calculation unit and a unique 96-bit ID for enhanced data integrity and identification. Engineers may consider this microcontroller for projects requiring robust performance, versatile communication capabilities, and efficient power management.

Datasheet Summary
Powered by GS/AI

The STM32F103C4 is a 32-bit microcontroller based on the ARM Cortex-M3 core, operating at a maximum frequency of 72 MHz. It features 32 KB of Flash memory and 10 KB of SRAM, making it suitable for a variety of embedded applications. The device supports multiple communication interfaces, including USB 2.0, CAN, I2C, and USART, which enhance its connectivity options. This microcontroller includes six timers, two 12-bit ADCs with up to 16 channels, and a range of low-power modes, allowing for efficient power management in battery-operated devices. It operates within a supply voltage range of 2.0 to 3.6 V and is available in a 64-pin LQFP package. The STM32F103C4 also incorporates a CRC calculation unit and a unique 96-bit ID for enhanced data integrity and identification. Engineers may consider this microcontroller for projects requiring robust performance, versatile communication capabilities, and efficient power management.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32F103R6T6A - 031277-STM32F103R6T6A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F103R6T6A
031277-STM32F103R6T6A
Embedded - Embedded - Microcontrollers - STM32F103R6T6A 031277-STM32F103R6T6A
Manufacturer: STMicroelectronics Win Source Part Number: 031277-STM32F103R6T6 A Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 51 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-LQFP (10x10) Speed(Frequency): 72MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 10K x 8 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031277-STM32F103R6T6A
Packaging: Tray
Core Processor: ARM Cortex-M3
Number of I/O: 51
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-LQFP (10x10)
Speed(Frequency): 72MHz
Supply Voltage - Operating: 2 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 10K x 8
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - 497-11521-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-11521-ND
Microcontrollers 497-11521-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
ARM Cortex-M 32-bit 72MHz 32KB Embedded Microcontroller MCU - 685-STM32F103R6T6A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 72MHz 32KB Embedded Microcontroller MCU
685-STM32F103R6T6A
ARM Cortex-M 32-bit 72MHz 32KB Embedded Microcontroller MCU 685-STM32F103R6T6A
32-bit ARM Cortex-M3 MCU, 72MHz, 32KB Flash, LQFP Product overview: STM32F103R6T6A from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103R6T6A can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 72MHz, 32KB Flash, LQFP Product overview: STM32F103R6T6A from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103R6T6A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mcu, 32Bit, Cortex-M3, 72Mhz, Lqfp-64; Product Range Stmicroelectronics - 57P1238 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Cortex-M3, 72Mhz, Lqfp-64; Product Range Stmicroelectronics
57P1238
Mcu, 32Bit, Cortex-M3, 72Mhz, Lqfp-64; Product Range Stmicroelectronics 57P1238
MCU, 32BIT, CORTEX-M3, 72MHZ, LQFP-64; Product Range:STM32 F1 ARM Cortex-M3 Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:32KB; RAM Memory Size:10KB; No. of Pins:64Pins; MSL:- RoHS Compliant: Yes

MCU, 32BIT, CORTEX-M3, 72MHZ, LQFP-64; Product Range:STM32 F1 ARM Cortex-M3 Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:32KB; RAM Memory Size:10KB; No. of Pins:64Pins; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F103R6T6A
ARM Microcontrollers - MCU STM32F103R6T6A
ARM Microcontrollers - MCU 32BIT Cortex M3 L/D PERF LN 64 PIN 32KB

ARM Microcontrollers - MCU 32BIT Cortex M3 L/D PERF LN 64 PIN 32KB

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F103R6T6A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F103R6T6A
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F103R6T6A
IC MCU 32BIT 32KB FLASH 64LQFP

IC MCU 32BIT 32KB FLASH 64LQFP

Supplier's Site
Embedded - Microcontrollers - STM32F103R6T6A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F103R6T6A
Embedded - Microcontrollers STM32F103R6T6A
IC MCU 32BIT 32KB FLASH 64LQFP

IC MCU 32BIT 32KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F103R6T6A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F103R6T6A
Microcontrollers STM32F103R6T6A
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - STM32F103R6T6A - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F103R6T6A
Microcontrollers STM32F103R6T6A
IC MCU 32BIT 32KB FLASH 64LQFP

IC MCU 32BIT 32KB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 031277-STM32F103R6T6A 497-11521-ND 685-STM32F103R6T6A 57P1238 STM32F103R6T6A STM32F103R6T6A STM32F103R6T6A STM32F103R6T6A STM32F103R6T6A
Product Name Embedded - Embedded - Microcontrollers - STM32F103R6T6A Microcontrollers ARM Cortex-M 32-bit 72MHz 32KB Embedded Microcontroller MCU Mcu, 32Bit, Cortex-M3, 72Mhz, Lqfp-64; Product Range Stmicroelectronics ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Life Cycle Stage Active Active Active
Clock Speed 72 MHz 72 MHz 72 MHz 72 MHz 72 MHz 72 MHz
RAM 32 KB 10 KB 10 KB 10 KB 10 KB 10 KB 10 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1200RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - CG7679AA - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Last Shipments; Last Time Buy
View Details
3 suppliers
Embedded - Microcontrollers - ADUC842BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details