STMicroelectronics, Inc. Microcontrollers STM32F103CBU6TR

Description
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 48-UFQFPN (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 48-UFQFPN (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-18757-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18757-2-ND
Microcontrollers 497-18757-2-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 48-UFQFPN (7x7)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 48-UFQFPN (7x7)

Buy Now Datasheet
Microcontrollers - 497-18757-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18757-1-ND
Microcontrollers 497-18757-1-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 48-UFQFPN (7x7)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 48-UFQFPN (7x7)

Buy Now Datasheet
Microcontrollers - 497-18757-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18757-6-ND
Microcontrollers 497-18757-6-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 48-UFQFPN (7x7)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 48-UFQFPN (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32F103CBU6TR - 031276-STM32F103CBU6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F103CBU6TR
031276-STM32F103CBU6TR
Embedded - Embedded - Microcontrollers - STM32F103CBU6TR 031276-STM32F103CBU6TR
Manufacturer: STMicroelectronics Win Source Part Number: 031276-STM32F103CBU6 TR Packaging: Reel - TR Core Processor: ARM Cortex-M3 Number of I/O: 37 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 10x12b Family Name: STM32F103CB Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-UFQFPN (7x7) Speed(Frequency): 72MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 20K x 8 Alternative Parts (Cross-Reference): MKL15Z32VFT4; R5F5111JAGNE#U0; XMC4104Q48F128ABXUMA 1 ; ATSAM4LS8AA-MU; MKL16Z128VFT4; STM32F103CBU7TR; STM32F103CBU6; Introduction Date: June 01, 2007 ECCN: 3A991.a.2 Country of Origin: China, Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031276-STM32F103CBU6TR
Packaging: Reel - TR
Core Processor: ARM Cortex-M3
Number of I/O: 37
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x12b
Family Name: STM32F103CB
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-UFQFPN (7x7)
Speed(Frequency): 72MHz
Supply Voltage - Operating: 2 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 20K x 8
Alternative Parts (Cross-Reference): MKL15Z32VFT4; R5F5111JAGNE#U0; XMC4104Q48F128ABXUMA1 ; ATSAM4LS8AA-MU; MKL16Z128VFT4; STM32F103CBU7TR; STM32F103CBU6;
Introduction Date: June 01, 2007
ECCN: 3A991.a.2
Country of Origin: China, Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
ARM Cortex-M 32-bit 128KB 72MHz Embedded Microcontroller MCU - 685-STM32F103CBU6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 128KB 72MHz Embedded Microcontroller MCU
685-STM32F103CBU6TR
ARM Cortex-M 32-bit 128KB 72MHz Embedded Microcontroller MCU 685-STM32F103CBU6TR
32-bit ARM Cortex-M3 MCU, 128KB Flash, 72MHz, 37 I/O, PQCC-48 Product overview: STM32F103CBU6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 128KB, 72MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 128KB, 72MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103CBU6TR can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 128KB Flash, 72MHz, 37 I/O, PQCC-48 Product overview: STM32F103CBU6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 128KB, 72MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 128KB, 72MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103CBU6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM32F103CBU6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F103CBU6TR
Microcontrollers STM32F103CBU6TR
IC MCU 32BIT 128KB FLSH 48UFQFPN

IC MCU 32BIT 128KB FLSH 48UFQFPN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F103CBU6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F103CBU6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F103CBU6TR
IC MCU 32BIT 128KB FLSH 48UFQFPN

IC MCU 32BIT 128KB FLSH 48UFQFPN

Supplier's Site
Embedded - Microcontrollers - STM32F103CBU6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F103CBU6TR
Embedded - Microcontrollers STM32F103CBU6TR
IC MCU 32BIT 128KB FLSH 48UFQFPN

IC MCU 32BIT 128KB FLSH 48UFQFPN

Supplier's Site Datasheet
Microcontrollers - STM32F103CBU6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F103CBU6TR
Microcontrollers STM32F103CBU6TR
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 48-UFQFPN (7x7)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 48-UFQFPN (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F103CBU6TR
ARM Microcontrollers - MCU STM32F103CBU6TR
ARM Microcontrollers - MCU Mainstream Performance line, ARM Cortex-M3 MCU with 128 Kbytes Flash, 72 MHz CPU, motor control, USB and CAN

ARM Microcontrollers - MCU Mainstream Performance line, ARM Cortex-M3 MCU with 128 Kbytes Flash, 72 MHz CPU, motor control, USB and CAN

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-18757-2-ND 031276-STM32F103CBU6TR 685-STM32F103CBU6TR STM32F103CBU6TR STM32F103CBU6TR STM32F103CBU6TR STM32F103CBU6TR STM32F103CBU6TR
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - STM32F103CBU6TR ARM Cortex-M 32-bit 128KB 72MHz Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 72 MHz 72 MHz 16 MHz 72 MHz 72 MHz 72 MHz
Bits Other; A/D 10x12b
RAM 20 KB 128 KB 20 KB 20 KB 20 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2211609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SL6RMCAKXUMA1 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers