STMicroelectronics, Inc. ARM Cortex-M 128KB 72MHz Embedded Microcontroller MCU STM32F103CBT7TR

Description
32b ARM Cortex-M3 MCU, 128KB Flash, 72MHz, LQFP, USB, CAN Product overview: STM32F103CBT7TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 128KB, 72MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 128KB, 72MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103CBT7TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32b ARM Cortex-M3 MCU, 128KB Flash, 72MHz, LQFP, USB, CAN Product overview: STM32F103CBT7TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 128KB, 72MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 128KB, 72MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103CBT7TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARM Cortex-M 128KB 72MHz Embedded Microcontroller MCU - 685-STM32F103CBT7TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 128KB 72MHz Embedded Microcontroller MCU
685-STM32F103CBT7TR
ARM Cortex-M 128KB 72MHz Embedded Microcontroller MCU 685-STM32F103CBT7TR
32b ARM Cortex-M3 MCU, 128KB Flash, 72MHz, LQFP, USB, CAN Product overview: STM32F103CBT7TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 128KB, 72MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 128KB, 72MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103CBT7TR can be used for catalog matching and distributor lookup.

32b ARM Cortex-M3 MCU, 128KB Flash, 72MHz, LQFP, USB, CAN Product overview: STM32F103CBT7TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 128KB, 72MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 128KB, 72MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103CBT7TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electronic Wholesale - STM32F103CBT7TR - 758874-STM32F103CBT7TR - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - STM32F103CBT7TR
758874-STM32F103CBT7TR
Electronic Wholesale - STM32F103CBT7TR 758874-STM32F103CBT7TR
Manufacturer: STMicroelectronics Win Source Part Number: 758874-STM32F103CBT7 TR Packaging: Tape and Reel Mounting Style: SMD Core Processor: ARM Cortex-M3 Speed: 72MHz Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 10x12b Supply Voltage: 2V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 48-LQFP Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Family Part Number: STM32F103 Manufacturer Pack Quantity: 2,400 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 37 Date RAM Size: 20K x 8

Manufacturer: STMicroelectronics
Win Source Part Number: 758874-STM32F103CBT7TR
Packaging: Tape and Reel
Mounting Style: SMD
Core Processor: ARM Cortex-M3
Speed: 72MHz
Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals: DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x12b
Supply Voltage: 2V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 48-LQFP
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Family Part Number: STM32F103
Manufacturer Pack Quantity: 2,400
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 37
Date RAM Size: 20K x 8

Buy Now
Microcontrollers - STM32F103CBT7TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM32F103CBT7TR-ND
Microcontrollers STM32F103CBT7TR-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - STM32F103CBT7TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F103CBT7TR
Embedded - Microcontrollers STM32F103CBT7TR
IC MCU 32BIT 128KB FLASH 48LQFP

IC MCU 32BIT 128KB FLASH 48LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F103CBT7TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F103CBT7TR
Microcontrollers STM32F103CBT7TR
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - STM32F103CBT7TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F103CBT7TR
Microcontrollers STM32F103CBT7TR
IC MCU 32BIT 128KB FLASH 48LQFP

IC MCU 32BIT 128KB FLASH 48LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F103CBT7TR
ARM Microcontrollers - MCU STM32F103CBT7TR
ARM Microcontrollers - MCU 32-Bit ARM Cortex 128kb Performance

ARM Microcontrollers - MCU 32-Bit ARM Cortex 128kb Performance

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F103CBT7TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F103CBT7TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F103CBT7TR
IC MCU 32BIT 128KB FLASH 48LQFP

IC MCU 32BIT 128KB FLASH 48LQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32F103CBT7TR 758874-STM32F103CBT7TR STM32F103CBT7TR-ND STM32F103CBT7TR STM32F103CBT7TR STM32F103CBT7TR STM32F103CBT7TR STM32F103CBT7TR
Product Name ARM Cortex-M 128KB 72MHz Embedded Microcontroller MCU Electronic Wholesale - STM32F103CBT7TR Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
RAM 20 KB 128 KB 20 KB 20 KB 20 KB 20 KB
Supply Voltage 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 3.6 volts
Serial Interface I2C, SPI, USB, IrDA, UART, USART, CAN CAN; SPI; UART; USART; USB
Package Type Other; LQFP LFQP; Other; 48-LQFP QFP; Other; 48-LQFP QFP; Other; 48-LQFP Other; 48-LQFP
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 1KB Embedded Microcontroller MCU - 685-COP8SAA720M9B - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.0640 KB
Package Type Other; Tube/Rail
View Details
2 suppliers
Embedded - Microcontrollers - ADUC7025BCPZ32 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
Microcontrollers - C164CI8E28MDBFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers