STMicroelectronics, Inc. Microcontrollers STM32F103CBT6

Description
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH
Request a Quote
Description
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Microcontroller MCU, part number 11N8296, features a 32-bit ARM Cortex-M3 core operating at a maximum frequency of 72 MHz. It offers a performance of 1.25 DMIPS/MHz with single-cycle multiplication and hardware division capabilities. The device is equipped with either 64 KB or 128 KB of Flash memory and 20 KB of SRAM, making it suitable for a variety of applications requiring moderate memory capacity. This microcontroller supports a wide range of peripherals, including a USB 2.0 full-speed interface, a CAN interface, and multiple communication interfaces such as I2C, USART, and SPI. It also includes two 12-bit ADCs with a conversion range of 0 to 3.6 V and features a temperature sensor. The device is designed for low-power applications, offering various sleep modes and a VBAT supply for real-time clock (RTC) and backup registers. The microcontroller is packaged in an LQFP-48 format and supports up to 80 fast I/O ports, which are mappable on 16 external interrupt vectors. It includes a 7-channel DMA controller and multiple timers for various timing and control applications. Debugging is facilitated through Serial Wire Debug (SWD) and JTAG interfaces. This microcontroller is suitable for engineers looking for a versatile and efficient solution for embedded systems.

Datasheet Summary
Powered by GS/AI

The Microcontroller MCU, part number 11N8296, features a 32-bit ARM Cortex-M3 core operating at a maximum frequency of 72 MHz. It offers a performance of 1.25 DMIPS/MHz with single-cycle multiplication and hardware division capabilities. The device is equipped with either 64 KB or 128 KB of Flash memory and 20 KB of SRAM, making it suitable for a variety of applications requiring moderate memory capacity. This microcontroller supports a wide range of peripherals, including a USB 2.0 full-speed interface, a CAN interface, and multiple communication interfaces such as I2C, USART, and SPI. It also includes two 12-bit ADCs with a conversion range of 0 to 3.6 V and features a temperature sensor. The device is designed for low-power applications, offering various sleep modes and a VBAT supply for real-time clock (RTC) and backup registers. The microcontroller is packaged in an LQFP-48 format and supports up to 80 fast I/O ports, which are mappable on 16 external interrupt vectors. It includes a 7-channel DMA controller and multiple timers for various timing and control applications. Debugging is facilitated through Serial Wire Debug (SWD) and JTAG interfaces. This microcontroller is suitable for engineers looking for a versatile and efficient solution for embedded systems.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-6288-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-6288-ND
Microcontrollers 497-6288-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH

Buy Now Datasheet
Singapore, Singapore
ARM Cortex-M 32-bit 72MHz 128KB Embedded Microcontroller MCU
685-STM32F103CBT6
ARM Cortex-M 32-bit 72MHz 128KB Embedded Microcontroller MCU 685-STM32F103CBT6
32-bit ARM Cortex-M3 MCU, 72MHz, 128KB Flash, LQFP Product overview: STM32F103CBT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103CBT6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 72MHz, 128KB Flash, LQFP Product overview: STM32F103CBT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103CBT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 402273 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
402273
Microcontrollers 402273
STM32 Cortex,128k Fl,20k RAM,72MHz,CBT6

STM32 Cortex,128k Fl,20k RAM,72MHz,CBT6

Supplier's Site
Microcontrollers - 402273P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
402273P
Microcontrollers 402273P
STM32 Cortex,128k Fl,20k RAM,72MHz,CBT6

STM32 Cortex,128k Fl,20k RAM,72MHz,CBT6

Supplier's Site
Embedded - Embedded - Microcontrollers - STM32F103CBT6 - 031274-STM32F103CBT6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F103CBT6
031274-STM32F103CBT6
Embedded - Embedded - Microcontrollers - STM32F103CBT6 031274-STM32F103CBT6
Manufacturer: STMicroelectronics Win Source Part Number: 031274-STM32F103CBT6 Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 37 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 10x12b Family Name: STM32F103CB Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 48-LQFP Speed(Frequency): 72MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 20K x 8 Alternative Parts (Cross-Reference): LM3S5651-IQN20-C0; LM3S5651-IQN20-C0T; LM3S5P56-IQN100-C0T; Introduction Date: June 01, 2007 ECCN: 3A991.a.2 Country of Origin: China, Malaysia, Philippines, Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 031274-STM32F103CBT6
Packaging: Tray
Core Processor: ARM Cortex-M3
Number of I/O: 37
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x12b
Family Name: STM32F103CB
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 48-LQFP
Speed(Frequency): 72MHz
Supply Voltage - Operating: 2 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 20K x 8
Alternative Parts (Cross-Reference): LM3S5651-IQN20-C0; LM3S5651-IQN20-C0T; LM3S5P56-IQN100-C0T;
Introduction Date: June 01, 2007
ECCN: 3A991.a.2
Country of Origin: China, Malaysia, Philippines, Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Microcontrollers - STM32F103CBT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F103CBT6
Microcontrollers STM32F103CBT6
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH

Buy Now Datasheet
Microcontrollers - STM32F103CBT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F103CBT6
Microcontrollers STM32F103CBT6
IC MCU 32BIT 128KB FLASH 48LQFP

IC MCU 32BIT 128KB FLASH 48LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F103CBT6
ARM Microcontrollers - MCU STM32F103CBT6
ARM Microcontrollers - MCU 32BIT Cortex M3 128K MED Performance LN

ARM Microcontrollers - MCU 32BIT Cortex M3 128K MED Performance LN

Buy Now Datasheet
Microcontroller Mcu, 32 Bit, Cortex-M3, 72Mhz, Lqfp-48; Product Range Stmicroelectronics - 11N8296 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M3, 72Mhz, Lqfp-48; Product Range Stmicroelectronics
11N8296
Microcontroller Mcu, 32 Bit, Cortex-M3, 72Mhz, Lqfp-48; Product Range Stmicroelectronics 11N8296
MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 72MHZ, LQFP-48; Product Range:STM32 Family STM32F1 Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:128KB; RAM Memory Size:20KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 72MHZ, LQFP-48; Product Range:STM32 Family STM32F1 Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:128KB; RAM Memory Size:20KB RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32F103CBT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F103CBT6
Embedded - Microcontrollers STM32F103CBT6
IC MCU 32BIT 128KB FLASH 48LQFP

IC MCU 32BIT 128KB FLASH 48LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F103CBT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F103CBT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F103CBT6
IC MCU 32BIT 128KB FLASH 48LQFP

IC MCU 32BIT 128KB FLASH 48LQFP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-6288-ND 685-STM32F103CBT6 402273 402273P 031274-STM32F103CBT6 STM32F103CBT6 STM32F103CBT6 STM32F103CBT6 11N8296 STM32F103CBT6 STM32F103CBT6
Product Name Microcontrollers ARM Cortex-M 32-bit 72MHz 128KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - STM32F103CBT6 Microcontrollers Microcontrollers ARM Microcontrollers - MCU Microcontroller Mcu, 32 Bit, Cortex-M3, 72Mhz, Lqfp-48; Product Range Stmicroelectronics Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit
Clock Speed 72 MHz 72 MHz 72 MHz 72 MHz 72 MHz 72 MHz
Bits Other; A/D 10x12b
RAM 20 KB 20 KB 20 KB 128 KB 20 KB 20 KB 20 KB 20 KB
ROM 128 KB 128 KB 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1200RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - 8753H/BQA - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Microcontrollers - C165LM3VHAFXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers