STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32F103C8T6 STM32F103C8T6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 031273-STM32F103C8T6 Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 37 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 10x12b Family Name: STM32F103C8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 48-LQFP Speed(Frequency): 72MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 20K x 8 Alternative Parts (Cross-Reference): LM3S1816-EQN80-C0T; LM3S102-EGZ50-C2; LM3S102-EGZ50-C2T; Introduction Date: June 01, 2007 ECCN: 3A991.a.2 Country of Origin: China, Malaysia, Philippines, Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 031273-STM32F103C8T6 Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 37 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 10x12b Family Name: STM32F103C8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 48-LQFP Speed(Frequency): 72MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 20K x 8 Alternative Parts (Cross-Reference): LM3S1816-EQN80-C0T; LM3S102-EGZ50-C2; LM3S102-EGZ50-C2T; Introduction Date: June 01, 2007 ECCN: 3A991.a.2 Country of Origin: China, Malaysia, Philippines, Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32F103C8T6 - 031273-STM32F103C8T6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F103C8T6
031273-STM32F103C8T6
Embedded - Embedded - Microcontrollers - STM32F103C8T6 031273-STM32F103C8T6
Manufacturer: STMicroelectronics Win Source Part Number: 031273-STM32F103C8T6 Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 37 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 10x12b Family Name: STM32F103C8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 48-LQFP Speed(Frequency): 72MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 20K x 8 Alternative Parts (Cross-Reference): LM3S1816-EQN80-C0T; LM3S102-EGZ50-C2; LM3S102-EGZ50-C2T; Introduction Date: June 01, 2007 ECCN: 3A991.a.2 Country of Origin: China, Malaysia, Philippines, Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 031273-STM32F103C8T6
Packaging: Tray
Core Processor: ARM Cortex-M3
Number of I/O: 37
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x12b
Family Name: STM32F103C8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 48-LQFP
Speed(Frequency): 72MHz
Supply Voltage - Operating: 2 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 20K x 8
Alternative Parts (Cross-Reference): LM3S1816-EQN80-C0T; LM3S102-EGZ50-C2; LM3S102-EGZ50-C2T;
Introduction Date: June 01, 2007
ECCN: 3A991.a.2
Country of Origin: China, Malaysia, Philippines, Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Microcontrollers - 402279 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
402279
Microcontrollers 402279
STM32 Cortex,64k Fl,6k RAM,72MHz,C8T6

STM32 Cortex,64k Fl,6k RAM,72MHz,C8T6

Supplier's Site
Microcontrollers - 1023545 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1023545
Microcontrollers 1023545
STM32 Cortex,64k Fl,6k RAM,72MHz,C8T6

STM32 Cortex,64k Fl,6k RAM,72MHz,C8T6

Supplier's Site
Microcontrollers - 402279P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
402279P
Microcontrollers 402279P
STM32 Cortex,64k Fl,6k RAM,72MHz,C8T6

STM32 Cortex,64k Fl,6k RAM,72MHz,C8T6

Supplier's Site
Microcontrollers - 497-6063-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-6063-ND
Microcontrollers 497-6063-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH

Buy Now Datasheet
Singapore, Singapore
ARM Cortex-M 32-bit 72MHz 64KB Embedded Microcontroller MCU
685-STM32F103C8T6
ARM Cortex-M 32-bit 72MHz 64KB Embedded Microcontroller MCU 685-STM32F103C8T6
32-bit ARM Cortex-M3 MCU, 72MHz, 64KB Flash, LQFP Product overview: STM32F103C8T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103C8T6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 72MHz, 64KB Flash, LQFP Product overview: STM32F103C8T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103C8T6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM32F103C8T6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F103C8T6
Microcontrollers STM32F103C8T6
IC MCU 32BIT 64KB FLASH 48LQFP

IC MCU 32BIT 64KB FLASH 48LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F103C8T6
ARM Microcontrollers - MCU STM32F103C8T6
ARM Microcontrollers - MCU 32BIT Cortex M3 64KB 20KB RAM 2X12 ADC

ARM Microcontrollers - MCU 32BIT Cortex M3 64KB 20KB RAM 2X12 ADC

Buy Now Datasheet
Embedded - Microcontrollers - STM32F103C8T6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F103C8T6
Embedded - Microcontrollers STM32F103C8T6
IC MCU 32BIT 64KB FLASH 48LQFP

IC MCU 32BIT 64KB FLASH 48LQFP

Supplier's Site Datasheet
Microcontroller Mcu, 32 Bit, Cortex-M3, 72Mhz, Lqfp-48; Product Range Stmicroelectronics - 59M2182 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M3, 72Mhz, Lqfp-48; Product Range Stmicroelectronics
59M2182
Microcontroller Mcu, 32 Bit, Cortex-M3, 72Mhz, Lqfp-48; Product Range Stmicroelectronics 59M2182
MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 72MHZ, LQFP-48; Product Range:STM32 Family STM32F1 Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:64KB; RAM Memory Size:20KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 72MHZ, LQFP-48; Product Range:STM32 Family STM32F1 Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:64KB; RAM Memory Size:20KB RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F103C8T6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F103C8T6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F103C8T6
Mainstream Performance line, Arm

Mainstream Performance line, Arm

Supplier's Site
Microcontrollers - STM32F103C8T6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F103C8T6
Microcontrollers STM32F103C8T6
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 031273-STM32F103C8T6 402279 402279P 497-6063-ND 685-STM32F103C8T6 STM32F103C8T6 STM32F103C8T6 STM32F103C8T6 59M2182 STM32F103C8T6 STM32F103C8T6
Product Name Embedded - Embedded - Microcontrollers - STM32F103C8T6 Microcontrollers Microcontrollers Microcontrollers ARM Cortex-M 32-bit 72MHz 64KB Embedded Microcontroller MCU Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers Microcontroller Mcu, 32 Bit, Cortex-M3, 72Mhz, Lqfp-48; Product Range Stmicroelectronics Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
Life Cycle Stage Active Active Active
Clock Speed 72 MHz 72 MHz 72 MHz 72 MHz 72 MHz 72 MHz
RAM 64 KB 20 KB 20 KB 20 KB 20 KB 20 KB 20 KB 20 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Industrial 32-bit 128KB VQFN Embedded Microcontroller MCU - 879-CC2620F128RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
 - C167CRL33MHAKXUMA2 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
5 suppliers
Embedded - Microcontrollers - ADUC7036CCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details