STMicroelectronics, Inc. ARM Cortex-M 32-bit 72MHz 32KB Embedded Microcontroller MCU STM32F103C6T7A

Description
32-bit ARM Cortex-M3 MCU, 72MHz, 32KB Flash, LQFP Product overview: STM32F103C6T7A from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103C6T7A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit ARM Cortex-M3 MCU, 72MHz, 32KB Flash, LQFP Product overview: STM32F103C6T7A from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103C6T7A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARM Cortex-M 32-bit 72MHz 32KB Embedded Microcontroller MCU - 685-STM32F103C6T7A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 72MHz 32KB Embedded Microcontroller MCU
685-STM32F103C6T7A
ARM Cortex-M 32-bit 72MHz 32KB Embedded Microcontroller MCU 685-STM32F103C6T7A
32-bit ARM Cortex-M3 MCU, 72MHz, 32KB Flash, LQFP Product overview: STM32F103C6T7A from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103C6T7A can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 72MHz, 32KB Flash, LQFP Product overview: STM32F103C6T7A from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103C6T7A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-11516-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-11516-ND
Microcontrollers 497-11516-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32F103C6T7A - 1103280-STM32F103C6T7A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F103C6T7A
1103280-STM32F103C6T7A
Embedded - Embedded - Microcontrollers - STM32F103C6T7A 1103280-STM32F103C6T7A
Manufacturer: STMicroelectronics Win Source Part Number: 1103280-STM32F103C6T 7A Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 37 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 10x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 48-LQFP (7x7) Speed(Frequency): 72MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 10K x 8 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices

Manufacturer: STMicroelectronics
Win Source Part Number: 1103280-STM32F103C6T7A
Packaging: Tray
Core Processor: ARM Cortex-M3
Number of I/O: 37
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 48-LQFP (7x7)
Speed(Frequency): 72MHz
Supply Voltage - Operating: 2 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 10K x 8
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices

Buy Now Datasheet
Microcontrollers - STM32F103C6T7A - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F103C6T7A
Microcontrollers STM32F103C6T7A
IC MCU 32BIT 32KB FLASH 48LQFP

IC MCU 32BIT 32KB FLASH 48LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F103C6T7A
ARM Microcontrollers - MCU STM32F103C6T7A
ARM Microcontrollers - MCU 32BIT Cortex M3 L/D Performance LINE

ARM Microcontrollers - MCU 32BIT Cortex M3 L/D Performance LINE

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F103C6T7A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F103C6T7A
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F103C6T7A
IC MCU 32BIT 32KB FLASH 48LQFP

IC MCU 32BIT 32KB FLASH 48LQFP

Supplier's Site
Embedded - Microcontrollers - STM32F103C6T7A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F103C6T7A
Embedded - Microcontrollers STM32F103C6T7A
IC MCU 32BIT 32KB FLASH 48LQFP

IC MCU 32BIT 32KB FLASH 48LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F103C6T7A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F103C6T7A
Microcontrollers STM32F103C6T7A
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32F103C6T7A 497-11516-ND 1103280-STM32F103C6T7A STM32F103C6T7A STM32F103C6T7A STM32F103C6T7A STM32F103C6T7A STM32F103C6T7A
Product Name ARM Cortex-M 32-bit 72MHz 32KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - STM32F103C6T7A Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
RAM 10 KB 10 KB 32 KB 10 KB 10 KB 10 KB
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 3.6 volts
Serial Interface I2C, SPI, USB, CAN, IrDA, UART, USART, LIN CAN; SPI; UART; USART; USB
Package Type Other; LQFP LFQP; Other; 48-LQFP QFP; Other; 48-LQFP (7x7) QFP; Other; 48-LQFP Other; 48-LQFP QFP; Other; 48-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1125RHMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 2211611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Microcontrollers - C167CSLMCABXQLA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 24x10b
View Details
5 suppliers