STMicroelectronics, Inc. Microcontrollers STM32F103C4T6A

Description
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 16KB (16K x 8) FLASH
Request a Quote Datasheet
Description
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 16KB (16K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-8316-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-8316-ND
Microcontrollers 497-8316-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 16KB (16K x 8) FLASH

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 16KB (16K x 8) FLASH

Buy Now Datasheet
Singapore, Singapore
ARM Cortex-M 32-bit 72MHz 16KB Embedded Microcontroller MCU
685-STM32F103C4T6A
ARM Cortex-M 32-bit 72MHz 16KB Embedded Microcontroller MCU 685-STM32F103C4T6A
32-bit ARM Cortex-M3 MCU, 72MHz, 16KB Flash, 6KB RAM, LQFP Product overview: STM32F103C4T6A from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 16KB, 6KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103C4T6A can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 72MHz, 16KB Flash, 6KB RAM, LQFP Product overview: STM32F103C4T6A from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 16KB, 6KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103C4T6A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32F103C4T6A - 1261390-STM32F103C4T6A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F103C4T6A
1261390-STM32F103C4T6A
Embedded - Embedded - Microcontrollers - STM32F103C4T6A 1261390-STM32F103C4T6A
Manufacturer: STMicroelectronics Win Source Part Number: 1261390-STM32F103C4T 6A Series: STM32 F1 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M3 Speed: 72MHz Package: 48-LQFP Core Size: 32-Bit Connectivity: CAN, I2C, IrDA, LIN, SPI, UART/USART, USB Peripherals: DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT Number of I/O: 26 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 6K x 8 Data Converters: A/D 10x12b Oscillator Type: Internal Supply Voltage: 2 V ~ 3.6 V Family Name: STM32F103C4 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): AT91SAM7S32B-MU; AT91SAM7S32-MU-999; LM3S5K36-IGZ50-C0T; Introduction Date: June 01, 2007 ECCN: 3A991.a.2 Country of Origin: China ,Malaysia ,Philippines ,Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1261390-STM32F103C4T6A
Series: STM32 F1
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M3
Speed: 72MHz
Package: 48-LQFP
Core Size: 32-Bit
Connectivity: CAN, I2C, IrDA, LIN, SPI, UART/USART, USB
Peripherals: DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT
Number of I/O: 26
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 6K x 8
Data Converters: A/D 10x12b
Oscillator Type: Internal
Supply Voltage: 2 V ~ 3.6 V
Family Name: STM32F103C4
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Alternative Parts (Cross-Reference): AT91SAM7S32B-MU; AT91SAM7S32-MU-999; LM3S5K36-IGZ50-C0T;
Introduction Date: June 01, 2007
ECCN: 3A991.a.2
Country of Origin: China ,Malaysia ,Philippines ,Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F103C4T6A
ARM Microcontrollers - MCU STM32F103C4T6A
ARM Microcontrollers - MCU 32BIT Cortex M3 L/D PERF LINE 32KB

ARM Microcontrollers - MCU 32BIT Cortex M3 L/D PERF LINE 32KB

Buy Now Datasheet
Embedded - Microcontrollers - STM32F103C4T6A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F103C4T6A
Embedded - Microcontrollers STM32F103C4T6A
IC MCU 32BIT 16KB FLASH 48LQFP

IC MCU 32BIT 16KB FLASH 48LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F103C4T6A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F103C4T6A
Microcontrollers STM32F103C4T6A
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 16KB (16K x 8) FLASH

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 16KB (16K x 8) FLASH

Buy Now Datasheet
Microcontroller Mcu, 32 Bit, Cortex-M3, 72Mhz, Lqfp-48; Product Range Stmicroelectronics - 57P1217 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M3, 72Mhz, Lqfp-48; Product Range Stmicroelectronics
57P1217
Microcontroller Mcu, 32 Bit, Cortex-M3, 72Mhz, Lqfp-48; Product Range Stmicroelectronics 57P1217
MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 72MHZ, LQFP-48; Product Range:STM32 F1 ARM Cortex-M3 Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:16KB; RAM Memory Size:6KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 72MHZ, LQFP-48; Product Range:STM32 F1 ARM Cortex-M3 Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:16KB; RAM Memory Size:6KB RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F103C4T6A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F103C4T6A
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F103C4T6A
IC MCU 32BIT 16KB FLASH 48LQFP

IC MCU 32BIT 16KB FLASH 48LQFP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-8316-ND 685-STM32F103C4T6A 1261390-STM32F103C4T6A STM32F103C4T6A STM32F103C4T6A STM32F103C4T6A 57P1217 STM32F103C4T6A
Product Name Microcontrollers ARM Cortex-M 32-bit 72MHz 16KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32F103C4T6A ARM Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Microcontroller Mcu, 32 Bit, Cortex-M3, 72Mhz, Lqfp-48; Product Range Stmicroelectronics Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit
Clock Speed 72 MHz 72 MHz 72 MHz 72 MHz 72 MHz
Bits Other; A/D 10x12b
RAM 6 KB 6 KB 16 KB 6 KB 6 KB 6 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7027BSTZ62I-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 1806978 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
 - 28310552B - Rochester Electronics
Infineon Technologies AG
View Details