STMicroelectronics, Inc. Microcontrollers STM32F102R4T6A

Description
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH
Request a Quote Datasheet
Description
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-8309-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-8309-ND
Microcontrollers 497-8309-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH

Buy Now Datasheet
Singapore, Singapore
16KB 48MHz Embedded Microcontroller MCU
685-STM32F102R4T6A
16KB 48MHz Embedded Microcontroller MCU 685-STM32F102R4T6A
32b ARM MCU, 16KB Flash, 48MHz, USB, LQFP Product overview: STM32F102R4T6A from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16KB, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16KB, 48MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F102R4T6A can be used for catalog matching and distributor lookup.

32b ARM MCU, 16KB Flash, 48MHz, USB, LQFP Product overview: STM32F102R4T6A from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16KB, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16KB, 48MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F102R4T6A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32F102R4T6A - 795698-STM32F102R4T6A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F102R4T6A
795698-STM32F102R4T6A
Embedded - Embedded - Microcontrollers - STM32F102R4T6A 795698-STM32F102R4T6A
Manufacturer: STMicroelectronics Win Source Part Number: 795698-STM32F102R4T6 A Series: STM32 F1 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M3 Speed: 48MHz Package: 64-LQFP Core Size: 32-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART, USB Peripherals: DMA, PDR, POR, PVD, PWM, Temp Sensor, WDT Number of I/O: 51 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 2 V ~ 3.6 V Family Name: STM32F102R4 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): ATSAM4SD16BA-AN; ATSAM4S2BA-AN; ATSAM4S16BA-AN; ATSAM4S16BA-AU; Introduction Date: September 01, 2008 ECCN: 3A991.a.2 Country of Origin: China, Malaysia, Philippines, Taiwan Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 795698-STM32F102R4T6A
Series: STM32 F1
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M3
Speed: 48MHz
Package: 64-LQFP
Core Size: 32-Bit
Connectivity: I2C, IrDA, LIN, SPI, UART/USART, USB
Peripherals: DMA, PDR, POR, PVD, PWM, Temp Sensor, WDT
Number of I/O: 51
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 2 V ~ 3.6 V
Family Name: STM32F102R4
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): ATSAM4SD16BA-AN; ATSAM4S2BA-AN; ATSAM4S16BA-AN; ATSAM4S16BA-AU;
Introduction Date: September 01, 2008
ECCN: 3A991.a.2
Country of Origin: China, Malaysia, Philippines, Taiwan
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontroller Mcu, 32 Bit, Cortex-M3, 48Mhz, Lqfp-64; Product Range Stmicroelectronics - 99W9779 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M3, 48Mhz, Lqfp-64; Product Range Stmicroelectronics
99W9779
Microcontroller Mcu, 32 Bit, Cortex-M3, 48Mhz, Lqfp-64; Product Range Stmicroelectronics 99W9779
MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 48MHZ, LQFP-64; Product Range:STM32 Family STM32F1 Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:16KB; RAM Memory Size:4KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 48MHZ, LQFP-64; Product Range:STM32 Family STM32F1 Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:16KB; RAM Memory Size:4KB RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F102R4T6A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F102R4T6A
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F102R4T6A
IC MCU 32BIT 16KB FLASH 64LQFP

IC MCU 32BIT 16KB FLASH 64LQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F102R4T6A
ARM Microcontrollers - MCU STM32F102R4T6A
ARM Microcontrollers - MCU 32BIT Cortex M3 L/D USB MCU

ARM Microcontrollers - MCU 32BIT Cortex M3 L/D USB MCU

Buy Now Datasheet
Microcontrollers - STM32F102R4T6A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F102R4T6A
Microcontrollers STM32F102R4T6A
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH

Buy Now Datasheet
Embedded - Microcontrollers - STM32F102R4T6A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F102R4T6A
Embedded - Microcontrollers STM32F102R4T6A
IC MCU 32BIT 16KB FLASH 64LQFP

IC MCU 32BIT 16KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F102R4T6A - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F102R4T6A
Microcontrollers STM32F102R4T6A
IC MCU 32BIT 16KB FLASH 64LQFP

IC MCU 32BIT 16KB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-8309-ND 685-STM32F102R4T6A 795698-STM32F102R4T6A 99W9779 STM32F102R4T6A STM32F102R4T6A STM32F102R4T6A STM32F102R4T6A STM32F102R4T6A
Product Name Microcontrollers 16KB 48MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32F102R4T6A Microcontroller Mcu, 32 Bit, Cortex-M3, 48Mhz, Lqfp-64; Product Range Stmicroelectronics Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
Bits Other; A/D 16x12b
RAM 4 KB 4 KB 16 KB 4 KB 4 KB 4 KB 4 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2910ADC - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Life Cycle Stage Active
View Details
3 suppliers
CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 428444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details