STMicroelectronics, Inc. Microcontrollers STM32F102C8T6

Description
MCU 32-Bit ARM Cortex M3 64KB Flash
Request a Quote Datasheet
Description
MCU 32-Bit ARM Cortex M3 64KB Flash
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 7238968 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7238968
Microcontrollers 7238968
MCU 32-Bit ARM Cortex M3 64KB Flash

MCU 32-Bit ARM Cortex M3 64KB Flash

Supplier's Site
Microcontrollers - 7238968P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7238968P
Microcontrollers 7238968P
MCU 32-Bit ARM Cortex M3 64KB Flash

MCU 32-Bit ARM Cortex M3 64KB Flash

Supplier's Site
Microcontrollers - 1687335 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1687335
Microcontrollers 1687335
MCU 32-Bit ARM Cortex M3 64KB Flash

MCU 32-Bit ARM Cortex M3 64KB Flash

Supplier's Site
Singapore, Singapore
ARM Cortex-M 32-bit 64KB 48MHz Embedded Microcontroller MCU
685-STM32F102C8T6
ARM Cortex-M 32-bit 64KB 48MHz Embedded Microcontroller MCU 685-STM32F102C8T6
32-bit ARM Cortex-M3 MCU, 64KB Flash, 48MHz, USB, LQFP Product overview: STM32F102C8T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 64KB, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 64KB, 48MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F102C8T6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 64KB Flash, 48MHz, USB, LQFP Product overview: STM32F102C8T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 64KB, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 64KB, 48MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F102C8T6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32F102C8T6 - 1103276-STM32F102C8T6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F102C8T6
1103276-STM32F102C8T6
Embedded - Embedded - Microcontrollers - STM32F102C8T6 1103276-STM32F102C8T6
Manufacturer: STMicroelectronics Win Source Part Number: 1103276-STM32F102C8T 6 Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 37 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 10x12b Family Name: STM32F102 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 48-LQFP Speed(Frequency): 48MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 10K x 8 Alternative Parts (Cross-Reference): FS32K116LAT0MLFT; FS32K116BRT0VLFR; FS32K116LIT0VLFR; LM3S1W16-IGZ80-C0T; Introduction Date: September 23, 2008 ECCN: 3A991.a.2 Country of Origin: China, Malaysia, Philippines, Taiwan Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1103276-STM32F102C8T6
Packaging: Tray
Core Processor: ARM Cortex-M3
Number of I/O: 37
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x12b
Family Name: STM32F102
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 48-LQFP
Speed(Frequency): 48MHz
Supply Voltage - Operating: 2 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 10K x 8
Alternative Parts (Cross-Reference): FS32K116LAT0MLFT; FS32K116BRT0VLFR; FS32K116LIT0VLFR; LM3S1W16-IGZ80-C0T;
Introduction Date: September 23, 2008
ECCN: 3A991.a.2
Country of Origin: China, Malaysia, Philippines, Taiwan
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 497-8307-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-8307-ND
Microcontrollers 497-8307-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F102C8T6
ARM Microcontrollers - MCU STM32F102C8T6
ARM Microcontrollers - MCU 32BIT Cortex M3 L/D USB MCU

ARM Microcontrollers - MCU 32BIT Cortex M3 L/D USB MCU

Buy Now Datasheet
Microcontrollers - STM32F102C8T6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F102C8T6
Microcontrollers STM32F102C8T6
IC MCU 32BIT 64KB FLASH 48LQFP

IC MCU 32BIT 64KB FLASH 48LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F102C8T6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F102C8T6
Microcontrollers STM32F102C8T6
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH

Buy Now Datasheet
Embedded - Microcontrollers - STM32F102C8T6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F102C8T6
Embedded - Microcontrollers STM32F102C8T6
IC MCU 32BIT 64KB FLASH 48LQFP

IC MCU 32BIT 64KB FLASH 48LQFP

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 7238968 7238968P 685-STM32F102C8T6 1103276-STM32F102C8T6 497-8307-ND STM32F102C8T6 STM32F102C8T6 STM32F102C8T6 STM32F102C8T6
Product Name Microcontrollers Microcontrollers ARM Cortex-M 32-bit 64KB 48MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32F102C8T6 Microcontrollers ARM Microcontrollers - MCU Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
RAM 10 KB 10 KB 64 KB 10 KB 10 KB 10 KB
ROM 64 KB 64 KB 64 KB
Package Type QFP; Other; Lqfp QFP; Other; LQFP Other; LQFP LFQP; Other; 48-LQFP QFP; Other; 48-LQFP QFP; Other; 48-LQFP
Pin Count 48 48 48
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC7033BSTZ-8L - 911035-ADUC7033BSTZ-8L - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 20 MHz
RAM 96 KB
View Details
3 suppliers
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details