STMicroelectronics, Inc. Microcontrollers STM32F102C6T6A

Description
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH
Request a Quote Datasheet
Description
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-8306-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-8306-ND
Microcontrollers 497-8306-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH

Buy Now Datasheet
Singapore, Singapore
ARM Cortex-M 32-bit 48MHz 32KB Embedded Microcontroller MCU
685-STM32F102C6T6A
ARM Cortex-M 32-bit 48MHz 32KB Embedded Microcontroller MCU 685-STM32F102C6T6A
32-bit ARM Cortex-M3 MCU, 48MHz, 32KB Flash, USB, LQFP Product overview: STM32F102C6T6A from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 48MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 48MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F102C6T6A can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 48MHz, 32KB Flash, USB, LQFP Product overview: STM32F102C6T6A from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 48MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 48MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F102C6T6A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32F102C6T6A - 038020-STM32F102C6T6A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F102C6T6A
038020-STM32F102C6T6A
Embedded - Embedded - Microcontrollers - STM32F102C6T6A 038020-STM32F102C6T6A
Manufacturer: STMicroelectronics Win Source Part Number: 038020-STM32F102C6T6 A Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 37 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 10x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 48-LQFP Speed(Frequency): 48MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 6K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 038020-STM32F102C6T6A
Packaging: Tray
Core Processor: ARM Cortex-M3
Number of I/O: 37
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 48-LQFP
Speed(Frequency): 48MHz
Supply Voltage - Operating: 2 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 6K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F102C6T6A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F102C6T6A
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F102C6T6A
IC MCU 32BIT 32KB FLASH 48LQFP

IC MCU 32BIT 32KB FLASH 48LQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F102C6T6A
ARM Microcontrollers - MCU STM32F102C6T6A
ARM Microcontrollers - MCU 32BIT Cortex M3 L/D USB MCU

ARM Microcontrollers - MCU 32BIT Cortex M3 L/D USB MCU

Buy Now Datasheet
Embedded - Microcontrollers - STM32F102C6T6A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F102C6T6A
Embedded - Microcontrollers STM32F102C6T6A
IC MCU 32BIT 32KB FLASH 48LQFP

IC MCU 32BIT 32KB FLASH 48LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F102C6T6A - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F102C6T6A
Microcontrollers STM32F102C6T6A
IC MCU 32BIT 32KB FLASH 48LQFP

IC MCU 32BIT 32KB FLASH 48LQFP

Supplier's Site Datasheet
Microcontroller Mcu, 32 Bit, Cortex-M3, 48Mhz, Lqfp-48; Product Range Stmicroelectronics - 57P1211 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M3, 48Mhz, Lqfp-48; Product Range Stmicroelectronics
57P1211
Microcontroller Mcu, 32 Bit, Cortex-M3, 48Mhz, Lqfp-48; Product Range Stmicroelectronics 57P1211
MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 48MHZ, LQFP-48; Product Range:STM32 Family STM32F1 Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:32KB; RAM Memory Size:6KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 48MHZ, LQFP-48; Product Range:STM32 Family STM32F1 Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:32KB; RAM Memory Size:6KB RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - STM32F102C6T6A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F102C6T6A
Microcontrollers STM32F102C6T6A
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-8306-ND 685-STM32F102C6T6A 038020-STM32F102C6T6A STM32F102C6T6A STM32F102C6T6A STM32F102C6T6A STM32F102C6T6A 57P1211 STM32F102C6T6A
Product Name Microcontrollers ARM Cortex-M 32-bit 48MHz 32KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32F102C6T6A Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Microcontroller Mcu, 32 Bit, Cortex-M3, 48Mhz, Lqfp-48; Product Range Stmicroelectronics Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
Bits Other; A/D 10x12b
RAM 6 KB 6 KB 32 KB 6 KB 6 KB 6 KB 6 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit Dual 256kB Embedded Microcontroller MCU - 879-CC3235SM2RGKR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 2.1 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Microcontrollers - 2909ADC - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Life Cycle Stage Active
View Details
2 suppliers
Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Embedded - Microcontrollers - C167SRLMHABXQLA1 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
2 suppliers