STMicroelectronics, Inc. Microcontrollers STM32F101ZFT6

Description
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 768KB (768K x 8) FLASH 144-LQFP (20x20)
Request a Quote
Description
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 768KB (768K x 8) FLASH 144-LQFP (20x20)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Microcontroller MCU, 32 Bit, Cortex-M3, 36MHz, LQFP-144 from STMicroelectronics features an ARM Cortex-M3 CPU with a maximum frequency of 36 MHz and a performance of 1.25 DMIPS/MHz. It offers a memory range of 768 KB to 1 MB of Flash memory, along with 80 KB of SRAM. The device includes a flexible static memory controller supporting various memory types, an LCD parallel interface, and multiple power management features, including low power modes. The microcontroller is equipped with 15 timers, a 12-bit ADC with up to 16 channels, and two 12-bit DACs. It supports up to 10 communication interfaces, including multiple I2C and SPI interfaces, and has up to 112 fast I/O ports. Additionally, it features a serial wire debug interface and JTAG for debugging purposes. The device operates within a supply voltage range of 2.0 to 3.6 V and is compliant with RoHS standards. This microcontroller is suitable for applications requiring efficient processing and extensive peripheral support.

Datasheet Summary
Powered by GS/AI

The Microcontroller MCU, 32 Bit, Cortex-M3, 36MHz, LQFP-144 from STMicroelectronics features an ARM Cortex-M3 CPU with a maximum frequency of 36 MHz and a performance of 1.25 DMIPS/MHz. It offers a memory range of 768 KB to 1 MB of Flash memory, along with 80 KB of SRAM. The device includes a flexible static memory controller supporting various memory types, an LCD parallel interface, and multiple power management features, including low power modes. The microcontroller is equipped with 15 timers, a 12-bit ADC with up to 16 channels, and two 12-bit DACs. It supports up to 10 communication interfaces, including multiple I2C and SPI interfaces, and has up to 112 fast I/O ports. Additionally, it features a serial wire debug interface and JTAG for debugging purposes. The device operates within a supply voltage range of 2.0 to 3.6 V and is compliant with RoHS standards. This microcontroller is suitable for applications requiring efficient processing and extensive peripheral support.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - STM32F101ZFT6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM32F101ZFT6-ND
Microcontrollers STM32F101ZFT6-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 768KB (768K x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 768KB (768K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32F101ZFT6 - 795696-STM32F101ZFT6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F101ZFT6
795696-STM32F101ZFT6
Embedded - Embedded - Microcontrollers - STM32F101ZFT6 795696-STM32F101ZFT6
Manufacturer: STMicroelectronics Win Source Part Number: 795696-STM32F101ZFT6 Series: STM32 F1 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M3 Speed: 36MHz Package: 144-LQFP Core Size: 32-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART Peripherals: DMA, PDR, POR, PVD, PWM, Temp Sensor, WDT Number of I/O: 112 Program Memory Size: 768KB (768K x 8) Program Memory Type: FLASH RAM Size: 80K x 8 Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 2 V ~ 3.6 V Family Name: STM32F101ZF Categories: Integrated Circuits (ICs) Manufacturer Package: 144-LQFP (20x20) Alternative Parts (Cross-Reference): ATSAMV71Q19B-AAB; ATSAMV71Q20B-AAB; LM4F212H5QDFIG; ATSAMV71Q19B-AABT; Introduction Date: February 17, 2010 ECCN: 3A991.a.2 Country of Origin: Malta, Philippines, Taiwan Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 795696-STM32F101ZFT6
Series: STM32 F1
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M3
Speed: 36MHz
Package: 144-LQFP
Core Size: 32-Bit
Connectivity: I2C, IrDA, LIN, SPI, UART/USART
Peripherals: DMA, PDR, POR, PVD, PWM, Temp Sensor, WDT
Number of I/O: 112
Program Memory Size: 768KB (768K x 8)
Program Memory Type: FLASH
RAM Size: 80K x 8
Data Converters: A/D 16x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 2 V ~ 3.6 V
Family Name: STM32F101ZF
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-LQFP (20x20)
Alternative Parts (Cross-Reference): ATSAMV71Q19B-AAB; ATSAMV71Q20B-AAB; LM4F212H5QDFIG; ATSAMV71Q19B-AABT;
Introduction Date: February 17, 2010
ECCN: 3A991.a.2
Country of Origin: Malta, Philippines, Taiwan
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
ARM Cortex-M 768KB 36MHz Embedded Microcontroller MCU - 685-STM32F101ZFT6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 768KB 36MHz Embedded Microcontroller MCU
685-STM32F101ZFT6
ARM Cortex-M 768KB 36MHz Embedded Microcontroller MCU 685-STM32F101ZFT6
32b ARM Cortex-M3 MCU, 768KB FLASH, 36MHz, 112 I/O, LQFP Product overview: STM32F101ZFT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 768KB, 36MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 768KB, 36MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F101ZFT6 can be used for catalog matching and distributor lookup.

32b ARM Cortex-M3 MCU, 768KB FLASH, 36MHz, 112 I/O, LQFP Product overview: STM32F101ZFT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 768KB, 36MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 768KB, 36MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F101ZFT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F101ZFT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F101ZFT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F101ZFT6
IC MCU 32BIT 768KB FLASH 144LQFP

IC MCU 32BIT 768KB FLASH 144LQFP

Supplier's Site
Microcontroller Mcu, 32 Bit, Cortex-M3, 36Mhz, Lqfp-144; Product Range Stmicroelectronics - 99W9775 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M3, 36Mhz, Lqfp-144; Product Range Stmicroelectronics
99W9775
Microcontroller Mcu, 32 Bit, Cortex-M3, 36Mhz, Lqfp-144; Product Range Stmicroelectronics 99W9775
MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 36MHZ, LQFP-144; Product Range:STM32 Family STM32F1 Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:36MHz; Program Memory Size:768KB; RAM Memory Size:80KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 36MHZ, LQFP-144; Product Range:STM32 Family STM32F1 Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:36MHz; Program Memory Size:768KB; RAM Memory Size:80KB RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32F101ZFT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F101ZFT6
Embedded - Microcontrollers STM32F101ZFT6
IC MCU 32BIT 768KB FLASH 144LQFP

IC MCU 32BIT 768KB FLASH 144LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F101ZFT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F101ZFT6
Microcontrollers STM32F101ZFT6
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 768KB (768K x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 768KB (768K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F101ZFT6
ARM Microcontrollers - MCU STM32F101ZFT6
ARM Microcontrollers - MCU Mainstream Access line, ARM Cortex-M3 MCU with 768 Kbytes Flash, 36 MHz CPU

ARM Microcontrollers - MCU Mainstream Access line, ARM Cortex-M3 MCU with 768 Kbytes Flash, 36 MHz CPU

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number STM32F101ZFT6-ND 795696-STM32F101ZFT6 685-STM32F101ZFT6 STM32F101ZFT6 99W9775 STM32F101ZFT6 STM32F101ZFT6 STM32F101ZFT6
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - STM32F101ZFT6 ARM Cortex-M 768KB 36MHz Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 32 Bit, Cortex-M3, 36Mhz, Lqfp-144; Product Range Stmicroelectronics Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 36 MHz 36 MHz 36 MHz 36 MHz 36 MHz
Bits Other; A/D 16x12b; D/A 2x12b
RAM 80 KB 768 KB 80 KB 80 KB 80 KB 80 KB
ROM 768 KB
Unlock Full Specs
to access all available technical data

Similar Products