STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32F101ZDT6 STM32F101ZDT6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 708376-STM32F101ZDT6 Series: TPS series Series: STM32 F1 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M3 Speed: 36MHz Package: 144-LQFP Core Size: 32-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART Peripherals: DMA, PDR, POR, PVD, PWM, Temp Sensor, WDT Number of I/O: 112 Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH RAM Size: 48K x 8 Data Converters: A/D 16x12b, D/A 2x12b Oscillator Type: Internal Supply Voltage: 2 V ~ 3.6 V Family Name: STM32F101ZD Categories: Integrated Circuits (ICs) Manufacturer Package: 144-LQFP (20x20) Alternative Parts (Cross-Reference): LPC4320FBD144; LPC4320FBD144,551; LPC4310FBD144,551; Introduction Date: April 07, 2008 ECCN: 3A991.a.2 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 708376-STM32F101ZDT6 Series: TPS series Series: STM32 F1 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M3 Speed: 36MHz Package: 144-LQFP Core Size: 32-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART Peripherals: DMA, PDR, POR, PVD, PWM, Temp Sensor, WDT Number of I/O: 112 Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH RAM Size: 48K x 8 Data Converters: A/D 16x12b, D/A 2x12b Oscillator Type: Internal Supply Voltage: 2 V ~ 3.6 V Family Name: STM32F101ZD Categories: Integrated Circuits (ICs) Manufacturer Package: 144-LQFP (20x20) Alternative Parts (Cross-Reference): LPC4320FBD144; LPC4320FBD144,551; LPC4310FBD144,551; Introduction Date: April 07, 2008 ECCN: 3A991.a.2 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32F101ZDT6 - 708376-STM32F101ZDT6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F101ZDT6
708376-STM32F101ZDT6
Embedded - Embedded - Microcontrollers - STM32F101ZDT6 708376-STM32F101ZDT6
Manufacturer: STMicroelectronics Win Source Part Number: 708376-STM32F101ZDT6 Series: TPS series Series: STM32 F1 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M3 Speed: 36MHz Package: 144-LQFP Core Size: 32-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART Peripherals: DMA, PDR, POR, PVD, PWM, Temp Sensor, WDT Number of I/O: 112 Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH RAM Size: 48K x 8 Data Converters: A/D 16x12b, D/A 2x12b Oscillator Type: Internal Supply Voltage: 2 V ~ 3.6 V Family Name: STM32F101ZD Categories: Integrated Circuits (ICs) Manufacturer Package: 144-LQFP (20x20) Alternative Parts (Cross-Reference): LPC4320FBD144; LPC4320FBD144,551; LPC4310FBD144,551; Introduction Date: April 07, 2008 ECCN: 3A991.a.2 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 708376-STM32F101ZDT6
Series: TPS series
Series: STM32 F1
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M3
Speed: 36MHz
Package: 144-LQFP
Core Size: 32-Bit
Connectivity: I2C, IrDA, LIN, SPI, UART/USART
Peripherals: DMA, PDR, POR, PVD, PWM, Temp Sensor, WDT
Number of I/O: 112
Program Memory Size: 384KB (384K x 8)
Program Memory Type: FLASH
RAM Size: 48K x 8
Data Converters: A/D 16x12b, D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 2 V ~ 3.6 V
Family Name: STM32F101ZD
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-LQFP (20x20)
Alternative Parts (Cross-Reference): LPC4320FBD144; LPC4320FBD144,551; LPC4310FBD144,551;
Introduction Date: April 07, 2008
ECCN: 3A991.a.2
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
ARM Cortex-M 32-bit 384KB 36MHz Embedded Microcontroller MCU - 685-STM32F101ZDT6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 384KB 36MHz Embedded Microcontroller MCU
685-STM32F101ZDT6
ARM Cortex-M 32-bit 384KB 36MHz Embedded Microcontroller MCU 685-STM32F101ZDT6
32-bit ARM Cortex-M3 MCU, 384KB Flash, 36MHz, LQFP, 112 I/O Product overview: STM32F101ZDT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 384KB, 36MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 384KB, 36MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F101ZDT6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 384KB Flash, 36MHz, LQFP, 112 I/O Product overview: STM32F101ZDT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 384KB, 36MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 384KB, 36MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F101ZDT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-11514-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-11514-ND
Microcontrollers 497-11514-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 384KB (384K x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 384KB (384K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Embedded - Microcontrollers - STM32F101ZDT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F101ZDT6
Embedded - Microcontrollers STM32F101ZDT6
IC MCU 32BIT 384KB FLASH 144LQFP

IC MCU 32BIT 384KB FLASH 144LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F101ZDT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F101ZDT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F101ZDT6
IC MCU 32BIT 384KB FLASH 144LQFP

IC MCU 32BIT 384KB FLASH 144LQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F101ZDT6
ARM Microcontrollers - MCU STM32F101ZDT6
ARM Microcontrollers - MCU 32BIT Cortex M3 H/D ACCESS USB MCU

ARM Microcontrollers - MCU 32BIT Cortex M3 H/D ACCESS USB MCU

Buy Now Datasheet
Microcontrollers - STM32F101ZDT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F101ZDT6
Microcontrollers STM32F101ZDT6
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 384KB (384K x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 384KB (384K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 708376-STM32F101ZDT6 685-STM32F101ZDT6 497-11514-ND STM32F101ZDT6 STM32F101ZDT6 STM32F101ZDT6 STM32F101ZDT6
Product Name Embedded - Embedded - Microcontrollers - STM32F101ZDT6 ARM Cortex-M 32-bit 384KB 36MHz Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 36 MHz 36 MHz 36 MHz 36 MHz
RAM 384 KB 48 KB 48 KB 48 KB 48 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1110F8RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
Microcontrollers - 7GA830207 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details