STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32F101VBT6TR STM32F101VBT6TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 053885-STM32F101VBT6 TR Packaging: Reel - TR Core Processor: ARM Cortex-M3 Number of I/O: 80 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-LQFP (14x14) Speed(Frequency): 36MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 16K x 8 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 053885-STM32F101VBT6 TR Packaging: Reel - TR Core Processor: ARM Cortex-M3 Number of I/O: 80 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-LQFP (14x14) Speed(Frequency): 36MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 16K x 8 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32F101VBT6TR - 053885-STM32F101VBT6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F101VBT6TR
053885-STM32F101VBT6TR
Embedded - Embedded - Microcontrollers - STM32F101VBT6TR 053885-STM32F101VBT6TR
Manufacturer: STMicroelectronics Win Source Part Number: 053885-STM32F101VBT6 TR Packaging: Reel - TR Core Processor: ARM Cortex-M3 Number of I/O: 80 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-LQFP (14x14) Speed(Frequency): 36MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 16K x 8 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 053885-STM32F101VBT6TR
Packaging: Reel - TR
Core Processor: ARM Cortex-M3
Number of I/O: 80
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-LQFP (14x14)
Speed(Frequency): 36MHz
Supply Voltage - Operating: 2 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 16K x 8
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - STM32F101VBT6TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM32F101VBT6TR-ND
Microcontrollers STM32F101VBT6TR-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Singapore, Singapore
ARM Cortex-M 32-bit 128KB 36MHz Embedded Microcontroller MCU
685-STM32F101VBT6TR
ARM Cortex-M 32-bit 128KB 36MHz Embedded Microcontroller MCU 685-STM32F101VBT6TR
32-bit ARM Cortex M3 MCU, 128KB Flash, 100-Pin LQFP, 36MHz Product overview: STM32F101VBT6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 128KB, 36MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 128KB, 36MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F101VBT6TR can be used for catalog matching and distributor lookup.

32-bit ARM Cortex M3 MCU, 128KB Flash, 100-Pin LQFP, 36MHz Product overview: STM32F101VBT6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 128KB, 36MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 128KB, 36MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F101VBT6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM32F101VBT6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F101VBT6TR
Microcontrollers STM32F101VBT6TR
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F101VBT6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F101VBT6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F101VBT6TR
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F101VBT6TR
ARM Microcontrollers - MCU STM32F101VBT6TR
ARM Microcontrollers - MCU 32BIT Cortex M3 Medium-density

ARM Microcontrollers - MCU 32BIT Cortex M3 Medium-density

Buy Now Datasheet
Embedded - Microcontrollers - STM32F101VBT6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F101VBT6TR
Embedded - Microcontrollers STM32F101VBT6TR
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 053885-STM32F101VBT6TR STM32F101VBT6TR-ND 685-STM32F101VBT6TR STM32F101VBT6TR STM32F101VBT6TR STM32F101VBT6TR STM32F101VBT6TR
Product Name Embedded - Embedded - Microcontrollers - STM32F101VBT6TR Microcontrollers ARM Cortex-M 32-bit 128KB 36MHz Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Life Cycle Stage Active Active Active
Clock Speed 36 MHz 36 MHz 36 MHz 36 MHz 36 MHz
RAM 128 KB 16 KB 16 KB 16 KB 16 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2434BSDFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Embedded - Microcontrollers - ADUC7036DCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details