STMicroelectronics, Inc. Microcontrollers STM32F101T8U6TR

Description
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 64KB (64K x 8) FLASH 36-VFQFPN (6x6)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 64KB (64K x 8) FLASH 36-VFQFPN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - STM32F101T8U6TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM32F101T8U6TR-ND
Microcontrollers STM32F101T8U6TR-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 64KB (64K x 8) FLASH 36-VFQFPN (6x6)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 64KB (64K x 8) FLASH 36-VFQFPN (6x6)

Buy Now Datasheet
ARM Cortex-M 32-bit 36MHz 64KB Embedded Microcontroller MCU - 685-STM32F101T8U6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 36MHz 64KB Embedded Microcontroller MCU
685-STM32F101T8U6TR
ARM Cortex-M 32-bit 36MHz 64KB Embedded Microcontroller MCU 685-STM32F101T8U6TR
32-bit ARM Cortex M3 MCU, 36MHz, 64KB Flash, 36-Pin VFQFPN EP Product overview: STM32F101T8U6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 36MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 36MHz, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F101T8U6TR can be used for catalog matching and distributor lookup.

32-bit ARM Cortex M3 MCU, 36MHz, 64KB Flash, 36-Pin VFQFPN EP Product overview: STM32F101T8U6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 36MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 36MHz, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F101T8U6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32F101T8U6TR - 1103268-STM32F101T8U6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F101T8U6TR
1103268-STM32F101T8U6TR
Embedded - Embedded - Microcontrollers - STM32F101T8U6TR 1103268-STM32F101T8U6TR
Manufacturer: STMicroelectronics Win Source Part Number: 1103268-STM32F101T8U 6TR Packaging: Reel - TR Core Processor: ARM Cortex-M3 Number of I/O: 26 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 10x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 36-VFQFPN (6x6) Speed(Frequency): 36MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 10K x 8 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1103268-STM32F101T8U6TR
Packaging: Reel - TR
Core Processor: ARM Cortex-M3
Number of I/O: 26
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 36-VFQFPN (6x6)
Speed(Frequency): 36MHz
Supply Voltage - Operating: 2 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 10K x 8
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - STM32F101T8U6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F101T8U6TR
Microcontrollers STM32F101T8U6TR
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 64KB (64K x 8) FLASH 36-VFQFPN (6x6)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 64KB (64K x 8) FLASH 36-VFQFPN (6x6)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F101T8U6TR
ARM Microcontrollers - MCU STM32F101T8U6TR
ARM Microcontrollers - MCU 32-Bit Cortex 64Kb Access Line MCU

ARM Microcontrollers - MCU 32-Bit Cortex 64Kb Access Line MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F101T8U6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F101T8U6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F101T8U6TR
IC MCU 32BIT 64KB FLASH 36VFQFPN

IC MCU 32BIT 64KB FLASH 36VFQFPN

Supplier's Site
Embedded - Microcontrollers - STM32F101T8U6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F101T8U6TR
Embedded - Microcontrollers STM32F101T8U6TR
IC MCU 32BIT 64KB FLASH 36VFQFPN

IC MCU 32BIT 64KB FLASH 36VFQFPN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number STM32F101T8U6TR-ND 685-STM32F101T8U6TR 1103268-STM32F101T8U6TR STM32F101T8U6TR STM32F101T8U6TR STM32F101T8U6TR STM32F101T8U6TR
Product Name Microcontrollers ARM Cortex-M 32-bit 36MHz 64KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32F101T8U6TR Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 36 MHz 36 MHz 36 MHz 36 MHz 36 MHz
Bits Other; A/D 10x12b
RAM 10 KB 10 KB 64 KB 10 KB 10 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details
Microcontrollers - A2C83036600 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers