STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32F101T6U6ATR STM32F101T6U6ATR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1261389-STM32F101T6U 6ATR Packaging: Tape and Reel Mounting Style: SMD Core Processor: ARM Cortex-M3 Speed: 36MHz Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: DMA, PDR, POR, PVD, PWM, Temp Sensor, WDT Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 10x12b Supply Voltage: 2V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 36-VFQFPN (6x6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.st.com Manufacturer Package: 36-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: STM32F101 Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 26 Date RAM Size: 6K x 8
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1261389-STM32F101T6U 6ATR Packaging: Tape and Reel Mounting Style: SMD Core Processor: ARM Cortex-M3 Speed: 36MHz Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: DMA, PDR, POR, PVD, PWM, Temp Sensor, WDT Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 10x12b Supply Voltage: 2V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 36-VFQFPN (6x6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.st.com Manufacturer Package: 36-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: STM32F101 Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 26 Date RAM Size: 6K x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32F101T6U6ATR - 1261389-STM32F101T6U6ATR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F101T6U6ATR
1261389-STM32F101T6U6ATR
Embedded - Embedded - Microcontrollers - STM32F101T6U6ATR 1261389-STM32F101T6U6ATR
Manufacturer: STMicroelectronics Win Source Part Number: 1261389-STM32F101T6U 6ATR Packaging: Tape and Reel Mounting Style: SMD Core Processor: ARM Cortex-M3 Speed: 36MHz Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: DMA, PDR, POR, PVD, PWM, Temp Sensor, WDT Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 10x12b Supply Voltage: 2V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 36-VFQFPN (6x6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.st.com Manufacturer Package: 36-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: STM32F101 Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 26 Date RAM Size: 6K x 8

Manufacturer: STMicroelectronics
Win Source Part Number: 1261389-STM32F101T6U6ATR
Packaging: Tape and Reel
Mounting Style: SMD
Core Processor: ARM Cortex-M3
Speed: 36MHz
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: DMA, PDR, POR, PVD, PWM, Temp Sensor, WDT
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x12b
Supply Voltage: 2V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 36-VFQFPN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 36-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Family Part Number: STM32F101
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 26
Date RAM Size: 6K x 8

Buy Now
Microcontrollers - STM32F101T6U6ATR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM32F101T6U6ATR-ND
Microcontrollers STM32F101T6U6ATR-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 32KB (32K x 8) FLASH 36-VFQFPN (6x6)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 32KB (32K x 8) FLASH 36-VFQFPN (6x6)

Buy Now Datasheet
ARM Cortex-M 32-bit 36MHz 32KB Embedded Microcontroller MCU - 685-STM32F101T6U6ATR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 36MHz 32KB Embedded Microcontroller MCU
685-STM32F101T6U6ATR
ARM Cortex-M 32-bit 36MHz 32KB Embedded Microcontroller MCU 685-STM32F101T6U6ATR
32-bit ARM Cortex-M3 MCU, 36MHz, 32KB Flash, UFQFPN Product overview: STM32F101T6U6ATR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 36MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 36MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F101T6U6ATR can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 36MHz, 32KB Flash, UFQFPN Product overview: STM32F101T6U6ATR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 36MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 36MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F101T6U6ATR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM32F101T6U6ATR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F101T6U6ATR
Microcontrollers STM32F101T6U6ATR
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 32KB (32K x 8) FLASH 36-VFQFPN (6x6)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 32KB (32K x 8) FLASH 36-VFQFPN (6x6)

Buy Now Datasheet
Embedded - Microcontrollers - STM32F101T6U6ATR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F101T6U6ATR
Embedded - Microcontrollers STM32F101T6U6ATR
IC MCU 32BIT 32KB FLASH 36VFQFPN

IC MCU 32BIT 32KB FLASH 36VFQFPN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F101T6U6ATR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F101T6U6ATR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F101T6U6ATR
IC MCU 32BIT 32KB FLASH 36VFQFPN

IC MCU 32BIT 32KB FLASH 36VFQFPN

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F101T6U6ATR
ARM Microcontrollers - MCU STM32F101T6U6ATR
ARM Microcontrollers - MCU 32BIT CORTEX M3 32K Flash 6KB RAM

ARM Microcontrollers - MCU 32BIT CORTEX M3 32K Flash 6KB RAM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1261389-STM32F101T6U6ATR STM32F101T6U6ATR-ND 685-STM32F101T6U6ATR STM32F101T6U6ATR STM32F101T6U6ATR STM32F101T6U6ATR STM32F101T6U6ATR
Product Name Embedded - Embedded - Microcontrollers - STM32F101T6U6ATR Microcontrollers ARM Cortex-M 32-bit 36MHz 32KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 36 MHz 36 MHz 36 MHz 36 MHz
RAM 32 KB 6 KB 6 KB 6 KB 6 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1110F16RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Microcontrollers - 428481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
 - B505CA4EMCAXP - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers