STMicroelectronics, Inc. ARM Cortex-M 32-bit 36MHz 32KB Embedded Microcontroller MCU STM32F101T6U6A

Description
32-bit ARM Cortex-M3 MCU, 36MHz, 32KB Flash, UFQFPN Product overview: STM32F101T6U6A from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 36MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 36MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F101T6U6A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit ARM Cortex-M3 MCU, 36MHz, 32KB Flash, UFQFPN Product overview: STM32F101T6U6A from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 36MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 36MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F101T6U6A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARM Cortex-M 32-bit 36MHz 32KB Embedded Microcontroller MCU - 685-STM32F101T6U6A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 36MHz 32KB Embedded Microcontroller MCU
685-STM32F101T6U6A
ARM Cortex-M 32-bit 36MHz 32KB Embedded Microcontroller MCU 685-STM32F101T6U6A
32-bit ARM Cortex-M3 MCU, 36MHz, 32KB Flash, UFQFPN Product overview: STM32F101T6U6A from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 36MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 36MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F101T6U6A can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 36MHz, 32KB Flash, UFQFPN Product overview: STM32F101T6U6A from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 36MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 36MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F101T6U6A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32F101T6U6A - 031265-STM32F101T6U6A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F101T6U6A
031265-STM32F101T6U6A
Embedded - Embedded - Microcontrollers - STM32F101T6U6A 031265-STM32F101T6U6A
Manufacturer: STMicroelectronics Win Source Part Number: 031265-STM32F101T6U6 A Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 26 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 10x12b Family Name: STM32F101T6 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 36-VFQFPN (6x6) Speed(Frequency): 36MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 6K x 8 Alternative Parts (Cross-Reference): PIC32MM0032GPL036-I/ M2 ; PIC32MM0016GPL036T-I /M2; PIC32MM0016GPL036-E/ M2 ; PIC32MM0256GPM036T-I /M2; Introduction Date: November 01, 2007 ECCN: 3A991.a.2 Country of Origin: China, Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031265-STM32F101T6U6A
Packaging: Tray
Core Processor: ARM Cortex-M3
Number of I/O: 26
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x12b
Family Name: STM32F101T6
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 36-VFQFPN (6x6)
Speed(Frequency): 36MHz
Supply Voltage - Operating: 2 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 6K x 8
Alternative Parts (Cross-Reference): PIC32MM0032GPL036-I/M2 ; PIC32MM0016GPL036T-I/M2; PIC32MM0016GPL036-E/M2 ; PIC32MM0256GPM036T-I/M2;
Introduction Date: November 01, 2007
ECCN: 3A991.a.2
Country of Origin: China, Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - 497-11510-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-11510-ND
Microcontrollers 497-11510-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 32KB (32K x 8) FLASH 36-VFQFPN (6x6)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 32KB (32K x 8) FLASH 36-VFQFPN (6x6)

Buy Now Datasheet
Microcontrollers - STM32F101T6U6A - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F101T6U6A
Microcontrollers STM32F101T6U6A
IC MCU 32BIT 32KB FLASH 36VFQFPN

IC MCU 32BIT 32KB FLASH 36VFQFPN

Supplier's Site Datasheet
Microcontrollers - STM32F101T6U6A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F101T6U6A
Microcontrollers STM32F101T6U6A
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 32KB (32K x 8) FLASH 36-VFQFPN (6x6)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 32KB (32K x 8) FLASH 36-VFQFPN (6x6)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F101T6U6A
ARM Microcontrollers - MCU STM32F101T6U6A
ARM Microcontrollers - MCU 32BIT Cortex M3 L/D Access Line

ARM Microcontrollers - MCU 32BIT Cortex M3 L/D Access Line

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F101T6U6A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F101T6U6A
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F101T6U6A
IC MCU 32BIT 32KB FLASH 36VFQFPN

IC MCU 32BIT 32KB FLASH 36VFQFPN

Supplier's Site
Embedded - Microcontrollers - STM32F101T6U6A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F101T6U6A
Embedded - Microcontrollers STM32F101T6U6A
IC MCU 32BIT 32KB FLASH 36VFQFPN

IC MCU 32BIT 32KB FLASH 36VFQFPN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32F101T6U6A 031265-STM32F101T6U6A 497-11510-ND STM32F101T6U6A STM32F101T6U6A STM32F101T6U6A STM32F101T6U6A STM32F101T6U6A
Product Name ARM Cortex-M 32-bit 36MHz 32KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32F101T6U6A Microcontrollers Microcontrollers Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
RAM 6 KB 32 KB 6 KB 6 KB 6 KB 6 KB
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 3.6 volts
Serial Interface I2C, SPI, IrDA, UART, USART, LIN SPI; UART; USART
Package Type Other; UFQFPN QFP; Other; 36-VFQFPN (6x6) Other; 36-VFQFN Exposed Pad Other; 36-VFQFN Exposed Pad Other; 36-VFQFN Exposed Pad Other; 36-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC841BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - A2C00568200 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Discontinued at Digi-Key
View Details
2 suppliers