STMicroelectronics, Inc. Microcontrollers STM32F101T4U6ATR

Description
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 16KB (16K x 8) FLASH 36-VFQFPN (6x6)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 16KB (16K x 8) FLASH 36-VFQFPN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - STM32F101T4U6ATR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM32F101T4U6ATR-ND
Microcontrollers STM32F101T4U6ATR-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 16KB (16K x 8) FLASH 36-VFQFPN (6x6)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 16KB (16K x 8) FLASH 36-VFQFPN (6x6)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32F101T4U6ATR - 1261388-STM32F101T4U6ATR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F101T4U6ATR
1261388-STM32F101T4U6ATR
Embedded - Embedded - Microcontrollers - STM32F101T4U6ATR 1261388-STM32F101T4U6ATR
Manufacturer: STMicroelectronics Win Source Part Number: 1261388-STM32F101T4U 6ATR Packaging: Tape and Reel Mounting Style: SMD Core Processor: ARM Cortex-M3 Speed: 36MHz Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: DMA, PDR, POR, PVD, PWM, Temp Sensor, WDT Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 10x12b Supply Voltage: 2V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 36-VFQFPN (6x6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.st.com Manufacturer Package: 36-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 26 Date RAM Size: 4K x 8

Manufacturer: STMicroelectronics
Win Source Part Number: 1261388-STM32F101T4U6ATR
Packaging: Tape and Reel
Mounting Style: SMD
Core Processor: ARM Cortex-M3
Speed: 36MHz
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: DMA, PDR, POR, PVD, PWM, Temp Sensor, WDT
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x12b
Supply Voltage: 2V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 36-VFQFPN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 36-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 26
Date RAM Size: 4K x 8

Buy Now
ARM Cortex-M 32-bit 16KB 36MHz Embedded Microcontroller MCU - 685-STM32F101T4U6ATR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 16KB 36MHz Embedded Microcontroller MCU
685-STM32F101T4U6ATR
ARM Cortex-M 32-bit 16KB 36MHz Embedded Microcontroller MCU 685-STM32F101T4U6ATR
32-Bit ARM Cortex-M3 MCU, 16KB Flash, 36MHz, 36-Pin QFN Product overview: STM32F101T4U6ATR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 16KB, 36MHz, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 16KB, 36MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F101T4U6ATR can be used for catalog matching and distributor lookup.

32-Bit ARM Cortex-M3 MCU, 16KB Flash, 36MHz, 36-Pin QFN Product overview: STM32F101T4U6ATR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 16KB, 36MHz, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 16KB, 36MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F101T4U6ATR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32F101T4U6ATR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F101T4U6ATR
Embedded - Microcontrollers STM32F101T4U6ATR
IC MCU 32BIT 16KB FLASH 36VFQFPN

IC MCU 32BIT 16KB FLASH 36VFQFPN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F101T4U6ATR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F101T4U6ATR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F101T4U6ATR
IC MCU 32BIT 16KB FLASH 36VFQFPN

IC MCU 32BIT 16KB FLASH 36VFQFPN

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F101T4U6ATR
ARM Microcontrollers - MCU STM32F101T4U6ATR
ARM Microcontrollers - MCU Mainstream Access line, ARM Cortex-M3 MCU with 16 Kbytes Flash, 36 MHz CPU

ARM Microcontrollers - MCU Mainstream Access line, ARM Cortex-M3 MCU with 16 Kbytes Flash, 36 MHz CPU

Buy Now Datasheet
Microcontrollers - STM32F101T4U6ATR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F101T4U6ATR
Microcontrollers STM32F101T4U6ATR
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 16KB (16K x 8) FLASH 36-VFQFPN (6x6)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 16KB (16K x 8) FLASH 36-VFQFPN (6x6)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number STM32F101T4U6ATR-ND 1261388-STM32F101T4U6ATR 685-STM32F101T4U6ATR STM32F101T4U6ATR STM32F101T4U6ATR STM32F101T4U6ATR STM32F101T4U6ATR
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - STM32F101T4U6ATR ARM Cortex-M 32-bit 16KB 36MHz Embedded Microcontroller MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 36 MHz 36 MHz 25 MHz 36 MHz 36 MHz
Bits Other; A/D 10x12b
RAM 4 KB 16 KB 4 KB 4 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

802.11a WLCSP Embedded Microcontroller MCU - 879-BCM4339XKWBGT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.2 to 3.3 volts
Serial Interface I2S, SPI, UART
Package Type Other; Reel package
View Details
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details