STMicroelectronics, Inc. Microcontrollers STM32F101RFT6

Description
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 768KB (768K x 8) FLASH 64-LQFP (10x10)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 768KB (768K x 8) FLASH 64-LQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-11111-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-11111-ND
Microcontrollers 497-11111-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 768KB (768K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 768KB (768K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32F101RFT6 - 708372-STM32F101RFT6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F101RFT6
708372-STM32F101RFT6
Embedded - Embedded - Microcontrollers - STM32F101RFT6 708372-STM32F101RFT6
Manufacturer: STMicroelectronics Win Source Part Number: 708372-STM32F101RFT6 Series: TPS series Series: STM32 F1 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M3 Speed: 36MHz Package: 64-LQFP Core Size: 32-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART Peripherals: DMA, PDR, POR, PVD, PWM, Temp Sensor, WDT Number of I/O: 51 Program Memory Size: 768KB (768K x 8) Program Memory Type: FLASH RAM Size: 80K x 8 Data Converters: A/D 16x12b, D/A 2x12b Oscillator Type: Internal Supply Voltage: 2 V ~ 3.6 V Family Name: STM32F101RF Categories: Integrated Circuits (ICs) Manufacturer Package: 64-LQFP (10x10) Alternative Parts (Cross-Reference): TM4C123BH6PMIR; TM4C123AH6PMIR; TM4C1233E6PMIR; Introduction Date: February 17, 2010 ECCN: 3A991.a.2 Country of Origin: China, Malaysia, Philippines, Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 708372-STM32F101RFT6
Series: TPS series
Series: STM32 F1
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M3
Speed: 36MHz
Package: 64-LQFP
Core Size: 32-Bit
Connectivity: I2C, IrDA, LIN, SPI, UART/USART
Peripherals: DMA, PDR, POR, PVD, PWM, Temp Sensor, WDT
Number of I/O: 51
Program Memory Size: 768KB (768K x 8)
Program Memory Type: FLASH
RAM Size: 80K x 8
Data Converters: A/D 16x12b, D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 2 V ~ 3.6 V
Family Name: STM32F101RF
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-LQFP (10x10)
Alternative Parts (Cross-Reference): TM4C123BH6PMIR; TM4C123AH6PMIR; TM4C1233E6PMIR;
Introduction Date: February 17, 2010
ECCN: 3A991.a.2
Country of Origin: China, Malaysia, Philippines, Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
ARM Cortex-M 32-bit 768KB 36MHz Embedded Microcontroller MCU
685-STM32F101RFT6
ARM Cortex-M 32-bit 768KB 36MHz Embedded Microcontroller MCU 685-STM32F101RFT6
32-bit ARM Cortex-M3 MCU, 768KB Flash, 36MHz, LQFP Product overview: STM32F101RFT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 768KB, 36MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 768KB, 36MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F101RFT6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 768KB Flash, 36MHz, LQFP Product overview: STM32F101RFT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 768KB, 36MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 768KB, 36MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F101RFT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32F101RFT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F101RFT6
Embedded - Microcontrollers STM32F101RFT6
IC MCU 32BIT 768KB FLASH 64LQFP

IC MCU 32BIT 768KB FLASH 64LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F101RFT6
ARM Microcontrollers - MCU STM32F101RFT6
ARM Microcontrollers - MCU XL-Density Access Line 32-Bit 768 Kb

ARM Microcontrollers - MCU XL-Density Access Line 32-Bit 768 Kb

Buy Now Datasheet
Microcontrollers - STM32F101RFT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F101RFT6
Microcontrollers STM32F101RFT6
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 768KB (768K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 768KB (768K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F101RFT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F101RFT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F101RFT6
IC MCU 32BIT 768KB FLASH 64LQFP

IC MCU 32BIT 768KB FLASH 64LQFP

Supplier's Site
Microcontrollers - STM32F101RFT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F101RFT6
Microcontrollers STM32F101RFT6
IC MCU 32BIT 768KB FLASH 64LQFP

IC MCU 32BIT 768KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontroller Mcu, 32 Bit, Cortex-M3, 36Mhz, Lqfp-64; Product Range Stmicroelectronics - 39T7134 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M3, 36Mhz, Lqfp-64; Product Range Stmicroelectronics
39T7134
Microcontroller Mcu, 32 Bit, Cortex-M3, 36Mhz, Lqfp-64; Product Range Stmicroelectronics 39T7134
MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 36MHZ, LQFP-64; Product Range:STM32 F1 ARM Cortex-M3 Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:36MHz; Program Memory Size:768KB; RAM Memory Size:80KB; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 36MHZ, LQFP-64; Product Range:STM32 F1 ARM Cortex-M3 Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:36MHz; Program Memory Size:768KB; RAM Memory Size:80KB; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-11111-ND 708372-STM32F101RFT6 685-STM32F101RFT6 STM32F101RFT6 STM32F101RFT6 STM32F101RFT6 STM32F101RFT6 STM32F101RFT6 39T7134
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - STM32F101RFT6 ARM Cortex-M 32-bit 768KB 36MHz Embedded Microcontroller MCU Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontroller Mcu, 32 Bit, Cortex-M3, 36Mhz, Lqfp-64; Product Range Stmicroelectronics
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit
Clock Speed 36 MHz 36 MHz 36 MHz 36 MHz 36 MHz 36 MHz
Bits Other; A/D 16x12b; D/A 2x12b
RAM 80 KB 768 KB 80 KB 80 KB 80 KB 80 KB 80 KB
ROM 768 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2431BSDFHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
 - C167CSL33MCAKXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details