Win Source Part Number: 1263069-STM32F101RET
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32F1
Core Processor: ARM® Cortex®-M3
Speed: 36MHz
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: DMA, PDR, POR, PVD, PWM, Temp Sensor, WDT
Number of I/O: 51
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 48K x 8
Data Converters: A/D 16x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-19330-2,STM32F10
Base Product Number: STM32F101
32-bit ARM Cortex-M3 MCU, 512KB Flash, 36MHz, 64-Pin PQFP Product overview: STM32F101RET6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 512KB, 36MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 512KB, 36MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F101RET6TR can be used for catalog matching and distributor lookup.
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)
IC MCU 32BIT 512KB FLASH 64LQFP
ARM Microcontrollers - MCU Mainstream Access line, ARM Cortex-M3 MCU with 512 Kbytes Flash, 36 MHz CPU
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)
IC MCU 32BIT 512KB FLASH 64LQFP
IC MCU 32BIT 512KB FLASH 64LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1263069-STM32F101RET6TR | 685-STM32F101RET6TR | 497-19330-2-ND | STM32F101RET6TR | STM32F101RET6TR | STM32F101RET6TR | STM32F101RET6TR | STM32F101RET6TR |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Cortex-M 32-bit 512KB 36MHz Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 36 MHz | 16 MHz | 36 MHz | 36 MHz | 36 MHz | 36 MHz | ||
| RAM | 512 KB | 48 KB | 48 KB | 48 KB | 48 KB | |||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH | ||||
| Supply Voltage | 2 to 3.6 volts | 2 to ? volts | 2 to 3.6 volts | 2 to 3.6 volts | 3.6 volts |