ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)
32-bit ARM Cortex-M3 MCU, 512KB Flash, 36MHz, LQFP Product overview: STM32F101RET6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 512KB, 36MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 512KB, 36MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F101RET6 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 212299-STM32F101RET6
Packaging: Tray
Core Processor: ARM Cortex-M3
Number of I/O: 51
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b, D/A 2x12b
Family Name: STM32F101RE
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-LQFP (10x10)
Speed(Frequency): 36MHz
Supply Voltage - Operating: 2 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 48K x 8
Alternative Parts (Cross-Reference): LM3S1625-IQR50(T); LM3S1627-IQR50; LM3S2616-IQR50(T); LM3S1627-IQR100-A0T;
Introduction Date: April 07, 2008
ECCN: 3A991.a.2
Country of Origin: China, Malaysia, Philippines, Taiwan
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
ARM Microcontrollers - MCU 32BIT Cortex M3 Access Line
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)
IC MCU 32BIT 512KB FLASH 64LQFP
IC MCU 32BIT 512KB FLASH 64LQFP
IC MCU 32BIT 512KB FLASH 64LQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 497-STM32F101RET6-ND | 685-STM32F101RET6 | 212299-STM32F101RET6 | STM32F101RET6 | STM32F101RET6 | STM32F101RET6 | STM32F101RET6 | STM32F101RET6 |
| Product Name | Microcontrollers | ARM Cortex-M 32-bit 512KB 36MHz Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - STM32F101RET6 | ARM Microcontrollers - MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 36 MHz | 36 MHz | 36 MHz | 36 MHz | 36 MHz | |||
| Bits | Other; A/D 16x12b; D/A 2x12b | |||||||
| RAM | 48 KB | 48 KB | 512 KB | 48 KB | 48 KB | 48 KB | ||
| ROM | 512 KB |