STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32F101RDT6 STM32F101RDT6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 125065-STM32F101RDT6 Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 51 Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b, D/A 2x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-LQFP (10x10) Speed(Frequency): 36MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 48K x 8 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 125065-STM32F101RDT6 Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 51 Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b, D/A 2x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-LQFP (10x10) Speed(Frequency): 36MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 48K x 8 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32F101RDT6 - 125065-STM32F101RDT6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F101RDT6
125065-STM32F101RDT6
Embedded - Embedded - Microcontrollers - STM32F101RDT6 125065-STM32F101RDT6
Manufacturer: STMicroelectronics Win Source Part Number: 125065-STM32F101RDT6 Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 51 Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b, D/A 2x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-LQFP (10x10) Speed(Frequency): 36MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 48K x 8 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 125065-STM32F101RDT6
Packaging: Tray
Core Processor: ARM Cortex-M3
Number of I/O: 51
Program Memory Size: 384KB (384K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b, D/A 2x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-LQFP (10x10)
Speed(Frequency): 36MHz
Supply Voltage - Operating: 2 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 48K x 8
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
ARM Cortex-M 384KB 36MHz Embedded Microcontroller MCU - 685-STM32F101RDT6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 384KB 36MHz Embedded Microcontroller MCU
685-STM32F101RDT6
ARM Cortex-M 384KB 36MHz Embedded Microcontroller MCU 685-STM32F101RDT6
32b ARM Cortex-M3 MCU, 384KB FLASH, 36MHz, LQFP Product overview: STM32F101RDT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 384KB, 36MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 384KB, 36MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F101RDT6 can be used for catalog matching and distributor lookup.

32b ARM Cortex-M3 MCU, 384KB FLASH, 36MHz, LQFP Product overview: STM32F101RDT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 384KB, 36MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 384KB, 36MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F101RDT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-11509-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-11509-ND
Microcontrollers 497-11509-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 384KB (384K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 384KB (384K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - STM32F101RDT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F101RDT6
Embedded - Microcontrollers STM32F101RDT6
IC MCU 32BIT 384KB FLASH 64LQFP

IC MCU 32BIT 384KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontroller Mcu, 32 Bit, Cortex-M3, 36Mhz, Lqfp-64; Product Range Stmicroelectronics - 57P1189 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M3, 36Mhz, Lqfp-64; Product Range Stmicroelectronics
57P1189
Microcontroller Mcu, 32 Bit, Cortex-M3, 36Mhz, Lqfp-64; Product Range Stmicroelectronics 57P1189
MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 36MHZ, LQFP-64; Product Range:STM32 F1 ARM Cortex-M3 Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:36MHz; Program Memory Size:384KB; RAM Memory Size:48KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 36MHZ, LQFP-64; Product Range:STM32 F1 ARM Cortex-M3 Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:36MHz; Program Memory Size:384KB; RAM Memory Size:48KB RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F101RDT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F101RDT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F101RDT6
IC MCU 32BIT 384KB FLASH 64LQFP

IC MCU 32BIT 384KB FLASH 64LQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F101RDT6
ARM Microcontrollers - MCU STM32F101RDT6
ARM Microcontrollers - MCU 32BIT Cortex M3 H/D ACCESS USB MCU

ARM Microcontrollers - MCU 32BIT Cortex M3 H/D ACCESS USB MCU

Buy Now Datasheet
Microcontrollers - STM32F101RDT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F101RDT6
Microcontrollers STM32F101RDT6
IC MCU 32BIT 384KB FLASH 64LQFP

IC MCU 32BIT 384KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F101RDT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F101RDT6
Microcontrollers STM32F101RDT6
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 384KB (384K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 384KB (384K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 125065-STM32F101RDT6 685-STM32F101RDT6 497-11509-ND STM32F101RDT6 57P1189 STM32F101RDT6 STM32F101RDT6 STM32F101RDT6 STM32F101RDT6
Product Name Embedded - Embedded - Microcontrollers - STM32F101RDT6 ARM Cortex-M 384KB 36MHz Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Microcontroller Mcu, 32 Bit, Cortex-M3, 36Mhz, Lqfp-64; Product Range Stmicroelectronics Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
Life Cycle Stage Active Active Active
Clock Speed 36 MHz 36 MHz 36 MHz 36 MHz 36 MHz 36 MHz
RAM 384 KB 48 KB 48 KB 48 KB 48 KB 48 KB 48 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
 - C167CSLMCAKXUMA3 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
4 suppliers