STMicroelectronics, Inc. Microcontrollers STM32F101RCT6

Description
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-9031-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-9031-ND
Microcontrollers 497-9031-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Singapore, Singapore
ARM Cortex-M 32-bit 256KB 36MHz Embedded Microcontroller MCU
685-STM32F101RCT6
ARM Cortex-M 32-bit 256KB 36MHz Embedded Microcontroller MCU 685-STM32F101RCT6
32-bit ARM Cortex-M3 MCU, 256KB Flash, 36MHz, LQFP Product overview: STM32F101RCT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 256KB, 36MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 256KB, 36MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F101RCT6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 256KB Flash, 36MHz, LQFP Product overview: STM32F101RCT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 256KB, 36MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 256KB, 36MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F101RCT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32F101RCT6 - 031264-STM32F101RCT6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F101RCT6
031264-STM32F101RCT6
Embedded - Embedded - Microcontrollers - STM32F101RCT6 031264-STM32F101RCT6
Manufacturer: STMicroelectronics Win Source Part Number: 031264-STM32F101RCT6 Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 51 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b, D/A 2x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-LQFP (10x10) Speed(Frequency): 36MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 32K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031264-STM32F101RCT6
Packaging: Tray
Core Processor: ARM Cortex-M3
Number of I/O: 51
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b, D/A 2x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-LQFP (10x10)
Speed(Frequency): 36MHz
Supply Voltage - Operating: 2 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 32K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - STM32F101RCT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F101RCT6
Microcontrollers STM32F101RCT6
IC MCU 32BIT 256KB FLASH 64LQFP

IC MCU 32BIT 256KB FLASH 64LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F101RCT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F101RCT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F101RCT6
IC MCU 32BIT 256KB FLASH 64LQFP

IC MCU 32BIT 256KB FLASH 64LQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F101RCT6
ARM Microcontrollers - MCU STM32F101RCT6
ARM Microcontrollers - MCU 32BIT Cortex M3 H/D ACCESS USB MCU

ARM Microcontrollers - MCU 32BIT Cortex M3 H/D ACCESS USB MCU

Buy Now Datasheet
Microcontroller Mcu, 32 Bit, Cortex-M3, 36Mhz, Lqfp-64; Product Range Stmicroelectronics - 01P4090 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M3, 36Mhz, Lqfp-64; Product Range Stmicroelectronics
01P4090
Microcontroller Mcu, 32 Bit, Cortex-M3, 36Mhz, Lqfp-64; Product Range Stmicroelectronics 01P4090
MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 36MHZ, LQFP-64; Product Range:STM32 Family STM32F1 Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:36MHz; Program Memory Size:256KB; RAM Memory Size:32KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 36MHZ, LQFP-64; Product Range:STM32 Family STM32F1 Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:36MHz; Program Memory Size:256KB; RAM Memory Size:32KB RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32F101RCT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F101RCT6
Embedded - Microcontrollers STM32F101RCT6
IC MCU 32BIT 256KB FLASH 64LQFP

IC MCU 32BIT 256KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F101RCT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F101RCT6
Microcontrollers STM32F101RCT6
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-9031-ND 685-STM32F101RCT6 031264-STM32F101RCT6 STM32F101RCT6 STM32F101RCT6 STM32F101RCT6 01P4090 STM32F101RCT6 STM32F101RCT6
Product Name Microcontrollers ARM Cortex-M 32-bit 256KB 36MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32F101RCT6 Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontroller Mcu, 32 Bit, Cortex-M3, 36Mhz, Lqfp-64; Product Range Stmicroelectronics Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 36 MHz 36 MHz 36 MHz 36 MHz 36 MHz 36 MHz
Bits Other; A/D 16x12b; D/A 2x12b
RAM 32 KB 32 KB 256 KB 32 KB 32 KB 32 KB 32 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC812BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Microcontrollers - A2C83037300 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers