STMicroelectronics, Inc. Microcontrollers STM32F101C8U6TR

Description
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 64KB (64K x 8) FLASH 48-UFQFPN (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 64KB (64K x 8) FLASH 48-UFQFPN (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - STM32F101C8U6TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM32F101C8U6TR-ND
Microcontrollers STM32F101C8U6TR-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 64KB (64K x 8) FLASH 48-UFQFPN (7x7)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 64KB (64K x 8) FLASH 48-UFQFPN (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32F101C8U6TR - 1261385-STM32F101C8U6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F101C8U6TR
1261385-STM32F101C8U6TR
Embedded - Embedded - Microcontrollers - STM32F101C8U6TR 1261385-STM32F101C8U6TR
Manufacturer: STMicroelectronics Win Source Part Number: 1261385-STM32F101C8U 6TR Series: STM32 F1 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M3 Speed: 36MHz Package: 48-UFQFN Exposed Pad Core Size: 32-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART Peripherals: DMA, PDR, POR, PVD, PWM, Temp Sensor, WDT Number of I/O: 37 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 10K x 8 Data Converters: A/D 10x12b Oscillator Type: Internal Supply Voltage: 2 V ~ 3.6 V Family Name: STM32F101C8 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 48-UFQFPN (7x7) Alternative Parts (Cross-Reference): ATSAM C21G17A-MNT; MB9AF312KQN-G-AVE2; LM3S1Z16-IQN20-C0; ECCN: 3A991.a.2 Country of Origin: China ,Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1261385-STM32F101C8U6TR
Series: STM32 F1
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M3
Speed: 36MHz
Package: 48-UFQFN Exposed Pad
Core Size: 32-Bit
Connectivity: I2C, IrDA, LIN, SPI, UART/USART
Peripherals: DMA, PDR, POR, PVD, PWM, Temp Sensor, WDT
Number of I/O: 37
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 10K x 8
Data Converters: A/D 10x12b
Oscillator Type: Internal
Supply Voltage: 2 V ~ 3.6 V
Family Name: STM32F101C8
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 48-UFQFPN (7x7)
Alternative Parts (Cross-Reference): ATSAM C21G17A-MNT; MB9AF312KQN-G-AVE2; LM3S1Z16-IQN20-C0;
ECCN: 3A991.a.2
Country of Origin: China ,Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
ARM Cortex-M 32-bit 64KB 36MHz Embedded Microcontroller MCU - 685-STM32F101C8U6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 64KB 36MHz Embedded Microcontroller MCU
685-STM32F101C8U6TR
ARM Cortex-M 32-bit 64KB 36MHz Embedded Microcontroller MCU 685-STM32F101C8U6TR
32-bit ARM Cortex-M3 MCU, 64KB Flash, 36MHz, UFQFPN Product overview: STM32F101C8U6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 64KB, 36MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 64KB, 36MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F101C8U6TR can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 64KB Flash, 36MHz, UFQFPN Product overview: STM32F101C8U6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 64KB, 36MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 64KB, 36MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F101C8U6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32F101C8U6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F101C8U6TR
Embedded - Microcontrollers STM32F101C8U6TR
IC MCU 32BIT 64KB FLASH 48UFQFPN

IC MCU 32BIT 64KB FLASH 48UFQFPN

Supplier's Site Datasheet
Microcontrollers - STM32F101C8U6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F101C8U6TR
Microcontrollers STM32F101C8U6TR
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 64KB (64K x 8) FLASH 48-UFQFPN (7x7)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 64KB (64K x 8) FLASH 48-UFQFPN (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F101C8U6TR
ARM Microcontrollers - MCU STM32F101C8U6TR
ARM Microcontrollers - MCU MED-DENSTY ACCESS LN ARM-BASED 32-BIT MCU

ARM Microcontrollers - MCU MED-DENSTY ACCESS LN ARM-BASED 32-BIT MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F101C8U6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F101C8U6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F101C8U6TR
IC MCU 32BIT 64KB FLASH 48UFQFPN

IC MCU 32BIT 64KB FLASH 48UFQFPN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number STM32F101C8U6TR-ND 1261385-STM32F101C8U6TR 685-STM32F101C8U6TR STM32F101C8U6TR STM32F101C8U6TR STM32F101C8U6TR STM32F101C8U6TR
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - STM32F101C8U6TR ARM Cortex-M 32-bit 64KB 36MHz Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 36 MHz 36 MHz 36 MHz 36 MHz
Bits Other; A/D 10x12b
RAM 10 KB 64 KB 10 KB 10 KB 10 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8CDR9IMT7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers
Embedded - Microcontrollers - ADUC832BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Microcontrollers - A2C83037000 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers