STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32F101C8U6 STM32F101C8U6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 141367-STM32F101C8U6 Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 37 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 10x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-UFQFPN (7x7) Speed(Frequency): 36MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 10K x 8 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 141367-STM32F101C8U6 Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 37 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 10x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-UFQFPN (7x7) Speed(Frequency): 36MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 10K x 8 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32F101C8U6 - 141367-STM32F101C8U6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F101C8U6
141367-STM32F101C8U6
Embedded - Embedded - Microcontrollers - STM32F101C8U6 141367-STM32F101C8U6
Manufacturer: STMicroelectronics Win Source Part Number: 141367-STM32F101C8U6 Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 37 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 10x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-UFQFPN (7x7) Speed(Frequency): 36MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 10K x 8 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 141367-STM32F101C8U6
Packaging: Tray
Core Processor: ARM Cortex-M3
Number of I/O: 37
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-UFQFPN (7x7)
Speed(Frequency): 36MHz
Supply Voltage - Operating: 2 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 10K x 8
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 497-11506-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-11506-ND
Microcontrollers 497-11506-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 64KB (64K x 8) FLASH 48-UFQFPN (7x7)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 64KB (64K x 8) FLASH 48-UFQFPN (7x7)

Buy Now Datasheet
36MHz 64KB Embedded Microcontroller MCU - 685-STM32F101C8U6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
36MHz 64KB Embedded Microcontroller MCU
685-STM32F101C8U6
36MHz 64KB Embedded Microcontroller MCU 685-STM32F101C8U6
32b ARM MCU, 36MHz, 64KB Flash, UFQFPN, 37 I/O Product overview: STM32F101C8U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 36MHz, 64KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F101C8U6 can be used for catalog matching and distributor lookup.

32b ARM MCU, 36MHz, 64KB Flash, UFQFPN, 37 I/O Product overview: STM32F101C8U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 36MHz, 64KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F101C8U6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM32F101C8U6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F101C8U6
Microcontrollers STM32F101C8U6
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 64KB (64K x 8) FLASH 48-UFQFPN (7x7)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 64KB (64K x 8) FLASH 48-UFQFPN (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F101C8U6
ARM Microcontrollers - MCU STM32F101C8U6
ARM Microcontrollers - MCU 32-Bit Cortex 64Kb Access Line MCU

ARM Microcontrollers - MCU 32-Bit Cortex 64Kb Access Line MCU

Buy Now Datasheet
Embedded - Microcontrollers - STM32F101C8U6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F101C8U6
Embedded - Microcontrollers STM32F101C8U6
IC MCU 32BIT 64KB FLASH 48UFQFPN

IC MCU 32BIT 64KB FLASH 48UFQFPN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F101C8U6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F101C8U6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F101C8U6
IC MCU 32BIT 64KB FLASH 48UFQFPN

IC MCU 32BIT 64KB FLASH 48UFQFPN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 141367-STM32F101C8U6 497-11506-ND 685-STM32F101C8U6 STM32F101C8U6 STM32F101C8U6 STM32F101C8U6 STM32F101C8U6
Product Name Embedded - Embedded - Microcontrollers - STM32F101C8U6 Microcontrollers 36MHz 64KB Embedded Microcontroller MCU Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Life Cycle Stage Active Active Active
Clock Speed 36 MHz 36 MHz 36 MHz 36 MHz
RAM 64 KB 10 KB 10 KB 10 KB 10 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Embedded - Microcontrollers - ADUC841BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Microcontrollers - CG7500AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers