STMicroelectronics, Inc. Microcontrollers STM32F101C8T6

Description
STM32 Cortex,64k Fl,10k RAM,36MHz,C8T6
Request a Quote Datasheet
Description
STM32 Cortex,64k Fl,10k RAM,36MHz,C8T6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 402190 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
402190
Microcontrollers 402190
STM32 Cortex,64k Fl,10k RAM,36MHz,C8T6

STM32 Cortex,64k Fl,10k RAM,36MHz,C8T6

Supplier's Site
Microcontrollers - 402190P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
402190P
Microcontrollers 402190P
STM32 Cortex,64k Fl,10k RAM,36MHz,C8T6

STM32 Cortex,64k Fl,10k RAM,36MHz,C8T6

Supplier's Site
Microcontrollers - 1685798 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1685798
Microcontrollers 1685798
STM32 Cortex,64k Fl,10k RAM,36MHz,C8T6

STM32 Cortex,64k Fl,10k RAM,36MHz,C8T6

Supplier's Site
Singapore, Singapore
ARM Cortex-M 32-bit 64KB 36MHz Embedded Microcontroller MCU
685-STM32F101C8T6
ARM Cortex-M 32-bit 64KB 36MHz Embedded Microcontroller MCU 685-STM32F101C8T6
32-bit ARM Cortex-M3 MCU, 64KB Flash, 36MHz, LQFP Product overview: STM32F101C8T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 64KB, 36MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 64KB, 36MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F101C8T6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 64KB Flash, 36MHz, LQFP Product overview: STM32F101C8T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 64KB, 36MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 64KB, 36MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F101C8T6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32F101C8T6 - 031259-STM32F101C8T6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F101C8T6
031259-STM32F101C8T6
Embedded - Embedded - Microcontrollers - STM32F101C8T6 031259-STM32F101C8T6
Manufacturer: STMicroelectronics Win Source Part Number: 031259-STM32F101C8T6 Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 37 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 10x12b Family Name: STM32F101C8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-LQFP (7x7) Speed(Frequency): 36MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 10K x 8 Alternative Parts (Cross-Reference): FS32K116LAT0MLFT; FS32K116BRT0VLFR; FS32K116LIT0VLFR; LM3S3Z26-IGZ100-C0T; Introduction Date: July 20, 2007 ECCN: 3A991.a.2 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 031259-STM32F101C8T6
Packaging: Tray
Core Processor: ARM Cortex-M3
Number of I/O: 37
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x12b
Family Name: STM32F101C8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-LQFP (7x7)
Speed(Frequency): 36MHz
Supply Voltage - Operating: 2 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 10K x 8
Alternative Parts (Cross-Reference): FS32K116LAT0MLFT; FS32K116BRT0VLFR; FS32K116LIT0VLFR; LM3S3Z26-IGZ100-C0T;
Introduction Date: July 20, 2007
ECCN: 3A991.a.2
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Microcontrollers - 497-6055-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-6055-ND
Microcontrollers 497-6055-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - STM32F101C8T6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F101C8T6
Embedded - Microcontrollers STM32F101C8T6
IC MCU 32BIT 64KB FLASH 48LQFP

IC MCU 32BIT 64KB FLASH 48LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F101C8T6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F101C8T6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F101C8T6
IC MCU 32BIT 64KB FLASH 48LQFP

IC MCU 32BIT 64KB FLASH 48LQFP

Supplier's Site
Microcontrollers - STM32F101C8T6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F101C8T6
Microcontrollers STM32F101C8T6
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F101C8T6
ARM Microcontrollers - MCU STM32F101C8T6
ARM Microcontrollers - MCU 32BIT Cortex M3 64KB 10KB RAM 1X12 ADC

ARM Microcontrollers - MCU 32BIT Cortex M3 64KB 10KB RAM 1X12 ADC

Buy Now Datasheet
Microcontroller Mcu, 32 Bit, Cortex-M3, 36Mhz, Lqfp-48; Product Range Stmicroelectronics - 57P1185 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M3, 36Mhz, Lqfp-48; Product Range Stmicroelectronics
57P1185
Microcontroller Mcu, 32 Bit, Cortex-M3, 36Mhz, Lqfp-48; Product Range Stmicroelectronics 57P1185
MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 36MHZ, LQFP-48; Product Range:STM32 F1 ARM Cortex-M3 Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:36MHz; Program Memory Size:64KB; RAM Memory Size:10KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 36MHZ, LQFP-48; Product Range:STM32 F1 ARM Cortex-M3 Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:36MHz; Program Memory Size:64KB; RAM Memory Size:10KB RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - STM32F101C8T6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F101C8T6
Microcontrollers STM32F101C8T6
IC MCU 32BIT 64KB FLASH 48LQFP

IC MCU 32BIT 64KB FLASH 48LQFP

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 402190 402190P 685-STM32F101C8T6 031259-STM32F101C8T6 497-6055-ND STM32F101C8T6 STM32F101C8T6 STM32F101C8T6 STM32F101C8T6 57P1185 STM32F101C8T6
Product Name Microcontrollers Microcontrollers ARM Cortex-M 32-bit 64KB 36MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32F101C8T6 Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Microcontroller Mcu, 32 Bit, Cortex-M3, 36Mhz, Lqfp-48; Product Range Stmicroelectronics Microcontrollers
Data Bus 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit
RAM 10 KB 10 KB 64 KB 10 KB 10 KB 10 KB 10 KB 10 KB
ROM 64 KB 64 KB 64 KB
Package Type QFP; Other; Lqfp QFP; Other; LQFP Other; LQFP QFP; Other; 48-LQFP (7x7) LFQP; Other; 48-LQFP Other; 48-LQFP QFP; Other; 48-LQFP QFP; Other; 48-LQFP
Pin Count 48 48 48
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6125IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
802.11a Embedded Microcontroller MCU - 879-BCM43340XKUBGT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.2 to 3.3 volts
Serial Interface I2S, SPI, UART
Package Type Other; Reel package
View Details
Application Specific Microcontrollers - 5962-87518013A - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details