STMicroelectronics, Inc. ARM Cortex-M 36MHz 16KB Embedded Microcontroller MCU STM32F101C4T6A

Description
32b ARM Cortex-M3 MCU, 36MHz, 16KB FLASH, LQFP Product overview: STM32F101C4T6A from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 36MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 36MHz, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F101C4T6A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32b ARM Cortex-M3 MCU, 36MHz, 16KB FLASH, LQFP Product overview: STM32F101C4T6A from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 36MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 36MHz, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F101C4T6A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
ARM Cortex-M 36MHz 16KB Embedded Microcontroller MCU
685-STM32F101C4T6A
ARM Cortex-M 36MHz 16KB Embedded Microcontroller MCU 685-STM32F101C4T6A
32b ARM Cortex-M3 MCU, 36MHz, 16KB FLASH, LQFP Product overview: STM32F101C4T6A from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 36MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 36MHz, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F101C4T6A can be used for catalog matching and distributor lookup.

32b ARM Cortex-M3 MCU, 36MHz, 16KB FLASH, LQFP Product overview: STM32F101C4T6A from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 36MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 36MHz, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F101C4T6A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-8313-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-8313-ND
Microcontrollers 497-8313-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32F101C4T6A - 054375-STM32F101C4T6A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F101C4T6A
054375-STM32F101C4T6A
Embedded - Embedded - Microcontrollers - STM32F101C4T6A 054375-STM32F101C4T6A
Manufacturer: STMicroelectronics Win Source Part Number: 054375-STM32F101C4T6 A Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 37 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 10x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-LQFP (7x7) Speed(Frequency): 36MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 4K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 054375-STM32F101C4T6A
Packaging: Tray
Core Processor: ARM Cortex-M3
Number of I/O: 37
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-LQFP (7x7)
Speed(Frequency): 36MHz
Supply Voltage - Operating: 2 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 4K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F101C4T6A
ARM Microcontrollers - MCU STM32F101C4T6A
ARM Microcontrollers - MCU 32BIT Cortex M3 L/D Access Line 16KB

ARM Microcontrollers - MCU 32BIT Cortex M3 L/D Access Line 16KB

Buy Now Datasheet
Microcontrollers - STM32F101C4T6A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F101C4T6A
Microcontrollers STM32F101C4T6A
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontroller Mcu, 32 Bit, Cortex-M3, 36Mhz, Lqfp-48; Product Range Stmicroelectronics - 57P1181 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M3, 36Mhz, Lqfp-48; Product Range Stmicroelectronics
57P1181
Microcontroller Mcu, 32 Bit, Cortex-M3, 36Mhz, Lqfp-48; Product Range Stmicroelectronics 57P1181
MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 36MHZ, LQFP-48; Product Range:STM32 Family STM32F1 Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:36MHz; Program Memory Size:16KB; RAM Memory Size:4KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 36MHZ, LQFP-48; Product Range:STM32 Family STM32F1 Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:36MHz; Program Memory Size:16KB; RAM Memory Size:4KB RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32F101C4T6A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F101C4T6A
Embedded - Microcontrollers STM32F101C4T6A
IC MCU 32BIT 16KB FLASH 48LQFP

IC MCU 32BIT 16KB FLASH 48LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F101C4T6A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F101C4T6A
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F101C4T6A
IC MCU 32BIT 16KB FLASH 48LQFP

IC MCU 32BIT 16KB FLASH 48LQFP

Supplier's Site
Microcontrollers - STM32F101C4T6A - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F101C4T6A
Microcontrollers STM32F101C4T6A
IC MCU 32BIT 16KB FLASH 48LQFP

IC MCU 32BIT 16KB FLASH 48LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32F101C4T6A 497-8313-ND 054375-STM32F101C4T6A STM32F101C4T6A STM32F101C4T6A 57P1181 STM32F101C4T6A STM32F101C4T6A STM32F101C4T6A
Product Name ARM Cortex-M 36MHz 16KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - STM32F101C4T6A ARM Microcontrollers - MCU Microcontrollers Microcontroller Mcu, 32 Bit, Cortex-M3, 36Mhz, Lqfp-48; Product Range Stmicroelectronics Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
RAM 4 KB 4 KB 16 KB 4 KB 4 KB 4 KB 4 KB
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 3.6 volts 2 to 3.6 volts
Serial Interface I2C, SPI, IrDA, UART, USART, LIN SPI; UART; USART
Package Type Other; LQFP LFQP; Other; 48-LQFP QFP; Other; 48-LQFP (7x7) QFP; Other; 48-LQFP Other; 48-LQFP QFP; Other; 48-LQFP
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7029BBCZ62I - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - C164CI8RMCAKXUMA4 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers