STMicroelectronics, Inc. Microcontrollers STM32F100ZCT6B

Description
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 24MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 24MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-11502-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-11502-ND
Microcontrollers 497-11502-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 24MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 24MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32F100ZCT6B - 795694-STM32F100ZCT6B - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F100ZCT6B
795694-STM32F100ZCT6B
Embedded - Embedded - Microcontrollers - STM32F100ZCT6B 795694-STM32F100ZCT6B
Manufacturer: STMicroelectronics Win Source Part Number: 795694-STM32F100ZCT6 B Series: STM32 F1 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M3 Speed: 24MHz Package: 144-LQFP Core Size: 32-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART Peripherals: DMA, PDR, POR, PVD, PWM, Temp Sensor, WDT Number of I/O: 112 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 24K x 8 Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 2 V ~ 3.6 V Family Name: STM32F100ZC Categories: Integrated Circuits (ICs) Manufacturer Package: 144-LQFP (20x20) Alternative Parts (Cross-Reference): R5F563TEEDFB#V0; TM4C1233H6PGEIR; TM4C1233H6PGEI; TM4C1237H6PGEIR; Introduction Date: October 19, 2010 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 795694-STM32F100ZCT6B
Series: STM32 F1
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M3
Speed: 24MHz
Package: 144-LQFP
Core Size: 32-Bit
Connectivity: I2C, IrDA, LIN, SPI, UART/USART
Peripherals: DMA, PDR, POR, PVD, PWM, Temp Sensor, WDT
Number of I/O: 112
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 24K x 8
Data Converters: A/D 16x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 2 V ~ 3.6 V
Family Name: STM32F100ZC
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-LQFP (20x20)
Alternative Parts (Cross-Reference): R5F563TEEDFB#V0; TM4C1233H6PGEIR; TM4C1233H6PGEI; TM4C1237H6PGEIR;
Introduction Date: October 19, 2010
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
ARM Cortex-M 32-bit 256KB 24MHz Embedded Microcontroller MCU - 685-STM32F100ZCT6B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 256KB 24MHz Embedded Microcontroller MCU
685-STM32F100ZCT6B
ARM Cortex-M 32-bit 256KB 24MHz Embedded Microcontroller MCU 685-STM32F100ZCT6B
32-bit ARM Cortex-M3 MCU, 256KB Flash, 24MHz, LQFP, 112 I/O Product overview: STM32F100ZCT6B from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 256KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 256KB, 24MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F100ZCT6B can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 256KB Flash, 24MHz, LQFP, 112 I/O Product overview: STM32F100ZCT6B from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 256KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 256KB, 24MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F100ZCT6B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F100ZCT6B
ARM Microcontrollers - MCU STM32F100ZCT6B
ARM Microcontrollers - MCU ARM 32Bit Value Line 144-Pin 256kB Flash

ARM Microcontrollers - MCU ARM 32Bit Value Line 144-Pin 256kB Flash

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F100ZCT6B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F100ZCT6B
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F100ZCT6B
IC MCU 32BIT 256KB FLASH 144LQFP

IC MCU 32BIT 256KB FLASH 144LQFP

Supplier's Site
Microcontrollers - STM32F100ZCT6B - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F100ZCT6B
Microcontrollers STM32F100ZCT6B
IC MCU 32BIT 256KB FLASH 144LQFP

IC MCU 32BIT 256KB FLASH 144LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F100ZCT6B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F100ZCT6B
Microcontrollers STM32F100ZCT6B
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 24MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 24MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Embedded - Microcontrollers - STM32F100ZCT6B - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F100ZCT6B
Embedded - Microcontrollers STM32F100ZCT6B
IC MCU 32BIT 256KB FLASH 144LQFP

IC MCU 32BIT 256KB FLASH 144LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-11502-ND 795694-STM32F100ZCT6B 685-STM32F100ZCT6B STM32F100ZCT6B STM32F100ZCT6B STM32F100ZCT6B STM32F100ZCT6B STM32F100ZCT6B
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - STM32F100ZCT6B ARM Cortex-M 32-bit 256KB 24MHz Embedded Microcontroller MCU ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
Bits Other; A/D 16x12b; D/A 2x12b
RAM 24 KB 256 KB 24 KB 24 KB 24 KB 24 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6135IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ACE1502EMT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Microcontrollers - C164CI8RMCAKXUMA4 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers