STMicroelectronics, Inc. Microcontrollers STM32F100VET6

Description
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 24MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 24MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - STM32F100VET6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM32F100VET6-ND
Microcontrollers STM32F100VET6-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 24MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 24MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32F100VET6 - 810904-STM32F100VET6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F100VET6
810904-STM32F100VET6
Embedded - Embedded - Microcontrollers - STM32F100VET6 810904-STM32F100VET6
Manufacturer: STMicroelectronics Win Source Part Number: 810904-STM32F100VET6 Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex -M3 Speed: 24MHz Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: DMA, PDR, POR, PVD, PWM, Temp Sensor, WDT Number of I/O: 80 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 100-LQFP Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Part Number Series: STM32F100 Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V

Manufacturer: STMicroelectronics
Win Source Part Number: 810904-STM32F100VET6
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex -M3
Speed: 24MHz
Core Size: 32-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: DMA, PDR, POR, PVD, PWM, Temp Sensor, WDT
Number of I/O: 80
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 16x12b; D/A 2x12b
Oscillator Type: Internal
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 100-LQFP
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Part Number Series: STM32F100
Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V

Buy Now
Singapore, Singapore
ARM Cortex-M 24MHz 512KB Embedded Microcontroller MCU
685-STM32F100VET6
ARM Cortex-M 24MHz 512KB Embedded Microcontroller MCU 685-STM32F100VET6
32b ARM Cortex-M3 MCU, 24MHz, 512KB Flash, 80 I/O, LQFP Product overview: STM32F100VET6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 24MHz, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 24MHz, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F100VET6 can be used for catalog matching and distributor lookup.

32b ARM Cortex-M3 MCU, 24MHz, 512KB Flash, 80 I/O, LQFP Product overview: STM32F100VET6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 24MHz, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 24MHz, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F100VET6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F100VET6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F100VET6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F100VET6
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F100VET6
ARM Microcontrollers - MCU STM32F100VET6
ARM Microcontrollers - MCU 32-Bit ARM Cortex 512 Kb Value Line

ARM Microcontrollers - MCU 32-Bit ARM Cortex 512 Kb Value Line

Buy Now Datasheet
Embedded - Microcontrollers - STM32F100VET6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F100VET6
Embedded - Microcontrollers STM32F100VET6
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F100VET6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F100VET6
Microcontrollers STM32F100VET6
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 24MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 24MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number STM32F100VET6-ND 810904-STM32F100VET6 685-STM32F100VET6 STM32F100VET6 STM32F100VET6 STM32F100VET6 STM32F100VET6
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - STM32F100VET6 ARM Cortex-M 24MHz 512KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz
Bits Other; A/D 16x12b; D/A 2x12b
RAM 32 KB 512 KB 32 KB 32 KB 32 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C505CA2RMCAKXUMA1 - Acme Chip Technology Co., Limited
Specs
Data Bus 8 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers