ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 24MHz 384KB (384K x 8) FLASH 100-LQFP (14x14)
Win Source Part Number: 1263037-STM32F100VDT
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32F1
Core Processor: ARM® Cortex®-M3
Speed: 24MHz
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: DMA, PDR, POR, PVD, PWM, Temp Sensor, WDT
Number of I/O: 80
Program Memory Size: 384KB (384K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 16x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 100-LQFP
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 2V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: STM32F100
32-bit ARM Cortex-M3 MCU, 24MHz, 384KB Flash, 80 I/O, LQFP Product overview: STM32F100VDT7B from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 24MHz, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 24MHz, 384KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F100VDT7B can be used for catalog matching and distributor lookup.
ARM Microcontrollers - MCU ARM Cortex M3 384kB 16 Timers ADC DAC
IC MCU 32BIT 384KB FLASH 100LQFP
IC MCU 32BIT 384KB FLASH 100LQFP
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 24MHz 384KB (384K x 8) FLASH 100-LQFP (14x14)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | STM32F100VDT7B-ND | 1263037-STM32F100VDT7B | 685-STM32F100VDT7B | STM32F100VDT7B | STM32F100VDT7B | STM32F100VDT7B | STM32F100VDT7B |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Cortex-M 32-bit 24MHz 384KB Embedded Microcontroller MCU | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | 24 MHz | |||
| Bits | Other; A/D 16x12b; D/A 2x12b | ||||||
| RAM | 32 KB | 384 KB | 32 KB | 32 KB | 32 KB | ||
| ROM | 384 KB |