STMicroelectronics, Inc. Microcontrollers STM32F100VBT6B

Description
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 24MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
Request a Quote
Description
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 24MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STM32F100VBT6B is a low to medium-density microcontroller from Quarktwin Technology Ltd., based on the ARM® Cortex®-M3 core. It operates at a maximum frequency of 24 MHz and offers performance of 1.25 DMIPS/MHz. The device features between 16 KB to 128 KB of Flash memory and 4 KB to 8 KB of SRAM, making it suitable for a variety of applications. This microcontroller includes 12 timers, a 12-bit ADC with up to 16 channels, and two 12-bit DACs. It supports multiple communication interfaces, including up to three USARTs, two I2C interfaces, and two SPIs. The STM32F100VBT6B also incorporates a 7-channel DMA controller, enhancing data transfer efficiency. Power management features include a supply voltage range of 2.0 to 3.6 V, various low-power modes, and a real-time clock (RTC) with backup registers. The device is available in multiple package options, including LQFP100, LQFP64, LQFP48, and TFBGA64, providing flexibility for different design requirements. Overall, the STM32F100VBT6B is a versatile microcontroller suitable for embedded applications requiring efficient processing and low power consumption.

Datasheet Summary
Powered by GS/AI

The STM32F100VBT6B is a low to medium-density microcontroller from Quarktwin Technology Ltd., based on the ARM® Cortex®-M3 core. It operates at a maximum frequency of 24 MHz and offers performance of 1.25 DMIPS/MHz. The device features between 16 KB to 128 KB of Flash memory and 4 KB to 8 KB of SRAM, making it suitable for a variety of applications. This microcontroller includes 12 timers, a 12-bit ADC with up to 16 channels, and two 12-bit DACs. It supports multiple communication interfaces, including up to three USARTs, two I2C interfaces, and two SPIs. The STM32F100VBT6B also incorporates a 7-channel DMA controller, enhancing data transfer efficiency. Power management features include a supply voltage range of 2.0 to 3.6 V, various low-power modes, and a real-time clock (RTC) with backup registers. The device is available in multiple package options, including LQFP100, LQFP64, LQFP48, and TFBGA64, providing flexibility for different design requirements. Overall, the STM32F100VBT6B is a versatile microcontroller suitable for embedded applications requiring efficient processing and low power consumption.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-10659-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-10659-ND
Microcontrollers 497-10659-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 24MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 24MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32F100VBT6B - 031257-STM32F100VBT6B - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F100VBT6B
031257-STM32F100VBT6B
Embedded - Embedded - Microcontrollers - STM32F100VBT6B 031257-STM32F100VBT6B
Manufacturer: STMicroelectronics Win Source Part Number: 031257-STM32F100VBT6 B Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 80 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b; D/A 2x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-LQFP (14x14) Speed(Frequency): 24MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 8K x 8 Alternative Parts (Cross-Reference): TMS320F28069UPZT; STM32F100VDT6B; STM32F100VBT6B; STM32F100V8T6B; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031257-STM32F100VBT6B
Packaging: Tray
Core Processor: ARM Cortex-M3
Number of I/O: 80
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b; D/A 2x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-LQFP (14x14)
Speed(Frequency): 24MHz
Supply Voltage - Operating: 2 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 8K x 8
Alternative Parts (Cross-Reference): TMS320F28069UPZT; STM32F100VDT6B; STM32F100VBT6B; STM32F100V8T6B;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
32-bit 24MHz 128KB Embedded Microcontroller MCU
685-STM32F100VBT6B
32-bit 24MHz 128KB Embedded Microcontroller MCU 685-STM32F100VBT6B
32-bit ARM MCU, 24MHz, 128KB Flash, LQFP, 80 I/O Product overview: STM32F100VBT6B from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 24MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 24MHz, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F100VBT6B can be used for catalog matching and distributor lookup.

32-bit ARM MCU, 24MHz, 128KB Flash, LQFP, 80 I/O Product overview: STM32F100VBT6B from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 24MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 24MHz, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F100VBT6B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM32F100VBT6B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F100VBT6B
Microcontrollers STM32F100VBT6B
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 24MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 24MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - STM32F100VBT6B - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F100VBT6B
Microcontrollers STM32F100VBT6B
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32F100VBT6B - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F100VBT6B
Embedded - Microcontrollers STM32F100VBT6B
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F100VBT6B
ARM Microcontrollers - MCU STM32F100VBT6B
ARM Microcontrollers - MCU 32BIT CORTEX M3 Value Line 128KB

ARM Microcontrollers - MCU 32BIT CORTEX M3 Value Line 128KB

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F100VBT6B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F100VBT6B
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F100VBT6B
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site
Microcontroller Mcu, 32 Bit, Cortex-M3, 24Mhz, Lqfp-100; Product Range Stmicroelectronics - 76R0993 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M3, 24Mhz, Lqfp-100; Product Range Stmicroelectronics
76R0993
Microcontroller Mcu, 32 Bit, Cortex-M3, 24Mhz, Lqfp-100; Product Range Stmicroelectronics 76R0993
MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 24MHZ, LQFP-100; Product Range:STM32 F1 ARM Cortex-M3 Microcontrollers; Device Core:ARM Cortex-M3; Data Bus Width:32bit; Operating Frequency Max:24MHz; Program Memory Size:128KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 24MHZ, LQFP-100; Product Range:STM32 F1 ARM Cortex-M3 Microcontrollers; Device Core:ARM Cortex-M3; Data Bus Width:32bit; Operating Frequency Max:24MHz; Program Memory Size:128KB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-10659-ND 031257-STM32F100VBT6B 685-STM32F100VBT6B STM32F100VBT6B STM32F100VBT6B STM32F100VBT6B STM32F100VBT6B STM32F100VBT6B 76R0993
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - STM32F100VBT6B 32-bit 24MHz 128KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 32 Bit, Cortex-M3, 24Mhz, Lqfp-100; Product Range Stmicroelectronics
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
Bits Other; A/D 16x12b; D/A 2x12b
RAM 8 KB 128 KB 8 KB 8 KB 8 KB 8 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Automotive ARM Cortex-M 32-bit VQFN Embedded Microcontroller MCU - 879-CC2640R2FTWRGZRQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - ACE1101BEMT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Embedded Microcontroller MCU - 879-BCM89071A1CUBXGT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.14 to 1.32 volts
Serial Interface HCI/PCM/SPI/UART
Package Type Other; Tape & Reel (TR)
View Details