STMicroelectronics, Inc. Microcontrollers STM32F100RCT6BTR

Description
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 24MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 24MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-17374-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17374-2-ND
Microcontrollers 497-17374-2-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 24MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 24MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - 497-17374-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17374-6-ND
Microcontrollers 497-17374-6-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 24MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 24MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - 497-17374-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17374-1-ND
Microcontrollers 497-17374-1-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 24MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 24MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Singapore, Singapore
ARM Cortex-M 256KB 24MHz Embedded Microcontroller MCU
685-STM32F100RCT6BTR
ARM Cortex-M 256KB 24MHz Embedded Microcontroller MCU 685-STM32F100RCT6BTR
32b ARM Cortex-M3 MCU, 256KB Flash, 24MHz, LQFP, 51 I/O Product overview: STM32F100RCT6BTR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 256KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 256KB, 24MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F100RCT6BTR can be used for catalog matching and distributor lookup.

32b ARM Cortex-M3 MCU, 256KB Flash, 24MHz, LQFP, 51 I/O Product overview: STM32F100RCT6BTR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 256KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 256KB, 24MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F100RCT6BTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 974674-STM32F100RCT6BTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
974674-STM32F100RCT6BTR
Integrated Circuits (ICs) - Embedded - Microcontrollers 974674-STM32F100RCT6BTR
Win Source Part Number: 974674-STM32F100RCT6 BTR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32F1 Core Processor: ARM® Cortex®-M3 Speed: 24MHz Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: DMA, PDR, POR, PVD, PWM, Temp Sensor, WDT Number of I/O: 51 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 24K x 8 Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: STM32F100RCT6BTR-ND, 497-17374-6,497-1737 4-1,497-17374-2 Base Product Number: STM32F100

Win Source Part Number: 974674-STM32F100RCT6BTR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32F1
Core Processor: ARM® Cortex®-M3
Speed: 24MHz
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: DMA, PDR, POR, PVD, PWM, Temp Sensor, WDT
Number of I/O: 51
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 24K x 8
Data Converters: A/D 16x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: STM32F100RCT6BTR-ND,497-17374-6,497-17374-1,497-17374-2
Base Product Number: STM32F100

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F100RCT6BTR
ARM Microcontrollers - MCU STM32F100RCT6BTR
ARM Microcontrollers - MCU ARM 32Bit Value Line 64-Pin 32kB Flash

ARM Microcontrollers - MCU ARM 32Bit Value Line 64-Pin 32kB Flash

Buy Now Datasheet
Microcontrollers - STM32F100RCT6BTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F100RCT6BTR
Microcontrollers STM32F100RCT6BTR
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 24MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 24MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - STM32F100RCT6BTR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F100RCT6BTR
Microcontrollers STM32F100RCT6BTR
IC MCU 32BIT 256KB FLASH 64LQFP

IC MCU 32BIT 256KB FLASH 64LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F100RCT6BTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F100RCT6BTR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F100RCT6BTR
IC MCU 32BIT 256KB FLASH 64LQFP

IC MCU 32BIT 256KB FLASH 64LQFP

Supplier's Site
Embedded - Microcontrollers - STM32F100RCT6BTR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F100RCT6BTR
Embedded - Microcontrollers STM32F100RCT6BTR
IC MCU 32BIT 256KB FLASH 64LQFP

IC MCU 32BIT 256KB FLASH 64LQFP

Supplier's Site Datasheet
Mcu, 32Bit, 24Mhz, Lqfp-64; Product Range Stmicroelectronics - 07AH7009 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 24Mhz, Lqfp-64; Product Range Stmicroelectronics
07AH7009
Mcu, 32Bit, 24Mhz, Lqfp-64; Product Range Stmicroelectronics 07AH7009
MCU, 32BIT, 24MHZ, LQFP-64; Product Range:STM32 Family STM32F1 Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:24MHz; Program Memory Size:256KB; RAM Memory Size:24KB; No. of Pins:64Pins; MCU Case RoHS Compliant: Yes

MCU, 32BIT, 24MHZ, LQFP-64; Product Range:STM32 Family STM32F1 Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:24MHz; Program Memory Size:256KB; RAM Memory Size:24KB; No. of Pins:64Pins; MCU Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-17374-2-ND 685-STM32F100RCT6BTR 974674-STM32F100RCT6BTR STM32F100RCT6BTR STM32F100RCT6BTR STM32F100RCT6BTR STM32F100RCT6BTR STM32F100RCT6BTR 07AH7009
Product Name Microcontrollers ARM Cortex-M 256KB 24MHz Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Mcu, 32Bit, 24Mhz, Lqfp-64; Product Range Stmicroelectronics
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
Bits Other; A/D 16x12b; D/A 2x12b
RAM 24 KB 24 KB 256 KB 24 KB 24 KB 24 KB 24 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

16-bit 48MHz 20KB Embedded Microcontroller MCU - 879-CC2650F128RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - ADUC842BCP8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806978 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
 - CG7958AA - Rochester Electronics
Infineon Technologies AG
View Details