STMicroelectronics, Inc. Microcontrollers STM32F100RBH6B

Description
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 24MHz 128KB (128K x 8) FLASH
Request a Quote Datasheet
Description
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 24MHz 128KB (128K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-10495-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-10495-ND
Microcontrollers 497-10495-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 24MHz 128KB (128K x 8) FLASH

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 24MHz 128KB (128K x 8) FLASH

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32F100RBH6B - 038379-STM32F100RBH6B - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F100RBH6B
038379-STM32F100RBH6B
Embedded - Embedded - Microcontrollers - STM32F100RBH6B 038379-STM32F100RBH6B
Manufacturer: STMicroelectronics Win Source Part Number: 038379-STM32F100RBH6 B Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 51 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b; D/A 2x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 64-TFBGA Speed(Frequency): 24MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 8K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 038379-STM32F100RBH6B
Packaging: Tray
Core Processor: ARM Cortex-M3
Number of I/O: 51
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b; D/A 2x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 64-TFBGA
Speed(Frequency): 24MHz
Supply Voltage - Operating: 2 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 8K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
ARM Cortex-M 32-bit 24MHz 128KB Embedded Microcontroller MCU - 685-STM32F100RBH6B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 24MHz 128KB Embedded Microcontroller MCU
685-STM32F100RBH6B
ARM Cortex-M 32-bit 24MHz 128KB Embedded Microcontroller MCU 685-STM32F100RBH6B
32-bit ARM Cortex-M3 MCU, 24MHz, 128KB Flash, TFBGA Product overview: STM32F100RBH6B from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 24MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 24MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F100RBH6B can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 24MHz, 128KB Flash, TFBGA Product overview: STM32F100RBH6B from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 24MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 24MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F100RBH6B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F100RBH6B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F100RBH6B
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F100RBH6B
IC MCU 32BIT 128KB FLASH 64TFBGA

IC MCU 32BIT 128KB FLASH 64TFBGA

Supplier's Site
Embedded - Microcontrollers - STM32F100RBH6B - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F100RBH6B
Embedded - Microcontrollers STM32F100RBH6B
IC MCU 32BIT 128KB FLASH 64TFBGA

IC MCU 32BIT 128KB FLASH 64TFBGA

Supplier's Site Datasheet
Microcontrollers - STM32F100RBH6B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F100RBH6B
Microcontrollers STM32F100RBH6B
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 24MHz 128KB (128K x 8) FLASH

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 24MHz 128KB (128K x 8) FLASH

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F100RBH6B
ARM Microcontrollers - MCU STM32F100RBH6B
ARM Microcontrollers - MCU 32BIT CORTEX M3 64PINS 128KB

ARM Microcontrollers - MCU 32BIT CORTEX M3 64PINS 128KB

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-10495-ND 038379-STM32F100RBH6B 685-STM32F100RBH6B STM32F100RBH6B STM32F100RBH6B STM32F100RBH6B STM32F100RBH6B
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - STM32F100RBH6B ARM Cortex-M 32-bit 24MHz 128KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz
Bits Other; A/D 16x12b; D/A 2x12b
RAM 8 KB 128 KB 8 KB 8 KB 8 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RSMT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - ADUC7028BBCZ62 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Embedded Microcontroller MCU - 879-BCM20736A1KML2G - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.4 to 3.6 volts
Serial Interface I2C, SPI, UART
Package Type Other; Tray
View Details