STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32F100R8H6B STM32F100R8H6B

Description
Manufacturer: STMicroelectronics Win Source Part Number: 053884-STM32F100R8H6 B Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 51 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b; D/A 2x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-BGA (5x5) Speed(Frequency): 24MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 8K x 8 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 053884-STM32F100R8H6 B Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 51 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b; D/A 2x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-BGA (5x5) Speed(Frequency): 24MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 8K x 8 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32F100R8H6B - 053884-STM32F100R8H6B - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F100R8H6B
053884-STM32F100R8H6B
Embedded - Embedded - Microcontrollers - STM32F100R8H6B 053884-STM32F100R8H6B
Manufacturer: STMicroelectronics Win Source Part Number: 053884-STM32F100R8H6 B Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 51 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b; D/A 2x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-BGA (5x5) Speed(Frequency): 24MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 8K x 8 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 053884-STM32F100R8H6B
Packaging: Tray
Core Processor: ARM Cortex-M3
Number of I/O: 51
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b; D/A 2x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-BGA (5x5)
Speed(Frequency): 24MHz
Supply Voltage - Operating: 2 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 8K x 8
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - 497-11497-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-11497-ND
Microcontrollers 497-11497-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 24MHz 64KB (64K x 8) FLASH 64-TFBGA (5x5)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 24MHz 64KB (64K x 8) FLASH 64-TFBGA (5x5)

Buy Now Datasheet
ARM Cortex-M 32-bit 24MHz 64KB Embedded Microcontroller MCU - 685-STM32F100R8H6B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 24MHz 64KB Embedded Microcontroller MCU
685-STM32F100R8H6B
ARM Cortex-M 32-bit 24MHz 64KB Embedded Microcontroller MCU 685-STM32F100R8H6B
32-bit ARM Cortex-M3 MCU, 24MHz, 64KB Flash, TFBGA, SM Product overview: STM32F100R8H6B from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 24MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 24MHz, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F100R8H6B can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 24MHz, 64KB Flash, TFBGA, SM Product overview: STM32F100R8H6B from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 24MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 24MHz, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F100R8H6B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32F100R8H6B - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F100R8H6B
Embedded - Microcontrollers STM32F100R8H6B
IC MCU 32BIT 64KB FLASH 64BGA

IC MCU 32BIT 64KB FLASH 64BGA

Supplier's Site Datasheet
Microcontrollers - STM32F100R8H6B - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F100R8H6B
Microcontrollers STM32F100R8H6B
IC MCU 32BIT 64KB FLASH 64BGA

IC MCU 32BIT 64KB FLASH 64BGA

Supplier's Site Datasheet
Microcontrollers - STM32F100R8H6B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F100R8H6B
Microcontrollers STM32F100R8H6B
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 24MHz 64KB (64K x 8) FLASH 64-TFBGA (5x5)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 24MHz 64KB (64K x 8) FLASH 64-TFBGA (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F100R8H6B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F100R8H6B
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F100R8H6B
IC MCU 32BIT 64KB FLASH 64BGA

IC MCU 32BIT 64KB FLASH 64BGA

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F100R8H6B
ARM Microcontrollers - MCU STM32F100R8H6B
ARM Microcontrollers - MCU 32BIT CORTEX M3 64K Flash 8KB RAM

ARM Microcontrollers - MCU 32BIT CORTEX M3 64K Flash 8KB RAM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 053884-STM32F100R8H6B 497-11497-ND 685-STM32F100R8H6B STM32F100R8H6B STM32F100R8H6B STM32F100R8H6B STM32F100R8H6B STM32F100R8H6B
Product Name Embedded - Embedded - Microcontrollers - STM32F100R8H6B Microcontrollers ARM Cortex-M 32-bit 24MHz 64KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Life Cycle Stage Active Active Active
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
RAM 64 KB 8 KB 8 KB 8 KB 8 KB 8 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BSZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
Microcontrollers - A2C04189700 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers