STMicroelectronics, Inc. Microcontrollers STM32F100R6H6B

Description
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 24MHz 32KB (32K x 8) FLASH
Request a Quote Datasheet
Description
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 24MHz 32KB (32K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - STM32F100R6H6B-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM32F100R6H6B-ND
Microcontrollers STM32F100R6H6B-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 24MHz 32KB (32K x 8) FLASH

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 24MHz 32KB (32K x 8) FLASH

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32F100R6H6B - 1261379-STM32F100R6H6B - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F100R6H6B
1261379-STM32F100R6H6B
Embedded - Embedded - Microcontrollers - STM32F100R6H6B 1261379-STM32F100R6H6B
Manufacturer: STMicroelectronics Win Source Part Number: 1261379-STM32F100R6H 6B Series: STM32 F1 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M3 Speed: 24MHz Package: 64-TFBGA Core Size: 32-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART Peripherals: DMA, PDR, POR, PVD, PWM, Temp Sensor, WDT Number of I/O: 51 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 2 V ~ 3.6 V Family Name: STM32F100R6 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): ATSAMD21J16B-CU; ATSAMD21J16B-CUT; ATSAMD20J17A-CN; Introduction Date: October 12, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1261379-STM32F100R6H6B
Series: STM32 F1
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M3
Speed: 24MHz
Package: 64-TFBGA
Core Size: 32-Bit
Connectivity: I2C, IrDA, LIN, SPI, UART/USART
Peripherals: DMA, PDR, POR, PVD, PWM, Temp Sensor, WDT
Number of I/O: 51
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 16x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 2 V ~ 3.6 V
Family Name: STM32F100R6
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Alternative Parts (Cross-Reference): ATSAMD21J16B-CU; ATSAMD21J16B-CUT; ATSAMD20J17A-CN;
Introduction Date: October 12, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
ARM Cortex-M 32-bit 24MHz 32KB Embedded Microcontroller MCU - 685-STM32F100R6H6B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 24MHz 32KB Embedded Microcontroller MCU
685-STM32F100R6H6B
ARM Cortex-M 32-bit 24MHz 32KB Embedded Microcontroller MCU 685-STM32F100R6H6B
32-bit ARM Cortex-M3 MCU, 24MHz, 32KB Flash, TFBGA Product overview: STM32F100R6H6B from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 24MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 24MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F100R6H6B can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 24MHz, 32KB Flash, TFBGA Product overview: STM32F100R6H6B from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 24MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 24MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F100R6H6B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F100R6H6B
ARM Microcontrollers - MCU STM32F100R6H6B
ARM Microcontrollers - MCU 32BIT CORTEX M3 32K Flash 4KB RAM

ARM Microcontrollers - MCU 32BIT CORTEX M3 32K Flash 4KB RAM

Buy Now Datasheet
Microcontrollers - STM32F100R6H6B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F100R6H6B
Microcontrollers STM32F100R6H6B
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 24MHz 32KB (32K x 8) FLASH

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 24MHz 32KB (32K x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F100R6H6B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F100R6H6B
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F100R6H6B
IC MCU 32BIT 32KB FLASH 64TFBGA

IC MCU 32BIT 32KB FLASH 64TFBGA

Supplier's Site
Embedded - Microcontrollers - STM32F100R6H6B - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F100R6H6B
Embedded - Microcontrollers STM32F100R6H6B
IC MCU 32BIT 32KB FLASH 64TFBGA

IC MCU 32BIT 32KB FLASH 64TFBGA

Supplier's Site Datasheet
Microcontrollers - STM32F100R6H6B - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F100R6H6B
Microcontrollers STM32F100R6H6B
IC MCU 32BIT 32KB FLASH 64TFBGA

IC MCU 32BIT 32KB FLASH 64TFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number STM32F100R6H6B-ND 1261379-STM32F100R6H6B 685-STM32F100R6H6B STM32F100R6H6B STM32F100R6H6B STM32F100R6H6B STM32F100R6H6B STM32F100R6H6B
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - STM32F100R6H6B ARM Cortex-M 32-bit 24MHz 32KB Embedded Microcontroller MCU ARM Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit 32 Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
Bits Other; A/D 16x12b; D/A 2x12b
RAM 4 KB 32 KB 4 KB 4 KB 4 KB 4 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC812BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Embedded Microcontroller MCU - 685-CG7497AAT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel
View Details
3 suppliers
Microcontrollers - 5962-9682401QXA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers