STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32F100CBT6B STM32F100CBT6B

Description
Manufacturer: STMicroelectronics Win Source Part Number: 031254-STM32F100CBT6 B Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 37 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 10x12b; D/A 2x12b Family Name: STM32F100CB Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 48-LQFP Speed(Frequency): 24MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 8K x 8 Alternative Parts (Cross-Reference): FS32K116LIT0VLFR; FS32K116LAT0MLFT; FS32K116BRT0VLFR; LM3S818-EQN50-C2; Introduction Date: October 12, 2009 ECCN: 3A991.a.2 Country of Origin: China, Malaysia, Philippines, Taiwan Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 031254-STM32F100CBT6 B Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 37 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 10x12b; D/A 2x12b Family Name: STM32F100CB Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 48-LQFP Speed(Frequency): 24MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 8K x 8 Alternative Parts (Cross-Reference): FS32K116LIT0VLFR; FS32K116LAT0MLFT; FS32K116BRT0VLFR; LM3S818-EQN50-C2; Introduction Date: October 12, 2009 ECCN: 3A991.a.2 Country of Origin: China, Malaysia, Philippines, Taiwan Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32F100CBT6B - 031254-STM32F100CBT6B - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F100CBT6B
031254-STM32F100CBT6B
Embedded - Embedded - Microcontrollers - STM32F100CBT6B 031254-STM32F100CBT6B
Manufacturer: STMicroelectronics Win Source Part Number: 031254-STM32F100CBT6 B Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 37 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 10x12b; D/A 2x12b Family Name: STM32F100CB Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 48-LQFP Speed(Frequency): 24MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 8K x 8 Alternative Parts (Cross-Reference): FS32K116LIT0VLFR; FS32K116LAT0MLFT; FS32K116BRT0VLFR; LM3S818-EQN50-C2; Introduction Date: October 12, 2009 ECCN: 3A991.a.2 Country of Origin: China, Malaysia, Philippines, Taiwan Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 031254-STM32F100CBT6B
Packaging: Tray
Core Processor: ARM Cortex-M3
Number of I/O: 37
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x12b; D/A 2x12b
Family Name: STM32F100CB
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 48-LQFP
Speed(Frequency): 24MHz
Supply Voltage - Operating: 2 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 8K x 8
Alternative Parts (Cross-Reference): FS32K116LIT0VLFR; FS32K116LAT0MLFT; FS32K116BRT0VLFR; LM3S818-EQN50-C2;
Introduction Date: October 12, 2009
ECCN: 3A991.a.2
Country of Origin: China, Malaysia, Philippines, Taiwan
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
128KB 24MHz Embedded Microcontroller MCU - 685-STM32F100CBT6B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
128KB 24MHz Embedded Microcontroller MCU
685-STM32F100CBT6B
128KB 24MHz Embedded Microcontroller MCU 685-STM32F100CBT6B
32b ARM MCU, 128KB Flash, 24MHz, LQFP, 37 I/O Product overview: STM32F100CBT6B from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 128KB, 24MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F100CBT6B can be used for catalog matching and distributor lookup.

32b ARM MCU, 128KB Flash, 24MHz, LQFP, 37 I/O Product overview: STM32F100CBT6B from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 128KB, 24MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F100CBT6B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-10498-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-10498-ND
Microcontrollers 497-10498-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 24MHz 128KB (128K x 8) FLASH

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 24MHz 128KB (128K x 8) FLASH

Buy Now Datasheet
Mcu, 32Bit, Cortex-M3, 24Mhz, Lqfp-48; Product Range Stmicroelectronics - 86R1308 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Cortex-M3, 24Mhz, Lqfp-48; Product Range Stmicroelectronics
86R1308
Mcu, 32Bit, Cortex-M3, 24Mhz, Lqfp-48; Product Range Stmicroelectronics 86R1308
MCU, 32BIT, CORTEX-M3, 24MHZ, LQFP-48; Product Range:STM32 Family STM32F1 Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:24MHz; Program Memory Size:128KB; RAM Memory Size:8KB; No. of Pins:48Pins RoHS Compliant: Yes

MCU, 32BIT, CORTEX-M3, 24MHZ, LQFP-48; Product Range:STM32 Family STM32F1 Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:24MHz; Program Memory Size:128KB; RAM Memory Size:8KB; No. of Pins:48Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32F100CBT6B - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F100CBT6B
Embedded - Microcontrollers STM32F100CBT6B
IC MCU 32BIT 128KB FLASH 48LQFP

IC MCU 32BIT 128KB FLASH 48LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F100CBT6B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F100CBT6B
Microcontrollers STM32F100CBT6B
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 24MHz 128KB (128K x 8) FLASH

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 24MHz 128KB (128K x 8) FLASH

Buy Now Datasheet
Microcontrollers - STM32F100CBT6B - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F100CBT6B
Microcontrollers STM32F100CBT6B
IC MCU 32BIT 128KB FLASH 48LQFP

IC MCU 32BIT 128KB FLASH 48LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F100CBT6B
ARM Microcontrollers - MCU STM32F100CBT6B
ARM Microcontrollers - MCU 32BIT CORTEX M3 48PINS 128KB

ARM Microcontrollers - MCU 32BIT CORTEX M3 48PINS 128KB

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F100CBT6B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F100CBT6B
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F100CBT6B
IC MCU 32BIT 128KB FLASH 48LQFP

IC MCU 32BIT 128KB FLASH 48LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 031254-STM32F100CBT6B 685-STM32F100CBT6B 497-10498-ND 86R1308 STM32F100CBT6B STM32F100CBT6B STM32F100CBT6B STM32F100CBT6B STM32F100CBT6B
Product Name Embedded - Embedded - Microcontrollers - STM32F100CBT6B 128KB 24MHz Embedded Microcontroller MCU Microcontrollers Mcu, 32Bit, Cortex-M3, 24Mhz, Lqfp-48; Product Range Stmicroelectronics Embedded - Microcontrollers Microcontrollers Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit
Life Cycle Stage Active Active Active
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
RAM 128 KB 8 KB 8 KB 8 KB 8 KB 8 KB 8 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - COPC922-DNG/WM/EPDB1785 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers
Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - A2C02032800 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers