STMicroelectronics, Inc. ARM Cortex-M 32-bit 24MHz 64KB Embedded Microcontroller MCU STM32F100C8T7BTR

Description
32-bit ARM Cortex-M3 MCU, 24MHz, 64KB Flash, 8KB RAM, LQFP Product overview: STM32F100C8T7BTR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 24MHz, 64KB, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 24MHz, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F100C8T7BTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit ARM Cortex-M3 MCU, 24MHz, 64KB Flash, 8KB RAM, LQFP Product overview: STM32F100C8T7BTR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 24MHz, 64KB, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 24MHz, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F100C8T7BTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARM Cortex-M 32-bit 24MHz 64KB Embedded Microcontroller MCU - 685-STM32F100C8T7BTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 24MHz 64KB Embedded Microcontroller MCU
685-STM32F100C8T7BTR
ARM Cortex-M 32-bit 24MHz 64KB Embedded Microcontroller MCU 685-STM32F100C8T7BTR
32-bit ARM Cortex-M3 MCU, 24MHz, 64KB Flash, 8KB RAM, LQFP Product overview: STM32F100C8T7BTR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 24MHz, 64KB, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 24MHz, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F100C8T7BTR can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 24MHz, 64KB Flash, 8KB RAM, LQFP Product overview: STM32F100C8T7BTR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 24MHz, 64KB, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 24MHz, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F100C8T7BTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-18986-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18986-1-ND
Microcontrollers 497-18986-1-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 24MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 24MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - 497-18986-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18986-6-ND
Microcontrollers 497-18986-6-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 24MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 24MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - 497-18986-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18986-2-ND
Microcontrollers 497-18986-2-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 24MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 24MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32F100C8T7BTR - 127468-STM32F100C8T7BTR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F100C8T7BTR
127468-STM32F100C8T7BTR
Embedded - Embedded - Microcontrollers - STM32F100C8T7BTR 127468-STM32F100C8T7BTR
Manufacturer: STMicroelectronics Win Source Part Number: 127468-STM32F100C8T7 BTR Packaging: Reel - TR Core Processor: ARM Cortex-M3 Number of I/O: 37 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 10x12b; D/A 2x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 48-LQFP (7x7) Speed(Frequency): 24MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 8K x 8 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Application Field: Used in Automation & Process Control, Medical, Computers & Computer Peripherals, Communications & Networking, Industrial, Power Management, Consumer Electronics, Security, Imaging, Video & Vision, HVAC

Manufacturer: STMicroelectronics
Win Source Part Number: 127468-STM32F100C8T7BTR
Packaging: Reel - TR
Core Processor: ARM Cortex-M3
Number of I/O: 37
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x12b; D/A 2x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 48-LQFP (7x7)
Speed(Frequency): 24MHz
Supply Voltage - Operating: 2 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 8K x 8
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Application Field: Used in Automation & Process Control, Medical, Computers & Computer Peripherals, Communications & Networking, Industrial, Power Management, Consumer Electronics, Security, Imaging, Video & Vision, HVAC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F100C8T7BTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F100C8T7BTR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F100C8T7BTR
IC MCU 32BIT 64KB FLASH 48LQFP

IC MCU 32BIT 64KB FLASH 48LQFP

Supplier's Site
Microcontrollers - STM32F100C8T7BTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F100C8T7BTR
Microcontrollers STM32F100C8T7BTR
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 24MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 24MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - STM32F100C8T7BTR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F100C8T7BTR
Microcontrollers STM32F100C8T7BTR
IC MCU 32BIT 64KB FLASH 48LQFP

IC MCU 32BIT 64KB FLASH 48LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F100C8T7BTR
ARM Microcontrollers - MCU STM32F100C8T7BTR
ARM Microcontrollers - MCU Value Line ARM 32Bit 64kB Flash 48-Pin

ARM Microcontrollers - MCU Value Line ARM 32Bit 64kB Flash 48-Pin

Buy Now Datasheet
Embedded - Microcontrollers - STM32F100C8T7BTR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F100C8T7BTR
Embedded - Microcontrollers STM32F100C8T7BTR
IC MCU 32BIT 64KB FLASH 48LQFP

IC MCU 32BIT 64KB FLASH 48LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32F100C8T7BTR 497-18986-1-ND 127468-STM32F100C8T7BTR STM32F100C8T7BTR STM32F100C8T7BTR STM32F100C8T7BTR STM32F100C8T7BTR STM32F100C8T7BTR
Product Name ARM Cortex-M 32-bit 24MHz 64KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - STM32F100C8T7BTR Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
RAM 8 KB 8 KB 64 KB 8 KB 8 KB 8 KB
Supply Voltage 2 to ? volts 2 to 3.6 volts 2 to 3.6 volts 3.6 volts 2 to 3.6 volts
Serial Interface I2C, SPI, IrDA, UART, USART, LIN SPI; UART; USART
Package Type Other; LQFP LFQP; Other; 48-LQFP QFP; Other; 48-LQFP (7x7) Other; 48-LQFP QFP; Other; 48-LQFP QFP; Other; 48-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Embedded - Microcontrollers - ADUC7039BCP6Z - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details
 - 99326-02831 - Rochester Electronics
Infineon Technologies AG
View Details