STMicroelectronics, Inc. Microcontrollers STM32F100C8T7B

Description
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 24MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 24MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-17370-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17370-ND
Microcontrollers 497-17370-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 24MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 24MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
ARM Cortex-M 32-bit 64KB 24MHz Embedded Microcontroller MCU - 685-STM32F100C8T7B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 64KB 24MHz Embedded Microcontroller MCU
685-STM32F100C8T7B
ARM Cortex-M 32-bit 64KB 24MHz Embedded Microcontroller MCU 685-STM32F100C8T7B
32-bit ARM Cortex-M3 MCU, 64KB Flash, 24MHz, LQFP, 37 I/O Product overview: STM32F100C8T7B from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 64KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 64KB, 24MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F100C8T7B can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 64KB Flash, 24MHz, LQFP, 37 I/O Product overview: STM32F100C8T7B from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 64KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 64KB, 24MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F100C8T7B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32F100C8T7B - 1261376-STM32F100C8T7B - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F100C8T7B
1261376-STM32F100C8T7B
Embedded - Embedded - Microcontrollers - STM32F100C8T7B 1261376-STM32F100C8T7B
Manufacturer: STMicroelectronics Win Source Part Number: 1261376-STM32F100C8T 7B Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M3 Speed: 24MHz Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: DMA, PDR, POR, PVD, PWM, Temp Sensor, WDT Program Memory Size: 64KB Program Memory Type: FLASH Data Converters: A/D 10x12b; D/A 2x12b Supply Voltage: 2V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.st.com Manufacturer Package: 48-LQFP Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Application Field: Used in Automation & Process Control, Medical, Computers & Computer Peripherals, Communications & Networking, Industrial, Power Management, Consumer Electronics, Security, Imaging, Video & Vision, HVAC Family Part Number: STM32F100 Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 37 Date RAM Size: 8K x 8

Manufacturer: STMicroelectronics
Win Source Part Number: 1261376-STM32F100C8T7B
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex-M3
Speed: 24MHz
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: DMA, PDR, POR, PVD, PWM, Temp Sensor, WDT
Program Memory Size: 64KB
Program Memory Type: FLASH
Data Converters: A/D 10x12b; D/A 2x12b
Supply Voltage: 2V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 48-LQFP
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Application Field: Used in Automation & Process Control, Medical, Computers & Computer Peripherals, Communications & Networking, Industrial, Power Management, Consumer Electronics, Security, Imaging, Video & Vision, HVAC
Family Part Number: STM32F100
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 37
Date RAM Size: 8K x 8

Buy Now Datasheet
Microcontrollers - STM32F100C8T7B - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F100C8T7B
Microcontrollers STM32F100C8T7B
IC MCU 32BIT 64KB FLASH 48LQFP

IC MCU 32BIT 64KB FLASH 48LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F100C8T7B
ARM Microcontrollers - MCU STM32F100C8T7B
ARM Microcontrollers - MCU 32-Bit ARM Cortex 64 Kbyte Value Line

ARM Microcontrollers - MCU 32-Bit ARM Cortex 64 Kbyte Value Line

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F100C8T7B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F100C8T7B
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F100C8T7B
IC MCU 32BIT 64KB FLASH 48LQFP

IC MCU 32BIT 64KB FLASH 48LQFP

Supplier's Site
Embedded - Microcontrollers - STM32F100C8T7B - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F100C8T7B
Embedded - Microcontrollers STM32F100C8T7B
IC MCU 32BIT 64KB FLASH 48LQFP

IC MCU 32BIT 64KB FLASH 48LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F100C8T7B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F100C8T7B
Microcontrollers STM32F100C8T7B
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 24MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 24MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-17370-ND 685-STM32F100C8T7B 1261376-STM32F100C8T7B STM32F100C8T7B STM32F100C8T7B STM32F100C8T7B STM32F100C8T7B STM32F100C8T7B
Product Name Microcontrollers ARM Cortex-M 32-bit 64KB 24MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32F100C8T7B Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
Bits Other; A/D 10x12b; D/A 2x12b
RAM 8 KB 8 KB 64 KB 8 KB 8 KB 8 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1110F32RHHT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
Embedded - Microcontrollers - ADUC7033BSTZ-88 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
16-bit 16BIT 64KB Embedded Microcontroller MCU - 685-C164CI8EMCBFXQMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 4 KB
Supply Voltage 4.75 to 5.5 volts
View Details
6 suppliers