STMicroelectronics, Inc. Microcontrollers STM32F100C8T6BTR

Description
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 24MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 24MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-17369-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17369-2-ND
Microcontrollers 497-17369-2-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 24MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 24MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - 497-17369-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17369-1-ND
Microcontrollers 497-17369-1-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 24MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 24MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - 497-17369-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17369-6-ND
Microcontrollers 497-17369-6-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 24MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 24MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Singapore, Singapore
ARM Cortex-M 32-bit 24MHz 64KB Embedded Microcontroller MCU
685-STM32F100C8T6BTR
ARM Cortex-M 32-bit 24MHz 64KB Embedded Microcontroller MCU 685-STM32F100C8T6BTR
32-bit ARM Cortex-M3 MCU, 24MHz, 64KB Flash, LQFP Product overview: STM32F100C8T6BTR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 24MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 24MHz, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F100C8T6BTR can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 24MHz, 64KB Flash, LQFP Product overview: STM32F100C8T6BTR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 24MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 24MHz, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F100C8T6BTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32F100C8T6BTR - 1103257-STM32F100C8T6BTR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F100C8T6BTR
1103257-STM32F100C8T6BTR
Embedded - Embedded - Microcontrollers - STM32F100C8T6BTR 1103257-STM32F100C8T6BTR
Manufacturer: STMicroelectronics Win Source Part Number: 1103257-STM32F100C8T 6BTR Packaging: Reel - TR Core Processor: ARM Cortex-M3 Number of I/O: 37 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 10x12b; D/A 2x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-LQFP (7x7) Speed(Frequency): 24MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 8K x 8 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1103257-STM32F100C8T6BTR
Packaging: Reel - TR
Core Processor: ARM Cortex-M3
Number of I/O: 37
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x12b; D/A 2x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-LQFP (7x7)
Speed(Frequency): 24MHz
Supply Voltage - Operating: 2 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 8K x 8
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - STM32F100C8T6BTR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F100C8T6BTR
Microcontrollers STM32F100C8T6BTR
IC MCU 32BIT 64KB FLASH 48LQFP

IC MCU 32BIT 64KB FLASH 48LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F100C8T6BTR
ARM Microcontrollers - MCU STM32F100C8T6BTR
ARM Microcontrollers - MCU ARM 32Bit Value Line 48-Pin 64kB Flash

ARM Microcontrollers - MCU ARM 32Bit Value Line 48-Pin 64kB Flash

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F100C8T6BTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F100C8T6BTR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F100C8T6BTR
IC MCU 32BIT 64KB FLASH 48LQFP

IC MCU 32BIT 64KB FLASH 48LQFP

Supplier's Site
Microcontrollers - STM32F100C8T6BTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F100C8T6BTR
Microcontrollers STM32F100C8T6BTR
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 24MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 24MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - STM32F100C8T6BTR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F100C8T6BTR
Embedded - Microcontrollers STM32F100C8T6BTR
IC MCU 32BIT 64KB FLASH 48LQFP

IC MCU 32BIT 64KB FLASH 48LQFP

Supplier's Site Datasheet
Mcu, 32Bit, 24Mhz, Lqfp-48; Product Range Stmicroelectronics - 07AH7008 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 24Mhz, Lqfp-48; Product Range Stmicroelectronics
07AH7008
Mcu, 32Bit, 24Mhz, Lqfp-48; Product Range Stmicroelectronics 07AH7008
MCU, 32BIT, 24MHZ, LQFP-48; Product Range:STM32 Family STM32F1 Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:24MHz; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:48Pins; MCU Case RoHS Compliant: Yes

MCU, 32BIT, 24MHZ, LQFP-48; Product Range:STM32 Family STM32F1 Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:24MHz; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:48Pins; MCU Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-17369-2-ND 685-STM32F100C8T6BTR 1103257-STM32F100C8T6BTR STM32F100C8T6BTR STM32F100C8T6BTR STM32F100C8T6BTR STM32F100C8T6BTR STM32F100C8T6BTR 07AH7008
Product Name Microcontrollers ARM Cortex-M 32-bit 24MHz 64KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32F100C8T6BTR Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Mcu, 32Bit, 24Mhz, Lqfp-48; Product Range Stmicroelectronics
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
Bits Other; A/D 10x12b; D/A 2x12b
RAM 8 KB 8 KB 64 KB 8 KB 8 KB 8 KB 8 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

2.4GHZ Embedded Microcontroller MCU - 879-CC2652P1FRGZR - ERSAELECTRONICS PTE. LTD.
Specs
Clock Speed 48 MHz
RAM 80 KB
Supply Voltage 1.8 to 3.8 volts
View Details
2 suppliers
Embedded - Microcontrollers - ADUC842BCPZ32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
 - C167CRLMHABXQLA2 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; PG-MQFP-144-11
View Details
4 suppliers