The STM32F100C6T7B is a low to medium-density microcontroller from Quarktwin Technology Ltd., based on the ARM® Cortex®-M3 core. It operates at a maximum frequency of 24 MHz and delivers a performance of 1.25 DMIPS/MHz. The device features 64 KB of Flash memory and 8 KB of SRAM, making it suitable for a variety of applications requiring moderate processing power and memory. This microcontroller includes a comprehensive set of peripherals, such as 12 timers, a 12-bit ADC with up to 16 channels, and two 12-bit DACs. It supports multiple communication interfaces, including up to three USARTs, two I2C interfaces, and two SPI interfaces, facilitating integration into diverse systems. Power management features include a supply voltage range of 2.0 to 3.6 V, along with various low-power modes such as Sleep, Stop, and Standby, which enhance energy efficiency. The STM32F100C6T7B also incorporates a 7-channel DMA controller, enabling efficient data handling between peripherals. The microcontroller is available in multiple package options, including LQFP64 and TFBGA64, providing flexibility for different design requirements. Its combination of performance, memory capacity, and peripheral support makes it a viable choice for engineers looking to implement reliable and efficient control solutions in their projects.
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 24MHz 32KB (32K x 8) FLASH
Manufacturer: STMicroelectronics
Win Source Part Number: 047357-STM32F100C6T7
Packaging: Tray
Core Processor: ARM Cortex-M3
Number of I/O: 37
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x12b; D/A 2x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Dimension: 48-LQFP
Speed(Frequency): 24MHz
Supply Voltage - Operating: 2 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 4K x 8
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
ARM Cortex-M3 MCU, 32KB Flash, 24MHz, LQFP, 37 I/O Product overview: STM32F100C6T7B from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32KB, 24MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F100C6T7B can be used for catalog matching and distributor lookup.
IC MCU 32BIT 32KB FLASH 48LQFP
IC MCU 32BIT 32KB FLASH 48LQFP
IC MCU 32BIT 32KB FLASH 48LQFP
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 24MHz 32KB (32K x 8) FLASH
ARM Microcontrollers - MCU 32B ARM Cortex-M3 Value line 32KB Flsh
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | STM32F100C6T7B-ND | 047357-STM32F100C6T7B | 685-STM32F100C6T7B | STM32F100C6T7B | STM32F100C6T7B | STM32F100C6T7B | STM32F100C6T7B | STM32F100C6T7B |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - STM32F100C6T7B | ARM Cortex-M 32KB 24MHz Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | ||
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | 24 MHz | 24 MHz | |||
| Bits | Other; A/D 10x12b; D/A 2x12b | |||||||
| RAM | 4 KB | 32 KB | 4 KB | 4 KB | 4 KB | 4 KB | ||
| ROM | 32 KB |