Win Source Part Number: 1284019-STM32F0DISCO
Category: Development Boards, Kits, Programmers>Evaluati
Series: STM32F0
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M0
Package: Box
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: STM32F051R8T6
Board Type: Evaluation Platform
Platform: Discovery
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: STMicroelectronics
Other Names: -STM32F0DISCOVERY,49
Base Product Number: STM32
STM32F051R8T6 Discovery STM32F0 ARM® Cortex®-M0 MCU 32-Bit Embedded Evaluation Board
Development Boards & Kits - ARM Discovery F0 Board 32-Bit ARM Cortex M0
EVALUATION BOARD, CORTEX M0, F0; Silicon Manufacturer:STMicro
EVALUATION KIT, F0, WITH ST-LINK/V2; Silicon Manufacturer:STMicro
DISCOVERY STM32F051R8T6 EVAL BRD
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1284019-STM32F0DISCOVERY | 497-12876-ND | STM32F0DISCOVERY | 94T6483 | STM32F0DISCOVERY |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP | Embedded MCU, DSP Evaluation Boards | Development Boards & Kits - ARM | Evaluation Board, Cortex M0, F0; Silicon Manufacturer Stmicroelectronics | Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards |
| Category | Developement Board | Developement Board; Development Suite / Kit | Developement Board | Developement Board |