ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-UFBGA (5x5)
Manufacturer: STMicroelectronics
Win Source Part Number: 898127-STM32F098RCH6
Series: STM32F0
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 64-UFBGA (5x5)
Core Processor: ARM® Cortex®-M0
Speed: 48MHz
Package: Tray
Package: 64-UFBGA
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: DMA, I2S, POR, PWM, WDT
Number of I/O: 51
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 19x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.65V ~ 3.6V
Family Name: STM32
Categories: Integrated Circuits (ICs)
Case / Package: 64-UFBGA (5x5)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 2940
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mainstream Arm Cortex-M0 Low-voltage line 1,8V MCU with 256 Kbytes of Flash memory, 48 MHz CPU, CAN and CEC functions Product overview: STM32F098RCH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 8V, 48 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 8V, 48 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F098RCH6 can be used for catalog matching and distributor lookup.
ARM Microcontrollers - MCU 16/32-BITS MICROS
IC MCU 32BIT 256KB FLASH 64UFBGA
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-UFBGA (5x5)
IC MCU 32BIT 256KB FLASH 64UFBGA
IC MCU 32BIT 256KB FLASH 64UFBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 497-STM32F098RCH6-ND | 898127-STM32F098RCH6 | 685-STM32F098RCH6 | STM32F098RCH6 | STM32F098RCH6 | STM32F098RCH6 | STM32F098RCH6 | STM32F098RCH6 |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - STM32F098RCH6 | ARM Cortex-M 8V 48 MHz Embedded Microcontroller MCU | ARM Microcontrollers - MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | ||
| Clock Speed | 48 MHz | 48 MHz | 32 MHz | 48 MHz | 48 MHz | 48 MHz | ||
| Bits | Other; A/D 19x12b; D/A 2x12b | |||||||
| RAM | 32 KB | 256 KB | 32 KB | 32 KB | 32 KB | |||
| ROM | 256 KB |