STMicroelectronics, Inc. Microcontrollers STM32F091RCT7

Description
STMicroelectronics, STM32F091RCT7
Request a Quote Datasheet
Description
STMicroelectronics, STM32F091RCT7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 1894131P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1894131P
Microcontrollers 1894131P
STMicroelectronics, STM32F091RCT7

STMicroelectronics, STM32F091RCT7

Supplier's Site
Microcontrollers - 1894131 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1894131
Microcontrollers 1894131
STMicroelectronics, STM32F091RCT7

STMicroelectronics, STM32F091RCT7

Supplier's Site
Microcontrollers - 1893843 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1893843
Microcontrollers 1893843
STMicroelectronics, STM32F091RCT7

STMicroelectronics, STM32F091RCT7

Supplier's Site
Microcontrollers - 497-16737-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-16737-ND
Microcontrollers 497-16737-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32F091RCT7 - 851581-STM32F091RCT7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F091RCT7
851581-STM32F091RCT7
Embedded - Embedded - Microcontrollers - STM32F091RCT7 851581-STM32F091RCT7
Manufacturer: STMicroelectronics Win Source Part Number: 851581-STM32F091RCT7 Series: STM32F0 Features: series Microcontroller IC Package: Tray Number of I/O: 52 Family Name: STM32 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 960 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 851581-STM32F091RCT7
Series: STM32F0
Features: series Microcontroller IC
Package: Tray
Number of I/O: 52
Family Name: STM32
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 960
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
ARM Cortex-M 32-bit 256KB 48MHz Embedded Microcontroller MCU - 685-STM32F091RCT7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 256KB 48MHz Embedded Microcontroller MCU
685-STM32F091RCT7
ARM Cortex-M 32-bit 256KB 48MHz Embedded Microcontroller MCU 685-STM32F091RCT7
32-bit ARM Cortex-M0+ MCU, 256KB Flash, 48MHz, 64-Pin PQFP Product overview: STM32F091RCT7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 256KB, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 256KB, 48MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F091RCT7 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M0+ MCU, 256KB Flash, 48MHz, 64-Pin PQFP Product overview: STM32F091RCT7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 256KB, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 256KB, 48MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F091RCT7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM32F091RCT7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F091RCT7
Microcontrollers STM32F091RCT7
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - STM32F091RCT7 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F091RCT7
Embedded - Microcontrollers STM32F091RCT7
IC MCU 32BIT 256KB FLASH 64LQFP

IC MCU 32BIT 256KB FLASH 64LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F091RCT7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F091RCT7
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F091RCT7
IC MCU 32BIT 256KB FLASH 64LQFP

IC MCU 32BIT 256KB FLASH 64LQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F091RCT7
ARM Microcontrollers - MCU STM32F091RCT7
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Microcontrollers - STM32F091RCT7 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F091RCT7
Microcontrollers STM32F091RCT7
IC MCU 32BIT 256KB FLASH 64LQFP

IC MCU 32BIT 256KB FLASH 64LQFP

Supplier's Site Datasheet
Mcu, 32Bit, Cortex-M0, 48Mhz, Lqfp-64; Product Range Stmicroelectronics - 31Y4732 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Cortex-M0, 48Mhz, Lqfp-64; Product Range Stmicroelectronics
31Y4732
Mcu, 32Bit, Cortex-M0, 48Mhz, Lqfp-64; Product Range Stmicroelectronics 31Y4732
MCU, 32BIT, CORTEX-M0, 48MHZ, LQFP-64; Product Range:STM32 Family STM32F0 Series Microcontrollers; Architecture:ARM Cortex-M0; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:256KB; RAM Memory Size:32KB; No. of Pins:64Pins RoHS Compliant: Yes

MCU, 32BIT, CORTEX-M0, 48MHZ, LQFP-64; Product Range:STM32 Family STM32F0 Series Microcontrollers; Architecture:ARM Cortex-M0; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:256KB; RAM Memory Size:32KB; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1894131P 1894131 497-16737-ND 851581-STM32F091RCT7 685-STM32F091RCT7 STM32F091RCT7 STM32F091RCT7 STM32F091RCT7 STM32F091RCT7 STM32F091RCT7 31Y4732
Product Name Microcontrollers Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - STM32F091RCT7 ARM Cortex-M 32-bit 256KB 48MHz Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers Mcu, 32Bit, Cortex-M0, 48Mhz, Lqfp-64; Product Range Stmicroelectronics
Data Bus 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit
ROM 256 KB 256 KB 256 KB
Package Type QFP; Other; LQFP QFP; Other; Lqfp LFQP; Other; 64-LQFP QFP; Other; 64-LQFP Other; 64-LQFP QFP; Other; 64-LQFP
Pin Count 64 64 64 64
RAM 32 KB 32 KB 32 KB 32 KB 32 KB 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
SMD 2.4GHz Embedded Microcontroller MCU - 879-BCM20732S - ERSAELECTRONICS PTE. LTD.
Specs
Serial Interface I2C, SPI, UART
Package Type Other; Tray
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
RF and Wireless - RF Transceiver ICs - CC2540F128RHAT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details