STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32F091RCT6TR STM32F091RCT6TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 843756-STM32F091RCT6 TR Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 843756-STM32F091RCT6 TR Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32F091RCT6TR - 843756-STM32F091RCT6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F091RCT6TR
843756-STM32F091RCT6TR
Embedded - Embedded - Microcontrollers - STM32F091RCT6TR 843756-STM32F091RCT6TR
Manufacturer: STMicroelectronics Win Source Part Number: 843756-STM32F091RCT6 TR Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 843756-STM32F091RCT6TR
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now
Microcontrollers - 497-18750-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18750-6-ND
Microcontrollers 497-18750-6-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - 497-18750-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18750-2-ND
Microcontrollers 497-18750-2-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - 497-18750-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18750-1-ND
Microcontrollers 497-18750-1-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
ARM Cortex-M 32-bit 256KB 48MHz Embedded Microcontroller MCU - 685-STM32F091RCT6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 256KB 48MHz Embedded Microcontroller MCU
685-STM32F091RCT6TR
ARM Cortex-M 32-bit 256KB 48MHz Embedded Microcontroller MCU 685-STM32F091RCT6TR
32-bit ARM Cortex-M0+ MCU, 256KB Flash, 48MHz, 64-Pin PQFP Product overview: STM32F091RCT6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 256KB, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 256KB, 48MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F091RCT6TR can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M0+ MCU, 256KB Flash, 48MHz, 64-Pin PQFP Product overview: STM32F091RCT6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 256KB, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 256KB, 48MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F091RCT6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F091RCT6TR
ARM Microcontrollers - MCU STM32F091RCT6TR
ARM Microcontrollers - MCU Mainstream ARM Cortex-M0 Access line MCU with 256 Kbytes Flash, 48 MHz CPU, CAN and CEC functions

ARM Microcontrollers - MCU Mainstream ARM Cortex-M0 Access line MCU with 256 Kbytes Flash, 48 MHz CPU, CAN and CEC functions

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F091RCT6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F091RCT6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F091RCT6TR
IC MCU 32BIT 256KB FLASH 64LQFP

IC MCU 32BIT 256KB FLASH 64LQFP

Supplier's Site
Embedded - Microcontrollers - STM32F091RCT6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F091RCT6TR
Embedded - Microcontrollers STM32F091RCT6TR
IC MCU 32BIT 256KB FLASH 64LQFP

IC MCU 32BIT 256KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F091RCT6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F091RCT6TR
Microcontrollers STM32F091RCT6TR
IC MCU 32BIT 256KB FLASH 64LQFP

IC MCU 32BIT 256KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F091RCT6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F091RCT6TR
Microcontrollers STM32F091RCT6TR
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 843756-STM32F091RCT6TR 497-18750-6-ND 685-STM32F091RCT6TR STM32F091RCT6TR STM32F091RCT6TR STM32F091RCT6TR STM32F091RCT6TR STM32F091RCT6TR
Product Name Embedded - Embedded - Microcontrollers - STM32F091RCT6TR Microcontrollers ARM Cortex-M 32-bit 256KB 48MHz Embedded Microcontroller MCU ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 48 MHz 32 MHz 48 MHz 48 MHz 48 MHz
Bits Other; A/D 19x12b; D/A 2x12b
RAM 32 KB 32 KB 32 KB 32 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806978 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Microcontrollers - CG7865AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers